- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Product Weight (g) | Anti-Sulfurated | Anti-Surge | Automotive | Case Size | Current Sensing | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | PPAP | Product Diameter (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Packaging | Tolerance | Part Status | Termination Style | Power Rating (W) | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZCM204FKE07-20K5AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 20.5K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-20KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 20K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-215RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 215 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-1K6AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 1.6K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-3R01AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 3.01 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-287KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Unknown | 1.4 | 287K | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-232KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 232K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-360KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 360K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204BKD07-49K9AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 49.9K | ±25 | 70 to 155 | - | 0.1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-39RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 39 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204CKD07-30R1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 30.1 | ±25 | 70 to 155 | - | 0.25% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-1K18AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 1.18K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-348RAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 348 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-2M7AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 2.7M | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-1M21AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 1.21M | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-51R1AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 51.1 | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-39KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 39K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-392KAA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 392K | ±50 | 70 to 155 | Tape and Reel | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-38K3AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 38.3K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 | ||
![]() ZCM204FKE07-3K57AA ROHM Semiconductor | In Stock | - | - | 0204(1406) | 2 | 0.022 | Yes | No | Yes | 0204(1406) | No | EAR99 | Compliant | No | 155 | 200 | -55 | Surface Mount | Cylindrical | Melf | Yes | 1.4 | 3.57K | ±50 | 70 to 155 | - | 1% | Active | Pad | 0.25 (1/4) | 3.6 |