ROHM Semiconductor ZCM204FKE07-215RAA
ROHM Semiconductor ZCM204FKE07-215RAA
feed

ROHM Semiconductor ZCM204FKE07-215RAA

Manufacturer No:

ZCM204FKE07-215RAA

Manufacturer:

ROHM Semiconductor

Utmel No:

2078-ZCM204FKE07-215RAA

Package:

0204(1406)

ECAD Model:

Description:

ZCM204FKE07-215RAA datasheet pdf and Chip Resistor - Surface Mount product details from ROHM Semiconductor stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ZCM204FKE07-215RAA information

Specifications
ROHM Semiconductor ZCM204FKE07-215RAA technical specifications, attributes, parameters and parts with similar specifications to ROHM Semiconductor ZCM204FKE07-215RAA.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0204(1406)
  • Number of Terminals
    2
  • Product Weight (g)

    The parameter "Product Weight (g)" in electronic components refers to the weight of the component measured in grams. This measurement is important for various reasons, such as determining the overall weight of a product, calculating shipping costs, and ensuring compatibility with the intended application or system. The weight of electronic components can vary significantly depending on the type of component and its size, with smaller components typically weighing less than larger ones. Manufacturers provide this information to help customers make informed decisions about the components they are using in their projects or products.

    0.022
  • Maximum Operating Temperature (°C)
    155
  • Temperature Coefficient (ppm/°C)
    ±50
  • Temperature Range @ Derated Power (°C)
    70 to 155
  • Fail Safe Fusible Resistor
    No
  • Anti-Surge
    No
  • Anti-Sulfurated
    Yes
  • Case Size
    0204(1406)
  • Package Type
    Melf
  • Package Shape
    Cylindrical
  • Product Diameter (mm)
    1.4
  • Mounting
    Surface Mount
  • Minimum Operating Temperature (°C)
    -55
  • Current Sensing

    Current sensing refers to the generation of the voltage signal which is related to the current passing in the circuit.

    No
  • Maximum Voltage Rating (V)
    200
  • Resistance Value (Ohm)
    215
  • PPAP
    Yes
  • Automotive
    Yes
  • ECCN (US)
    EAR99
  • EU RoHS
    Compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Pad
  • Power Rating (W)

    Power Rating (W) in electronic components refers to the maximum amount of power that a component can safely dissipate without overheating or failing. It is measured in watts and indicates the thermal limits that the component can handle during operation. Exceeding this rating can lead to damage or reduced lifespan of the component. Power rating is essential for ensuring reliability and performance in electronic circuits.

    0.25 (1/4)
  • Product Length (mm)

    The parameter "Product Length (mm)" in electronic components refers to the physical length of the component, typically measured in millimeters. This measurement is important for determining the size and dimensions of the component, which is crucial for fitting it into a circuit board or enclosure. It helps in ensuring proper alignment and spacing within the overall design of the electronic system. Manufacturers provide this specification to assist engineers and designers in selecting components that will fit and function correctly within their intended application.

    3.6
0 Similar Products Remaining
ZCM204FKE07-215RAA Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ZCM204FKE07-215RAA" in ROHM Semiconductor ZCM204FKE07-215RAA.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • ZCM204FKE07-1MAAROHM Semiconductor

    0204(1406)

    ZCM204FKE07-1MAA datasheet pdf and Chip Resistor - Surface Mount product details from ROHM Semiconductor stock available at Utmel.

  • ZCM204FKE07-2RAAROHM Semiconductor

    0204(1406)

    ZCM204FKE07-2RAA datasheet pdf and Chip Resistor - Surface Mount product details from ROHM Semiconductor stock available at Utmel.

  • ZCM204FKE07-3RAAROHM Semiconductor

    0204(1406)

    ZCM204FKE07-3RAA datasheet pdf and Chip Resistor - Surface Mount product details from ROHM Semiconductor stock available at Utmel.

  • ZCM204FKE07-1KAAROHM Semiconductor

    0204(1406)

    ZCM204FKE07-1KAA datasheet pdf and Chip Resistor - Surface Mount product details from ROHM Semiconductor stock available at Utmel.

  • ZCM204FKE07-0RAAROHM Semiconductor

    0204(1406)

    ZCM204FKE07-0RAA datasheet pdf and Chip Resistor - Surface Mount product details from ROHM Semiconductor stock available at Utmel.

  • ZCM204FKE07-3KAAROHM Semiconductor

    0204(1406)

    ZCM204FKE07-3KAA datasheet pdf and Chip Resistor - Surface Mount product details from ROHM Semiconductor stock available at Utmel.

  • ZCM204FKE07-2MAAROHM Semiconductor

    0204(1406)

    ZCM204FKE07-2MAA datasheet pdf and Chip Resistor - Surface Mount product details from ROHM Semiconductor stock available at Utmel.

  • ZCM204FKE07-4K7AAROHM Semiconductor

    0204(1406)

    ZCM204FKE07-4K7AA datasheet pdf and Chip Resistor - Surface Mount product details from ROHM Semiconductor stock available at Utmel.

  • ZCM204FKE07-22KAAROHM Semiconductor

    0204(1406)

    ZCM204FKE07-22KAA datasheet pdf and Chip Resistor - Surface Mount product details from ROHM Semiconductor stock available at Utmel.

  • ZCM204FKE07-3R9AAROHM Semiconductor

    0204(1406)

    ZCM204FKE07-3R9AA datasheet pdf and Chip Resistor - Surface Mount product details from ROHM Semiconductor stock available at Utmel.