- Series
- Mfr
- Package
- Product Status
- Degree of protection (IP)
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electric connection
- Degree of protection (NEMA)
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Depth
Attribute column
Manufacturer
Schneider Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Max. operating pressure | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Type of electric connection | Operating Temperature | Series | Applications | Voltage - Supply | Depth | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMPC12B2242 Schneider | In Stock | - | - | - | - | - | - | IP54 | Other | 12000 | - | 0 | 0 | 2 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 98 | - | - | - | - | - | - | - | - | - | - | - | 125 | 57 | ||
![]() XMLP030RC73F Schneider Electric | In Stock | - | - | Cylinder, Threaded | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | -30°C ~ 85°C (TA) | - | Industrial Automation | 12V ~ 33V | - | 0 V ~ 10 V | Quick Connects | Analog Voltage | ±0.5% | 0 ~ 30PSI (0 ~ 206.84kPa) | Switch | Threaded | Male - 1/4" (6.35mm) NPT | 109PSI (751.53kPa) | - | - | - | - | ||
![]() XMLP160BC71F Schneider Electric | In Stock | - | - | Cylinder, Threaded | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | -30°C ~ 85°C (TA) | - | Industrial Automation | 12V ~ 33V | - | 0 V ~ 10 V | Quick Connects | Analog Voltage | ±0.5% | 0 ~ 2320.6PSI (0 ~ 16000kPa) | Switch | Threaded | Male - 1/4" (6.35mm) GA | 6961.81PSI (48000kPa) | - | - | - | - | ||
![]() XMLP030RP73F Schneider Electric | In Stock | - | - | Cylinder, Threaded | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | -30°C ~ 85°C (TA) | - | Industrial Automation | 12V ~ 33V | - | 0 V ~ 10 V | Connector | Analog Voltage | ±0.5% | 0 ~ 30PSI (0 ~ 206.84kPa) | Switch | Threaded | Male - 1/4" (6.35mm) NPT | 109PSI (751.53kPa) | - | - | - | - | ||
![]() XMLPM00RP13F Schneider Electric | In Stock | - | - | Cylinder, Threaded | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | -30°C ~ 85°C (TA) | - | Industrial Automation | 4.5V ~ 5.5V | - | 0.5 V ~ 4.5 V | Connector | Analog Voltage | ±0.5% | -14.5PSI (-100kPa) | Switch | Threaded | Male - 1/4" (6.35mm) NPT | 44PSI (303.37kPa) | - | - | - | - | ||
![]() XMLPM00RD23F Schneider Electric | In Stock | - | - | Cylinder, Threaded | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | -30°C ~ 85°C (TA) | - | Industrial Automation | 7V ~ 33V | - | 4 ~ 20 mA | Connector | Analog Current | ±0.5% | -14.5PSI (-100kPa) | Switch | Threaded | Male - 1/4" (6.35mm) NPT | 44PSI (303.37kPa) | - | - | - | - | ||
![]() 9013GHG5S2J62X Schneider | In Stock | - | - | Module | - | 015266 | - | - | - | - | Molex | - | - | - | - | Bulk | Active | - | - | - | - | - | Premo-Flex 15266 | Industrial Automation | - | - | - | Screw Terminal | DPST | - | 140 ~ 175PSI (965.27 ~ 1206.58kPa) | Switch | Threaded | Female - 1/4 (6.35mm) NPS | 300PSI (2068.43kPa) | - | - | - | - | ||
![]() XMLA035A2S14 Schneider | In Stock | - | - | Module | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | -25°C ~ 70°C (TA) | OsiSense XM | Industrial Automation | - | - | - | Screw Terminal | - | ±2% | 21.76 ~ 507.63PSI (150 ~ 3500kPa) | Switch | Threaded | Female - 1/4 (6.35mm) PT | 1160.3PSI (8000kPa) | - | - | - | - | ||
![]() XMLP006GC21F Schneider | In Stock | - | - | - | - | - | - | IP65/IP67 | Other | 6000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLBM05A2S12 Schneider | In Stock | - | - | - | - | - | - | IP66 | Other | 5000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMPD06C2131 Schneider | In Stock | - | - | - | - | - | - | IP54 | Other | 6000 | - | 0 | 0 | 3 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 98 | - | - | - | - | - | - | - | - | - | - | - | 119 | 57 | ||
![]() XMLB010B2C11 Schneider | In Stock | - | - | - | - | - | - | IP65/IP67 | Other | 10000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLP004GC71F Schneider | In Stock | - | - | - | - | - | - | IP65/IP67 | Other | 4000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | ||
![]() XMLC160D2S11 Schneider | In Stock | - | - | - | - | - | - | IP66 | Other | 160000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | 113 | 46 | ||
![]() XMLB010P2S11 Schneider | In Stock | - | - | - | - | - | - | IP66 | Other | 10000 | - | 0 | 0 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMLA020P2S11 Schneider | In Stock | - | - | - | - | - | External thread metric | IP66 | Other | 20000 | - | 0 | 0 | 0 | 0 | - | - | 0 | 0 | 0 | Screw connection | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | 130 | 50 | ||
![]() XMLR010G2N25 Schneider | In Stock | - | - | Module Box with Display | - | - | - | IP65/IP67 | Other | 10000 | Schneider Electric | 0 | 0 | 2 | 2 | Box | Active | - | - | - | Other | -20°C ~ 80°C | XM | Industrial Automation | 17V ~ 33V | 42 | 4 ~ 20 mA | M12, 5 Pin | Analog Current | ±1% | 11.6 ~ 145.04PSI (80 ~ 1000kPa) | - | Threaded | Female - 1/4 (6.35mm) G | 580PSI (4000kPa) | - | - | 93 | 41 | ||
![]() XMPA25B2131 Schneider | In Stock | - | - | - | - | - | - | IP54 | Other | 25000 | - | 0 | 0 | 2 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | 98 | - | - | - | - | - | - | - | - | - | - | - | 126 | 57 | ||
![]() XMLA020A2C14 Schneider | In Stock | - | - | - | - | - | External thread metric | IP65 | Other | 20000 | - | 0 | 0 | 0 | 0 | - | - | 0 | 0 | 0 | Other | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | 113 | 35 | ||
![]() XMEP5K0PT230 Schneider | In Stock | - | - | Cylinder, Metal | - | - | - | IP65/IP67 | Other | 344738 | Schneider Electric | 0 | 0 | 0 | 0 | Box | Active | - | - | - | Other | -40°C ~ 100°C | XM | Industrial Automation | 9V ~ 36V | 63.4 | 4 ~ 20 mA | Deutsch, 3 Pin | Analog Current | ±0.5% | 5000PSI (34473.79kPa) | - | Threaded | Male - 1/4 (6.35mm) NPT | 15000PSI (103421.36kPa) | - | 26 | - | - |