Schneider XMLC160D2S11
Schneider XMLC160D2S11
feed

Schneider XMLC160D2S11

Manufacturer No:

XMLC160D2S11

Manufacturer:

Schneider

Utmel No:

2132-XMLC160D2S11
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
XMLC160D2S11 information

Specifications
Product Details
Schneider XMLC160D2S11 technical specifications, attributes, parameters and parts with similar specifications to Schneider XMLC160D2S11.
  • Type
    Parameter
  • Number of auxiliary contacts as normally open contact
    0
  • Type of electric connection
    Screw connection
  • Number of normally open contacts as main contact
    0
  • Degree of protection (IP)
    IP66
  • Degree of protection (NEMA)
    Other
  • Number of normally closed contacts as main contact
    0
  • Max. operating pressure
    160000
  • Number of auxiliary contacts as normally closed contact
    0
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    85
  • Width
    46
  • Height
    113
0 Similar Products Remaining

XMLC160D2S11 Overview


XMLC160D2S11 Features


XMLC160D2S11 Applications

There are a lot of Schneider
XMLC160D2S11 Transducers applications.


  • Leisure, Sports, and Fitness Activity Identification
  • Weather Forecasting
  • Hydrogen Storage
  • Refrigerant pressure monitoring in HVAC/R systems
  • Dry air system pressure, process controls and automation
  • Dry air system monitoring
  • Hydraulic, brake, and engine oil fluid pressure monitoring
  • Air brake pressure monitoring
  • Vertical velocity indication (e.g. rise/sink speed)
  • Internet of things