- Length
- Core Diameter
- Number of Cores
- Fibre type
- Colour outer sheath
- Degree of protection (IP)
- Category
- Flame retardant
- Manufacturer
- Manufacturer Part Number
- Type
- Part Status
Attribute column
Manufacturer
Siemens Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Cable features | Category | Colour outer sheath | Content | Degree of protection (IP) | Factory colour | Fibre type | Flame retardant | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Mounting | No. of fibres | RoHS-compliant | Type | Current Rating | Output | Input | Temperature Range | Number of Cores | Core Diameter | Electrical Connection | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6XV18205BH40 Siemens | 2601 |
| - | - | - | - | - | - | - | - | - | - | - | Brady | - | 86502 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 900µm | - | 4m | - | ||
![]() 6XV18205BT25 Siemens | 710 |
| - | CE, CSA, UL | - | OM2 | Black | - | IP20 | - | Multi mode 62.5/125 | - | - | Cutler Hammer, Div of Eaton Corp | - | PDG14P0030TFFN | - | - | - | - | Panel | - | - | - | 30 A | - | - | - | 2 | 900µm | - | 250m | - | ||
![]() 6XV18207BH10 Siemens | 40336216 |
| - | CE, cUL, UL | Flame-retardant | - | - | 1pc(s) | - | Orange,Grey | 62,5/125 µ | - | Yes | Barksdale Control Products | 6XV18207BH10 | 425H5-21 | +70°C | +70°C | -25°C | -25°C | - | 1 | Yes | General Industrial (Amplified) | - | 4-20 mA | 12-32 VDC | -40-185 °F | 2 | 900µm | 1/2 NPT Conduit Connector | 1m | 6.8mm | ||
![]() 6XV18206BN75 Siemens | 586 |
| - | - | - | - | - | - | - | - | - | - | - | Buffalo Power Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 62.5/125µm | - | 75m | - | ||
![]() 6XV18205BT20 Siemens | 881 |
| - | - | - | - | - | - | - | - | - | - | - | GE | - | 44B310090-005 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 900µm | - | 200m | - | ||
![]() 6XV18736GT10 Siemens | 946 |
| - | - | - | OM2 | Black | - | IP20 | - | Multi mode 50/125 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 100 | - | ||
![]() 6XV18735CH50 Siemens | 2825 |
| - | - | - | OM2 | Green | - | IP20 | - | Multi mode 50/125 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 5m | - | ||
![]() 6XV18211CT10 Siemens | 722 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2.2mm | - | 100m | - | ||
![]() 6XV18733CN20 Siemens | 2204 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 20m | - | ||
![]() 6XV18733DN50 Siemens | 2148 |
| - | - | - | OM2 | Green | - | IP20 | - | Multi mode 50/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 50m | - | ||
![]() 6XV18733CN50 Siemens | 879 |
| - | - | - | OM2 | Green | - | IP20 | - | Multi mode 50/125 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 50m | - | ||
![]() 6XV18735AH10 Siemens | 156504354 |
| - | - | - | OM2 | Green | - | IP20 | - | Multi mode 50/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 1m | - | ||
![]() 6XV18733AN30 Siemens | 2006 |
| - | - | - | OM2 | Green | - | IP20 | - | Multi mode 50/125 | According to IEC/EN 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 30m | - | ||
![]() 6XV18735RN30 Siemens | 2506 |
| - | - | - | OM2 | Black | - | Other | - | Multi mode 50/125 | According to IEC/EN 60332-3-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 900µm | - | 30m | - | ||
![]() 6XV18736AH20 Siemens | 72504338 |
| - | - | - | OM2 | Green | - | IP20 | - | Multi mode 50/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 2m | - | ||
![]() 6XV18735RN50 Siemens | 2016 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 900µm | - | 50m | - | ||
![]() 6XV18733AN15 Siemens | 2368 |
| - | - | - | OM2 | Green | - | IP20 | - | Multi mode 50/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 15m | - | ||
![]() 6XV18735AH50 Siemens | 240504354 |
| - | - | - | OM2 | Green | - | IP20 | - | Multi mode 50/125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 5m | - | ||
![]() 6XV18736AN50 Siemens | 2640 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 50m | - | ||
![]() 6XV18735CN10 Siemens | 2295 |
| - | - | - | OM2 | Green | - | IP20 | - | Multi mode 50/125 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 50/125µm | - | 10m | - |