Siemens 6XV18207BH10
Siemens 6XV18207BH10
feed

Siemens 6XV18207BH10

Manufacturer No:

6XV18207BH10

Manufacturer:

Siemens

Utmel No:

2239-6XV18207BH10

Package:

-

ECAD Model:

Description:

Siemens 6XV18207BH10 FO cable 62

Quantity:

Unit Price: $70.661751

Ext Price: $70.66

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 40336216

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $70.661751

    $70.66

  • 10

    $66.662029

    $666.62

  • 100

    $62.888707

    $6,288.87

  • 500

    $59.328969

    $29,664.48

  • 1000

    $55.970725

    $55,970.72

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
6XV18207BH10 information

Specifications
Siemens 6XV18207BH10 technical specifications, attributes, parameters and parts with similar specifications to Siemens 6XV18207BH10.
  • Type
    Parameter
  • Manufacturer Part Number
    425H5-21
  • Approvals
    CE, cUL, UL
  • Manufacturer
    Barksdale Control Products
  • Halogen-free
    Yes
  • RoHS-compliant
    Yes
  • Min. temperature range (flexible installation)
    -25°C
  • Manufacturer part #
    6XV18207BH10
  • Min. temperature range (fixed installation)
    -25°C
  • Max. temperature range (flexible installation)
    +70°C
  • Fibre type
    62,5/125 µ
  • Max. temperature range (fixed installation)
    +70°C
  • Content
    1pc(s)
  • Cable features
    Flame-retardant
  • No. of fibres
    1
  • Factory colour
    Orange,Grey
  • Type
    General Industrial (Amplified)
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    4-20 mA
  • Input

    In electronic components, "Input" refers to the signal or data that is provided to a device or system for processing or manipulation. It is the information or command that is received by the component to initiate a specific function or operation. The input can come from various sources such as sensors, other electronic devices, or user interactions. It is crucial for the proper functioning of the component as it determines how the device will respond or behave based on the input received. Understanding and managing the input parameters is essential in designing and using electronic components effectively.

    12-32 VDC
  • Temperature Range

    The difference between the maximum and minimum temperatures or between the highest and lowest mean temperatures during a specified time interval.

    -40-185 °F
  • Number of Cores
    2
  • Core Diameter

    The core diameter in electronic components refers to the diameter of the central conducting material within the component, such as a wire or a cable. It is a crucial parameter that determines the amount of current that can flow through the component without causing overheating or other issues. A larger core diameter typically allows for higher current-carrying capacity and lower resistance, while a smaller core diameter may be suitable for applications where space is limited. Proper selection of core diameter is essential to ensure the component operates efficiently and safely within its intended electrical specifications.

    900µm
  • Electrical Connection

    The parameter "Electrical Connection" in electronic components refers to the method by which the component is connected to an electrical circuit or system. It specifies how the component's electrical terminals or leads are designed to be connected to other components or to a power source. The electrical connection can vary depending on the type of component and its intended application, and it is crucial for ensuring proper functionality and performance of the electronic device. Common types of electrical connections include soldering, wire bonding, socket connections, and terminal blocks, among others. Proper understanding and implementation of the electrical connection are essential for reliable operation and efficient electrical performance of electronic components.

    1/2 NPT Conduit Connector
  • Width
    6.8mm
  • Length
    1m
0 Similar Products Remaining
6XV18207BH10 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "6XV18207BH10" in Siemens 6XV18207BH10.
  • Part Number
  • Manufacturer
  • Package
  • Description