- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Receiving
- Frequency
- Operating Temperature
- RF Family/Standard
- Serial Interfaces
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Antenna Connector Type | Base Product Number | Brand | Contact Sizes | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Family Name | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modulation Format | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/Os | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Type | Part Life Cycle Code | Processor Series | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Fastening Type | Subcategory | Contact Type | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Shell Finish | Pin Count | Shell Size - Insert | Operating Frequency | Housing Color | Operating Supply Voltage | Failure Rate | Note | Interface | Memory Size | Shell Size, MIL | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Product Type | Operating Temperature Range | Protocol | Includes | Frequency Range | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Number of Timers | Modulation | Number of Transmitters | GPIO | Features | Product Category | Device Core | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG23A020F256GM40-B Silicon Labs | 669 |
| - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | 40-QFN (5x5) | - | - | EFR32FG23A020 | Silicon Labs | - | - | - | 60 | - | - | - | Silicon Laboratories | - | - | 2 Mbps | + 85 C | Silicon Labs | - 40 C | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | Details | 4.2 mA | 85.5 mA | 3.8 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.71V ~ 3.8V | - | - | - | - | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | - | 868 MHz, 915 MHz, 920 MHz | - | - | - | - | - | 256kB Flash, 32kB RAM | - | - | 256 kB | 20 dBm | - | RF System on a Chip - SoC | - | Flex Gecko | - | - | - | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 23 | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | ||
![]() EFR32FG23A020F512GM40-BR Silicon Labs | 16 |
| - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | 40-QFN (5x5) | - | - | - | Silicon Labs | - | - | - | 2500 | - | - | - | Silicon Laboratories | - | - | - | - | Silicon Labs | - | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.71V ~ 3.8V | - | - | - | - | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | - | - | - | - | - | - | - | 512kB Flash, 64kB RAM | - | - | - | - | - | RF System on a Chip - SoC | - | Flex Gecko | - | - | - | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 23 | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | ||
![]() EFR32FG23A011F512GM40-B Silicon Labs | 1582 |
| - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | 40-QFN (5x5) | - | - | - | Silicon Labs | - | - | - | 60 | - | - | - | Silicon Laboratories | - | - | 2 Mbps | + 85 C | Silicon Labs | - 40 C | - | Yes | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | Details | 4.2 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.71V ~ 3.8V | - | - | - | - | 110MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | - | 868 MHz, 915 MHz, 920 MHz | - | - | - | - | - | 512kB Flash, 64kB RAM | - | - | 512 kB | 14 dBm | - | RF System on a Chip - SoC | - | Flex Gecko | - | - | - | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 22 | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | ||
![]() EFR32FG23B020F128GM40-B Silicon Labs | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | 40-QFN (5x5) | - | - | - | Silicon Labs | - | - | - | 60 | - | - | - | Silicon Laboratories | - | - | 2 Mbps | + 85 C | Silicon Labs | - 40 C | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | Details | 4.2 mA | 85.5 mA | 3.8 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.71V ~ 3.8V | - | - | - | - | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | - | 868 MHz, 915 MHz, 920 MHz | - | - | - | - | - | 128kB Flash, 32kB RAM | - | - | 128 kB | 20 dBm | - | RF System on a Chip - SoC | - | Flex Gecko | - | - | - | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 23 | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | ||
![]() EFR32FG23B010F512IM40-BR Silicon Labs | 16 |
| - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | 40-QFN (5x5) | - | - | - | Silicon Labs | - | - | - | 2500 | - | - | - | Silicon Laboratories | - | - | - | - | Silicon Labs | - | - | Yes | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.71V ~ 3.8V | - | - | - | - | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | - | - | - | - | - | - | - | 512kB Flash, 64kB RAM | - | - | - | - | - | RF System on a Chip - SoC | - | Flex Gecko | - | - | - | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 23 | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | ||
![]() EFR32FG23A020F256GM48-B Silicon Labs | 3078 |
| - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | 48-QFN (6x6) | - | - | EFR32FG23A020 | Silicon Labs | - | - | - | 43 | - | - | - | Silicon Laboratories | - | - | 2 Mbps | + 85 C | Silicon Labs | - 40 C | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | Details | 4.2 mA | 85.5 mA | 3.8 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.71V ~ 3.8V | - | - | - | - | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | - | 868 MHz, 915 MHz, 920 MHz | - | - | - | - | - | 256kB Flash, 32kB RAM | - | - | 256 kB | 20 dBm | - | RF System on a Chip - SoC | - | Flex Gecko | - | - | - | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 31 | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | ||
![]() SI4460-C2A-AMR Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | 1 Mbps | + 85 C | - | - 40 C | FSK, GFSK, MSK, GMSK, OOK | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | 13 mA | 20 mA | 3.6 V | 1.8 V | - | - | - | SI4460 | - | - | - | - | - | - | ISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | - | 13 dBm | - | - | - | - | - | 142 MHz to 1050 MHz | - | - | - | - 126 dBm | - | - | - | - | - | 1 Receiver | - | - | 1 Transmitter | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4467-A2A-AMR Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | 1 Mbps | + 85 C | - | - 40 C | FSK, GFSK, MSK, GMSK, OOK | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | 13.7 mA | 24 mA | 3.8 V | 1.8 V | - | - | - | Si4467 | - | - | - | - | - | - | FSK/OOK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V to 3.8 V | - | - | - | - | - | - | - | 13 dBm | - | - | - | - | - | 142 MHz to 1050 MHz | - | - | - | - 133 dBm | - | - | - | - | - | 1 Receiver | - | - | 1 Transmitter | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4455-C2A-AMR Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | - | - | Integrated | - | - | - | - | - | - | - | - | GPIO, SPI | - | - | - | 500 kbps | + 85 C | - | - 40 C | FSK, GFSK, OOK | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | 10.9 mA | 24 mA | 3.6 V | 1.8 V | - | - | - | Si4455 | - | - | - | - | - | - | FSK/OOK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | - | 13 dBm | - | - | - | - | - | 284 MHz to 960 MHz | - | - | - | - 102.7 dBm | - | - | - | - | - | 1 Receiver | - | - | 1 Transmitter | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32BG22C224F512IM32-C Silicon Labs | 875 |
| - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 32-QFN (4x4) | - | - | EFR32BG22C224 | Silicon Labs | - | 32 kB | RAM | 490 | EFR32BG22 Wireless Gecko SoC | SILICON LABORATORIES INC | EUART, I2C, PDM, USART | Silicon Laboratories | EFR32BG22C224F512IM32-C | 76.8 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | Yes | Surface Mount | SMD/SMT | MSL 2 - 1 year | 18 I/O | 3.8(V) | 1.71(V) | 3(V) | 125C | -40C | Tube | QFN EP | Active | - | Active | - | No | 2 | Details | 3.6 mA | 8.2 mA | 3.8 V | 1.71 V | 0.097003 oz | -40°C ~ 125°C (TA) | Tray | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.71V ~ 3.8V | - | - | - | unknown | 2.4GHz ~ 2.4835GHz | - | 32 | - | 2.4 GHz | - | - | - | - | EUART, I2C, PDM, USART | 512kB Flash, 32kB RAM | - | Flash | 512KB | 6 dBm | 32bit | RF System on a Chip - SoC | - | Bluetooth v5.2 | - | - | TELECOM CIRCUIT | 6dBm | Bluetooth | -106.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 3.6mA ~ 4.5mA | 4.1mA ~ 8.5mA | - | 4 x 16 bit, 1 x 32 bit | 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK | - | 18 | - | RF System on a Chip - SoC | ARM Cortex-M33F | 0.85 mm | - | 4 mm | 4 mm | - | - | ||
![]() EFR32BG22C224F512GN32-C Silicon Labs | 50 |
| - | Surface Mount | 32-XFQFN Exposed Pad | - | - | - | 32-TQFN (4x4) | - | - | EFR32BG22C224 | Silicon Labs | - | 32 kB | RAM | 490 | EFR32BG22 Wireless Gecko SoC | - | EUART, I2C, PDM, USART | Silicon Laboratories | - | 76.8 MHz | 2 Mbps | + 85 C | Silicon Labs | - 40 C | - | Yes | - | SMD/SMT | MSL 2 - 1 year | 18 I/O | - | - | - | - | - | Tray | TQFN | - | - | Active | - | - | - | Details | 3.6 mA | 8.2 mA | 3.8 V | 1.71 V | 0.812183 oz | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.71V ~ 3.8V | - | - | - | - | 2.4GHz ~ 2.4835GHz | - | 32 | - | 2.4 GHz | - | - | - | - | EUART, I2C, PDM, USART | 512kB Flash, 32kB RAM | - | Flash | 512 kB | 6 dBm | 32bit | RF System on a Chip - SoC | - | Bluetooth v5.2 | - | - | - | 6dBm | Bluetooth | -106.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 3.6mA ~ 4.5mA | 4.1mA ~ 8.5mA | - | 4 x 16 bit, 1 x 32 bit | 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK | - | 18 | - | RF System on a Chip - SoC | ARM Cortex-M33F | 0.3 mm | - | 4 mm | 4 mm | - | - | ||
![]() EFR32FG25A111F1152IM56-BR Silicon Labs | 2563 |
| - | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | 56-QFN (7x7) | - | - | EFR32FG25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | * | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.152MB Flash, 256kB RAM | - | - | - | - | - | - | - | Zigbee® | - | - | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | - | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | - | - | FSK, O-QPSK | - | 37 | - | - | - | - | - | - | - | - | - | ||
![]() EZR32LG230F128R63G-C0 Silicon Labs | In Stock | - | - | Surface Mount | 484-BBGA, FCBGA | - | - | - | 484-FCBGA (23x23) | - | - | - | Silicon Labs | - | 32 kB | RAM | 260 | - | - | I2C, SPI, UART | Silicon Laboratories | - | 48 MHz | - | + 85 C | - | - 40 C | - | Yes | - | SMD/SMT | - | 41 I/O | - | - | - | - | - | - | - | - | EZR32LG | - | - | - | - | Details | - | - | 3.8 V | 1.98 V | - | - | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | Switch Interfacing | - | - | Wireless & RF Integrated Circuits | - | Si | 3.3V | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | - | 1.98 V to 3.8 V | - | - | PCI Express | - | - | Flash | 128 kB | - | 32 bit | RF Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | - | 4 x 16 bit | - | - | - | - | RF Microcontrollers - MCU | - | - | - | - | - | - | - | ||
![]() EZR32WG330F128R68G-C0R Silicon Labs | In Stock | - | - | Surface Mount | 484-BBGA, FCBGA | - | - | - | 484-FCBGA (23x23) | - | - | - | Silicon Labs | - | 32 kB | RAM | 1000 | - | - | I2C, SPI, UART, USB | Silicon Laboratories | - | 48 MHz | - | + 85 C | - | - 40 C | - | Yes | - | SMD/SMT | - | 38 I/O | - | - | - | - | - | - | - | - | EZR32WG | - | - | - | - | Details | - | - | 3.8 V | 1.98 V | - | - | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | Switch Interfacing | - | - | Wireless & RF Integrated Circuits | - | Si | 3.3V | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | - | 1.98 V to 3.8 V | - | - | PCI Express | - | - | Flash | 128 kB | - | 32 bit | RF Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | - | 4 Timer | - | - | - | - | RF Microcontrollers - MCU | - | - | - | - | - | - | - | ||
![]() EZR32LG330F256R67G-C0R Silicon Labs | In Stock | - | - | Surface Mount | 484-BBGA, FCBGA | - | - | - | 484-FCBGA (23x23) | - | - | - | Silicon Labs | - | 32 kB | RAM | 1000 | - | - | I2C, SPI, UART, USB | Silicon Laboratories | - | 48 MHz | - | + 85 C | - | - 40 C | - | Yes | - | SMD/SMT | - | 38 I/O | - | - | - | - | - | - | - | - | EZR32LG | - | - | - | - | Details | - | - | 3.8 V | 1.98 V | - | - | Tray | -- | - | - | Obsolete | - | - | - | - | - | - | - | Switch Interfacing | - | - | Wireless & RF Integrated Circuits | - | Si | 3.3V | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | - | 1.98 V to 3.8 V | - | - | PCI Express | - | - | Flash | 256 kB | - | 32 bit | RF Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | - | 4 Timer | - | - | - | - | RF Microcontrollers - MCU | - | - | - | - | - | - | - | ||
![]() EZR32LG230F256R68G-C0 Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | - | - | - | Silicon Labs | - | 32 kB | RAM | 260 | - | - | I2C, SPI, UART | Silicon Laboratories | - | 48 MHz | - | + 85 C | - | - 40 C | - | Yes | - | SMD/SMT | - | 41 I/O | - | - | - | - | - | - | - | - | EZR32LG | - | - | - | - | Details | - | - | 3.8 V | 1.98 V | - | - | Tray | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | - | 1.98 V to 3.8 V | - | - | - | - | - | Flash | 256 kB | - | 32 bit | RF Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | - | 4 x 16 bit | - | - | - | - | RF Microcontrollers - MCU | - | - | - | - | - | - | - | ||
![]() EZR32LG230F128R63G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | - | - | - | Silicon Labs | - | 32 kB | RAM | 1000 | - | - | I2C, SPI, UART | Silicon Laboratories | - | 48 MHz | - | + 85 C | KYOCERA AVX | - 40 C | - | Yes | - | SMD/SMT | - | 41 I/O | - | - | - | - | - | Tray | - | - | EZR32LG | Active | - | - | - | Details | - | - | 3.8 V | 1.98 V | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | - | 1.98 V to 3.8 V | - | - | - | - | - | Flash | 128 kB | - | 32 bit | RF Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | - | 4 Timer | - | - | - | - | RF Microcontrollers - MCU | - | - | - | - | - | - | - | ||
![]() EFR32MG1B732F256IM32-C0R Silicon Labs | In Stock | - | - | Free Hanging (In-Line) | 32-VFQFN Exposed Pad | - | Circular | Composite | 32-QFN (5x5) | - | - | D38999/26JJ | - | 22D | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Male Pins | - | 128 | - | - | - | Threaded | - | Crimp | - | 2.3V ~ 3.6V | D | Shielded | Environment Resistant | - | 2.4GHz ~ 2.4835GHz | Cadmium | - | 25-35 | - | Olive Drab | - | - | Contacts Not Included | - | 256kB Flash, 32kB RAM | J | - | - | - | - | - | - | Thread, Zigbee® | - | - | - | 19.5dBm | 802.15.4 | -99.1dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.7mA ~ 9.8mA | 8.2mA ~ 126.7mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | - | 16 | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | ||
![]() EFR32FG25B211F1920IM56-BR Silicon Labs | 927 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | RS73G1JRT | - | - | 256 kB | RAM | - | - | - | I2C | - | - | 97.5 MHz | 2.4 Mbps | + 125 C | KOA Speer Electronics, Inc. | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 6.28 mA | 186 mA | 3.8 V | 1.71 V | - | -55°C ~ 155°C | - | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | 2 | ±50ppm/°C | - | TxRx Only | 768 kOhms | - | Thick Film | - | 0.2W, 1/5W | - | Wireless & RF Integrated Circuits | - | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.92MB Flash, 512kB RAM | - | Flash | 1920 kB | 16 dBm | 32 bit | RF System on a Chip - SoC | - 40 C to + 125 C | Zigbee® | - | - | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | - | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | - | - | FSK, O-QPSK | - | 37 | Automotive AEC-Q200 | - | - | 0.85 mm | 0.022 (0.55mm) | 7 mm | 7 mm | - | AEC-Q200 | ||
![]() EFR32BG22C224F512IM40-CR Silicon Labs | 1440 |
| - | Surface Mount | Axial | - | - | - | Axial | - | - | EFR32BG22C224 | Silicon Labs | - | 32 kB | RAM | 2500 | - | - | EUART, I2C, PDM, USART | Silicon Laboratories | - | 76.8 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | Yes | - | SMD/SMT | - | 26 I/O | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | 3.6 mA | 8.2 mA | 3.8 V | 1.71 V | 0.082453 oz | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±50ppm/°C | - | Bluetooth | 287 Ohms | - | Metal Film | - | 0.5W, 1/2W | - | Wireless & RF Integrated Circuits | - | Si | 1.71V ~ 3.8V | - | - | - | - | 2.4GHz ~ 2.4835GHz | - | - | - | 2.4 GHz | - | - | -- | - | - | 512kB Flash, 32kB RAM | - | Flash | 512 kB | 6 dBm | 32 bit | RF System on a Chip - SoC | - | Bluetooth v5.2 | - | - | - | 6dBm | Bluetooth | - 96.2 dBm | 2Mbps | - | ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART | 3.6mA ~ 4.5mA | 4.1mA ~ 8.5mA | - | 4 x 16 bit, 1 x 32 bit | 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK | - | 26 | Flame Retardant Coating, Moisture Resistant, Safety | RF System on a Chip - SoC | - | 0.85 mm | -- | 5 mm | 5 mm | - | - |