- Output Type
- Package / Case
- Operating Temperature
- Packaging
- Mounting Type
- Current - Supply (Max)
- Function
- Polarization
- Sensing Range
- Test Conditions
- Voltage - Supply
- Factory Lead Time
Attribute column
Manufacturer
Silicon Labs Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Test Conditions | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Function | Current - Supply (Max) | Output Type | Polarization | Sensing Range | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI7201-B-20-IV Silicon Labs | 44 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±4.9mT Trip, ±2.3mT Release | - | - | ||
![]() SI7201-B-22-IV Silicon Labs | 44 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 1.2μA Typ | Open Drain | North Pole, South Pole | ±4.9mT Trip, ±2.3mT Release | - | - | ||
![]() SI7201-B-21-IV Silicon Labs | 100 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.9μA Typ | Open Drain | North Pole, South Pole | ±4.9mT Trip, ±2.3mT Release | - | - | ||
![]() SI7201-B-30-IV Silicon Labs | 44 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±7mT Trip, ±4.1mT Release | - | - | ||
![]() SI7201-B-41-IV Silicon Labs | 78 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.9μA Typ | Open Drain | North Pole, South Pole | ±15mT Trip, ±9.6mT Release | - | - | ||
![]() SI7201-B-10-IV Silicon Labs | 215 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±3.7mT Trip, ±1.5mT Release | - | - | ||
![]() SI7201-B-12-IV Silicon Labs | 44 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 1.2μA Typ | Open Drain | North Pole, South Pole | ±3.7mT Trip, ±1.5mT Release | - | - | ||
![]() SI7201-B-08-IV Silicon Labs | 48 |
| Datasheet | 8 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.7V~5.5V | Omnipolar Switch | 56.7μA Typ | Open Drain | North Pole, South Pole | ±3.4mT Trip, ±1.6mT Release | - | ROHS3 Compliant | ||
![]() SI7202-B-04-IBR Silicon Labs | 55 |
| Datasheet | 10 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 1.71V~5.5V | Latch | 0.4μA Typ | Push-Pull | North Pole, South Pole | 1.5mT Trip, -1.5mT Release | - | - | ||
![]() SI7201-B-11-IBR Silicon Labs | 10000 |
| Datasheet | 10 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | -40°C ~ 125°C | -40°C~125°C TA | Tape & Box (TB) | Active | 6 (Time on Label) | 1.71V~5.5V | Omnipolar Switch | 420.7μA Typ | Open Drain | North Pole, South Pole | ±2.8mT Trip, ±1.1mT Release | - | - | ||
![]() SI7201-B-09-IBR Silicon Labs | 10000 |
| Datasheet | 10 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | -40°C ~ 125°C | -40°C~125°C TA | Tape & Box (TB) | Active | 6 (Time on Label) | 1.71V~5.5V | Omnipolar Switch | 1.2μA Typ | Push-Pull | North Pole, South Pole | ±2.3mT Trip, ±0.8mT Release | - | - | ||
![]() SI7202-B-02-IV Silicon Labs | 9 |
| Datasheet | 8 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.7V~5.5V | Latch | 0.4μA Typ | Push-Pull | North Pole, South Pole | 5.1mT Trip, -5.1mT Release | - | ROHS3 Compliant | ||
![]() SI7201-B-40-IV Silicon Labs | 288 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±15mT Trip, ±9.6mT Release | - | - | ||
![]() SI7201-B-86-IV Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±3.7mT Trip, ±1.4mT Release | - | - | ||
![]() SI7201-B-83-IV Silicon Labs | 48 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 56.7μA Typ | Push-Pull | North Pole, South Pole | ±3.7mT Trip, ±1.4mT Release | - | - | ||
![]() SI7201-B-84-IV Silicon Labs | 48 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Push-Pull | North Pole, South Pole | ±3.7mT Trip, ±1.4mT Release | - | - | ||
![]() SI7201-B-81-FV Silicon Labs | 271 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 0°C ~ 70°C | 0°C~70°C TA | Strip | Active | 2 (1 Year) | 1.7V~3.6V | Omnipolar Switch | 0.4μA Typ | Push-Pull | North Pole, South Pole | ±3.4mT Trip, ±1.7mT Release | Tamper Detection | - | ||
![]() SI7201-B-87-IV Silicon Labs | 18 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Open Drain | North Pole, South Pole | ±3.7mT Trip, ±1.4mT Release | Tamper Detection | - | ||
![]() SI7201-B-80-FV Silicon Labs | 9 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 0°C ~ 70°C | 0°C~70°C TA | Strip | Active | 2 (1 Year) | 1.7V~3.6V | Omnipolar Switch | 0.4μA Typ | Push-Pull | North Pole, South Pole | ±3.4mT Trip, ±1.7mT Release | - | - | ||
![]() SI7201-B-85-IV Silicon Labs | 300 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | -40°C ~ 125°C | -40°C~125°C TA | Strip | Active | 2 (1 Year) | 1.71V~5.5V | Omnipolar Switch | 0.4μA Typ | Push-Pull | North Pole, South Pole | ±3.7mT Trip, ±1.4mT Release | Tamper Detection | - |