Silicon Labs SI7201-B-08-IV
Silicon Labs SI7201-B-08-IV
feed

Silicon Labs SI7201-B-08-IV

Manufacturer No:

SI7201-B-08-IV

Manufacturer:

Silicon Labs

Utmel No:

2258-SI7201-B-08-IV

Package:

TO-236-3, SC-59, SOT-23-3

Datasheet:

SI720x

ECAD Model:

Description:

Open Drain 1.7V~5.5V -40°C~125°C TA Omnipolar Switch North Pole, South Pole ±3.4mT Trip, ±1.6mT Release 56.7μA Typ-Supply (Max) TO-236-3, SC-59, SOT-23-3

Quantity:

Unit Price: $0.515085

Ext Price: $0.52

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 48

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.515085

    $0.52

  • 10

    $0.485929

    $4.86

  • 100

    $0.458424

    $45.84

  • 500

    $0.432475

    $216.24

  • 1000

    $0.407996

    $408.00

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SI7201-B-08-IV information

Specifications
Documents & Media
Product Details
Silicon Labs SI7201-B-08-IV technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs SI7201-B-08-IV.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-236-3, SC-59, SOT-23-3
  • Test Conditions
    -40°C ~ 125°C
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Strip
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2 (1 Year)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.7V~5.5V
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Omnipolar Switch
  • Current - Supply (Max)

    The parameter "Current - Supply (Max)" in electronic components refers to the maximum amount of current that a component can draw from a power supply for its operation. This parameter is critical for ensuring that the power supply can adequately meet the demands of the component without causing damage or malfunction. Exceeding this specified maximum current can lead to overheating, reduced performance, or failure of the component. It is essential to consider this value when designing or integrating components into electronic circuits to maintain reliability and functionality.

    56.7μA Typ
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Open Drain
  • Polarization

    In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.

    North Pole, South Pole
  • Sensing Range

    The sensing range of position sensors is the displacement between the sensing face of the sensor and the approaching measurement object that triggers a signal change in the sensor.

    ±3.4mT Trip, ±1.6mT Release
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Silicon Labs SI7201-B-08-IV.

Product Description: SI7201-B-08-IV Omnipolar Switch

1. Description

The SI7201-B-08-IV is a highly reliable and versatile omnipolar switch designed by Silicon Labs. This solid-state magnetic sensor switch is engineered to detect changes in magnetic fields, making it an ideal component for various applications requiring precise and robust magnetic sensing capabilities. With its compact TO-236-3, SC-59, and SOT-23-3 package options, the SI7201-B-08-IV is perfect for surface mount applications in modern electronic designs.

2. Features

  • Omnipolar Switch Functionality: The SI7201-B-08-IV can detect both north and south poles of a magnetic field, offering unparalleled flexibility in sensing applications.
  • Low Power Consumption: The device operates at a maximum supply current of 56.7 μA, making it energy-efficient and suitable for battery-powered devices.
  • Wide Operating Temperature Range: The switch functions reliably between -40°C and 125°C, ensuring stable performance across a broad temperature range.
  • Open Drain Output: The output type is open drain, allowing for easy interfacing with various logic levels.
  • Compliance with ROHS3: The product is compliant with ROHS3 regulations, ensuring environmental sustainability.
  • High Sensitivity: The sensing range is ±3.4 mT trip and ±1.6 mT release, providing accurate detection of magnetic field changes.

3. Applications

Primary Applications: 1. Automotive Systems: The SI7201-B-08-IV can be used in automotive applications such as seat belt sensors, door sensors, and other safety features. 2. Industrial Automation: It is suitable for industrial automation systems where precise magnetic sensing is required. 3. Consumer Electronics: The device can be integrated into consumer electronics like smart home devices and wearables.

Secondary Applications: 1. Medical Devices: The omnipolar switch can be used in medical devices that require precise magnetic field detection. 2. Robotics: It is useful in robotics for navigation and obstacle detection systems. 3. Aerospace: The device's reliability and wide temperature range make it suitable for aerospace applications.

4. Alternative Parts

While the SI7201-B-08-IV offers unique features, alternative parts that might be considered include: 1. LIS3MDL from STMicroelectronics: This is another omnipolar switch with similar functionality but different package options. 2. AK09912C from AKM Semiconductor: This device also offers high sensitivity and wide operating temperature range but has different output types.

5. Embedded Modules

The SI7201-B-08-IV is often used in various embedded modules designed for specific applications: 1. Automotive Control Modules: It is integrated into control modules used in automotive systems to enhance safety features. 2. Industrial Control Systems: The device is part of control systems used in industrial automation processes. 3. Wearable Technology Modules: It is embedded in modules used in wearable technology to detect movement and orientation.

The SI7201-B-08-IV from Silicon Labs is a robust and versatile component ideal for a wide range of applications requiring precise magnetic sensing capabilities while maintaining low power consumption and high reliability across various environments.