- Type
- Operate Range
- Termination Style
- Release Time
- Series
- Operate Time
- Operating Temperature
- Mounting Type
- Capacitance
- Circuit
- Current - Carry
- Current - Switching
Attribute column
Manufacturer
Standex Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Actuator Material | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Circuit | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Operating Supply Current | Nominal Supply Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Response Time | Rise Time | Contact Current(AC)-Max | Operate Time | Sensing Distance | Switching Voltage | Release Time | Sensing Method | Power - Rated | Housing | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Pull-in Value-Max | Pull-in Value-Min | Height | Length | Width | Body Height | Length - Overall | Height Above Board | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSK-1A85-3035 Standex-Meder Electronics | In Stock | - | Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | 2008 | KSK | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | - | - | - | - | - | 8536.50.70.00 | 0.5pF | - | - | unknown | - | Axial | 1kV | 2.75mm | - | - | SPST-NO | 150mOhm | 1A | 1kV | 1A | - | - | SPST | 1kV | 1 ms | - | - | - | 1A | 1.1ms | - | 1kV | 0.1ms | - | 100W | - | 0.108Diax0.827L 2.75mmx21.00mm | 1A AC/DC | 30 ~ 35AT | 2.5A AC/DC | 1000V | - | - | 35 AT | 30 AT | - | - | - | 21mm | 2.181 55.40mm | - | - | ROHS3 Compliant | - | ||
![]() MK24-D-2 Standex-Meder Electronics | 1755 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | MK24 | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | - | - | - | - | 0.1pF | 3W | - | unknown | - | Gull Wing | - | - | 2.2 mm | - | SPST-NO | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.2ms | - | - | 0.15ms | Magnetic | - | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | 60 ~ 100AT | 500mA AC/DC | 30V | - | - | - | - | - | 6.9088mm | - | 1.8mm | 0.272 6.91mm | 0.071 1.80mm | - | ROHS3 Compliant | - | ||
![]() MK23-85-D-2 Standex-Meder Electronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 100 | - | - | -40°C~130°C | Tape & Reel (TR) | 2010 | MK23 | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | - | - | 0.5pF | 100W | - | - | 3A | Gull Wing | - | - | - | 1kV | SPST-NO | 150mOhm | - | - | - | - | 2.5A | SPST | - | - | 1A | - | - | - | 1.1ms | - | 1kV | 0.1ms | Magnetic | - | - | 0.108Diax0.827L 2.75mmx21.00mm | 1A AC/DC | 20 ~ 25AT | 2.5A AC/DC | 1000V | - | - | - | - | - | 29.3116mm | - | - | 1.154 29.30mm | 0.112 2.85mm | No SVHC | ROHS3 Compliant | - | ||
![]() KSK-1A85-3040 Standex-Meder Electronics | In Stock | - | Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | - | KSK | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | - | 8536.50.70.00 | 0.5pF | - | - | - | - | Axial | - | 2.75mm | - | - | SPST-NO | 150mOhm | 1A | 1kV | 1A | - | - | SPST | 1kV | 1.1 ms | - | - | - | 1A | - | - | - | 0.1ms | - | 100W | - | 0.108Diax0.827L 2.75mmx21.00mm | 1A AC/DC | 30 ~ 40AT | 2.5A AC/DC | 1000V | - | - | 40 AT | 30 AT | - | - | - | 21mm | 2.181 55.40mm | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A80-2030 Standex-Meder Electronics | 49 |
| Datasheet | 22 Weeks | - | Through Hole | - | - | - | -40°C~130°C | Bulk | - | KSK | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | - | - | - | - | 0.2pF | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.6ms | - | - | 0.1ms | - | 10W | - | 0.071Diax0.276L 1.80mmx7.00mm | 500mA AC/DC | 20 ~ 30AT | 500mA AC/DC | 170V | - | - | - | - | - | - | - | - | 1.409 35.80mm | - | - | ROHS3 Compliant | - | ||
![]() MMS-B-2 Standex-Meder Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 2 | Magnet | -20°C~100°C | Tape & Reel (TR) | 2011 | MMS | e4 | Obsolete | 1 (Unlimited) | Gull Wing | - | Molded Body | - | GOLD OVER NICKEL | - | - | - | - | 0.2pF | 300μW | 3V | unknown | 100μA | Gull Wing | - | - | - | - | SPST-NO | - | - | - | - | 100A | - | SPST | - | - | - | 1000 μs | 100μs | - | 0.1ms | 4 mm | - | 0.05ms | Magnetic | 0.3mW | - | 0.110Lx0.081W x 0.049 H 2.80mmx2.05mmx1.25mm | 0.1mA AC/DC | 1.8 ~ 4mT | 0.1mA AC/DC | - | - | 0.5 ~ 3.2mT | - | - | 1.26mm | 4.8006mm | 2.05mm | - | 0.189 4.80mm | 0.053 1.35mm | - | RoHS Compliant | Lead Free | ||
![]() MK24-C-1 Standex-Meder Electronics | 40 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | 2014 | MK24 | - | Active | 1 (Unlimited) | Axial | - | Molded Body | - | - | - | - | - | - | 0.1pF | 3W | - | unknown | 500mA | Axial, Flat | - | - | - | 30V | SPST-NO | - | - | - | - | - | 300mA | SPST | - | - | - | - | - | - | 0.2ms | - | - | 0.15ms | Magnetic | 3W | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | 50 ~ 86AT | 500mA AC/DC | - | - | - | - | - | - | 7.6962mm | - | - | 0.303 7.70mm | - | - | ROHS3 Compliant | - | ||
![]() MK17-B-1 Standex-Meder Electronics | 40 |
| - | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2009 | MK17 | - | Active | 1 (Unlimited) | Axial | - | Molded Body | - | - | - | - | - | - | 0.4pF | 10W | 100V | - | 500mA | Axial, Flat | - | - | - | 200V | SPST-NO | - | - | - | - | - | 500mA | SPST | - | - | - | 100 µs | - | - | 0.6ms | - | - | 0.05ms | Magnetic | - | EPOXY RESIN | 0.335Lx0.083W x 0.083 H 8.50mmx2.10mmx2.10mm | 500mA AC/DC | 10 ~ 15AT | 500mA AC/DC | 170V | - | - | - | - | - | 12.4968mm | 2.1mm | - | 0.492 12.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSK-1A87-2030 Standex-Meder Electronics | 900 |
| Datasheet | 22 Weeks | - | Through Hole | - | - | - | -40°C~130°C | Bulk | 2009 | KSK | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | - | - | - | - | 0.2pF | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.6ms | - | - | 0.1ms | - | 10W | - | 0.079Diax0.394L 2.00mmx10.00mm | 400mA AC/DC | 20 ~ 30AT | 500mA AC/DC | 200V | - | - | - | - | - | - | - | - | 1.406 35.70mm | - | - | ROHS3 Compliant | - | ||
![]() MK16-C-1 Standex-Meder Electronics | 23 |
| - | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2009 | MK16 | - | Active | 1 (Unlimited) | Axial | - | Molded Body | - | - | - | - | - | - | 0.2pF | 10W | 200V | - | 500mA | Axial, Flat | - | - | - | 200V | SPST-NO | - | - | - | - | - | 500mA | SPST | - | - | - | - | - | - | 0.6ms | - | - | 0.05ms | Magnetic | 10W | EPOXY RESIN | 0.457Lx0.091W x 0.091 H 11.60mmx2.30mmx2.30mm | 400mA AC/DC | 15 ~ 20AT | 500mA AC/DC | - | - | - | - | - | - | 15.5956mm | 2.3mm | - | 0.614 15.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MK24-D-3 Standex-Meder Electronics | 716 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK24 | - | Active | 1 (Unlimited) | - | - | Molded Body | - | - | - | - | - | - | 0.1pF | 3W | - | unknown | - | J Lead | - | - | 2.2 mm | - | SPST-NO | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.2ms | - | - | 0.15ms | Magnetic | - | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | 46 ~ 90AT | 500mA AC/DC | 30V | - | - | - | - | - | 5.5118mm | - | 1.8mm | 0.217 5.51mm | 0.071 1.80mm | - | ROHS3 Compliant | - | ||
![]() MK06-7-C Standex-Meder Electronics | 23 |
| - | 10 Weeks | Through Hole | Through Hole | SIL | 2 | - | -20°C~85°C | Bulk | 2010 | MK06 | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | - | 0.3pF | 10W | - | - | 1.25A | PC Pin | - | - | 3.3 mm | 200V | SPST-NO | - | - | - | - | - | 1.25A | SPST | - | - | - | - | - | - | 0.7ms | - | - | 0.05ms | Magnetic | 10W | PBT GLASS FIBRE REINFORCED | 0.779Lx0.130W x 0.165 H 19.79mmx3.30mmx4.20mm | 500mA AC/DC | 15 ~ 20AT | 1A AC/DC | - | - | - | - | - | - | 19.7866mm | - | - | 0.779 19.79mm | 0.165 4.20mm | - | ROHS3 Compliant | - | ||
![]() MK24-B-3 Standex-Meder Electronics | 10 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | - | MK24 | - | Active | 1 (Unlimited) | - | - | Molded Body | - | - | - | - | - | - | 0.1pF | 3W | - | - | - | J Lead | - | - | - | - | SPST-NO | - | - | - | - | 300mA | - | SPST | - | - | - | - | - | - | 0.2ms | - | - | 0.15ms | Magnetic | - | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | 33 ~ 67AT | 500mA AC/DC | 30V | - | - | - | - | - | 5.5118mm | - | 1.8mm | 0.217 5.51mm | 0.071 1.80mm | - | ROHS3 Compliant | - | ||
![]() MK15-501-C-2 Standex-Meder Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MK15-501 | - | Obsolete | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | 125°C | -40°C | - | - | 0.3pF | 10W | - | - | - | Gull Wing | - | - | - | - | SPST-NO | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.5ms | - | - | 0.1ms | - | 10W | - | 0.630Lx0.110W x 0.110 H 16.00mmx2.80mmx2.80mm | 500mA AC/DC | 15 ~ 20AT | 1A AC/DC | 200V | 200V | - | - | - | - | 19.5072mm | - | - | 0.768 19.50mm | 0.110 2.80mm | - | RoHS Compliant | - | ||
![]() MK23-66-B-4 Standex-Meder Electronics | 49 |
| - | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | 2013 | MK23 | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | - | - | 0.3pF | 10W | - | - | - | Gull Wing | - | - | - | 200V | SPST-NO | - | - | - | - | 1.25A | - | SPST | - | - | - | 100 µs | - | - | 0.7ms | - | - | 0.05ms | Magnetic | 10W | - | 0.087Diax0.551L 2.20mmx14.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | - | - | - | - | - | 2.2mm | 20.2946mm | 2.2mm | - | 0.799 20.30mm | 0.106 2.70mm | - | ROHS3 Compliant | - | ||
![]() KSK-1A66/3-1015 Standex-Meder Electronics | 186 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | -40°C~130°C | Bulk | - | KSK | - | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | - | - | 0.3pF | - | - | unknown | - | Axial | - | - | - | - | SPST-NO | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.7ms | - | - | 0.05ms | - | 10W | - | 0.087Diax0.551L 2.20mmx14.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | 200V | - | - | - | - | - | - | - | - | 1.744 44.30mm | - | - | ROHS3 Compliant | - | ||
![]() MK24-A-1 Standex-Meder Electronics | 6000 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | MK24 | - | Active | 1 (Unlimited) | Axial | - | Molded Body | - | - | - | - | - | - | 0.1pF | 1W | - | - | 1A | Axial, Flat | - | - | 2.2 mm | 30V | SPST-NO | - | - | - | - | - | 100mA | SPST | - | - | - | - | - | - | 0.25ms | - | - | 0.15ms | Magnetic | 1W | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 100mA AC/DC | 22 ~ 55AT | 300mA AC/DC | - | - | - | - | - | - | 7.6962mm | - | 1.6mm | 0.303 7.70mm | - | - | ROHS3 Compliant | - | ||
![]() GP560101501 Standex Electronics | In Stock | - | - | - | Axial, Through Hole | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MK23-35-B-1 Standex-Meder Electronics | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK23 | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | - | - | - | - | 0.3pF | 15W | - | - | 1.25A | Axial, Flat | - | - | - | 200V | SPST-NO | - | - | - | - | - | 1.25A | SPST | - | - | - | 100 µs | - | - | 0.5ms | - | - | 0.1ms | Magnetic | 15W | - | 0.087Diax0.413L 2.20mmx10.50mm | 1A AC/DC | 10 ~ 15AT | 1.25A AC/DC | - | - | - | - | - | - | 15.5956mm | - | 1.9mm | 0.614 15.60mm | - | - | ROHS3 Compliant | - | ||
![]() MK23-80-B-4 Standex-Meder Electronics | 23 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | 2 | - | -40°C~130°C | Tape & Reel (TR) | 2014 | MK23 | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | - | - | 0.2pF | 10W | - | - | - | Gull Wing | - | - | - | 170V | SPST-NO | - | - | - | - | 500mA | - | SPST | - | - | - | 100 µs | - | - | 0.6ms | - | - | 0.1ms | Magnetic | 10W | - | 0.071Diax0.276L 1.80mmx7.00mm | 500mA AC/DC | 10 ~ 15AT | 500mA AC/DC | - | - | - | - | - | 1.8mm | 13.3096mm | 1.8mm | - | 0.524 13.30mm | 0.083 2.10mm | - | ROHS3 Compliant | - |