- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Manufacturer
STMicroelectronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | ADC Resolution (bit) | Analog Comparators | Analog Supply Voltage | Base Product Number | Brand | CECC Qualified | DAC Resolution | DAC Resolution (bit) | Data Bus Width (bit) | Data Converters | Data RAM Size | Data RAM Type | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Family Name | HTS | I/O Voltage | I2C | I2S | Instruction Set Architecture | Interface Type | Lead Shape | Manufacturer | Maximum Clock Frequency | Maximum Clock Rate (MHz) | Maximum CPU Frequency (MHz) | Maximum Expanded Memory Size | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | MSL | No. of Timers | Number of ADCs | Number of DAC's | Number of I/Os | Package | Package Height | Package Length | Package Width | Parallel Master Port | PCB changed | Process Technology | Product Status | Programmability | Qualification | RAM(byte) | Real Time Clock | RoHS | ROM(word) | Special Features | Standard Package Name | Supplier Package | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Timers Resolution (bit) | Tradename | Typical Operating Supply Voltage (V) | UART | USART | Watchdog | Watchdog Timers | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Product Type | Core Architecture | EEPROM Size | On Chip Program ROM Width | External Data Bus Width | Number of ADC Channels | Ethernet | USB | Product | SPI | CAN | PWM | Product Category | ADC Channels | Device Core | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32F100R4H7 STMicroelectronics | In Stock | - | - | - | - | - | - | - | 12 | - | - | - | - | No | - | 12/12 | 32 | - | - | - | - | - | STM32F | - | - | 2 | 0 | RISC | I2C/SPI/USART | Ball | - | - | 24 | 24 | - | 3.6 | - | 105 | 308 | - | 2 | - | -40 | - | Surface Mount | - | - | 11 | Single | Dual | 51 | - | 0.79 | 5 | 5 | - | 64 | - | - | Yes | - | - | - | - | - | - | BGA | TFBGA | Industrial | - | - | - | - | 2.5|3.3 | 0 | 2 | 2 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | 4KB | - | - | - | - | - | Flash | - | 16KB | - | - | - | - | - | - | 2/2 | - | - | - | ARM | - | - | - | - | 0 | 0 | - | 1 | 0 | 7 | - | 16 | ARM Cortex M3 | - | - | - | RoHS Compliant | ||
![]() STM32F051C8U7STR001 STMicroelectronics | In Stock | - | - | - | - | - | - | - | 12 | 2 | - | - | - | No | - | 12 | 32 | - | - | - | - | - | STM32F | 8542.31.00.01 | - | 2 | 1 | RISC | I2C/I2S/SPI/USART | No Lead | - | - | 48 | 48 | - | 3.6 | - | 105 | 625 | - | 2 | - | -40 | - | Surface Mount | - | - | 8 | Single | Single | 39 | - | 0.55 | 7 | 7 | No | 48 | - | - | Yes | - | - | Yes | - | - | - | QFN | UFQFPN EP | Industrial | - | - | 16/16/32/16 | - | 2.5|3.3 | 0 | 2 | 2 | - | - | Tape and Reel | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | 8KB | - | - | - | - | - | Flash | - | 64KB | - | - | - | - | - | - | 1 | - | - | - | ARM | - | - | - | - | 0 | 0 | - | 2 | 0 | 1 | - | 13 | ARM Cortex M0 | - | - | - | RoHS Compliant | ||
![]() STM32L496QEI6TR STMicroelectronics | 31 | - | Datasheet | 12 Weeks | Surface Mount | 132-UFBGA | YES | - | - | - | - | - | - | - | - | - | - | A/D 19x12b; D/A 2x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | STM32L4 | Active | 3 (168 Hours) | 132 | - | - | BOTTOM | BALL | NOT SPECIFIED | 3V | 0.5mm | compliant | NOT SPECIFIED | - | - | 3.6V | 1.71V | - | Internal | 80MHz | 320K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG | 32 | YES | YES | - | YES | - | - | 26 | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | RoHS Compliant | ||
![]() STM32L471VGT6TR STMicroelectronics | 31 | - | Datasheet | 12 Weeks | Surface Mount | 100-LQFP | YES | - | - | - | - | - | - | - | - | - | - | A/D 16x12b; D/A 2x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 | - | - | - | - | - | - | - | - | - | - | 131072 | - | - | 1048576 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | STM32L4 | Active | - | 100 | 8542.31.00.01 | - | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | S-PQFP-G100 | 3.6V | 1.71V | - | Internal | 80MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART | 32 | YES | YES | - | YES | YES | - | 26 | - | - | - | 8 | 16 | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | RoHS Compliant | ||
![]() STM32L562VET6Q STMicroelectronics | 17 | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | - | - | - | - | - | - | - | - | - | A/D 14x12b; D/A 2x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | STM32L5 | Active | 3 (168 Hours) | 100 | - | - | QUAD | GULL WING | - | 3V | 0.5mm | compliant | - | - | - | 3.6V | 1.71V | - | Internal | 110MHz | 256K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | 32 | YES | YES | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | - | ||
![]() STM32L562VET6 STMicroelectronics | 16695 | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | - | - | - | - | - | - | - | - | - | A/D 16x12b; D/A 2x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | STM32L5 | Active | 3 (168 Hours) | 100 | - | - | QUAD | GULL WING | - | 3V | 0.5mm | compliant | - | - | - | 3.6V | 1.71V | - | Internal | 110MHz | 256K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | 32 | YES | YES | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | - | ||
![]() STM8AL3146UAY STMicroelectronics | 13 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VFQFPN (5x5) | 12 | 2 | - | STM8 | STMicroelectronics | - | - | 12 | 8 | A/D 22x12b; D/A 1x12b | - | - | EAR99 | 2940 | STM8A | 8542.31.00.01 | - | 1 | 0 | CISC | I2C/SPI/USART | No Lead | STMicroelectronics | - | 16 | 16 | 16MB | 3.6 | - | 85 | 322 | STMicroelectronics | 1.65 | - | -40 | - | Surface Mount | - | - | 4 | Single | Single | 30 | Tray | 0.88 | 5 | 5 | No | 32 | - | Not For New Designs | Yes | AEC-Q100 | - | Yes | Details | - | - | QFN | VFQFPN EP | - | - | - | - | - | 2.5|1.8|3.3 | 0 | 1 | 2 | - | -40°C ~ 85°C (TA) | Tray | STM8AL3146 | Active | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | 32 | - | - | - | - | Internal | 16MHz | 2KB | 1.65V ~ 3.6V | - | STM8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | Flash | 8-Bit | 16KB | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | 1 | - | - | 8-bit Microcontrollers - MCU | STM8 | 1K x 8 | - | - | - | 0 | 0 | - | 1 | 0 | - | 8-bit Microcontrollers - MCU | 22 | STM8 | - | - | - | RoHS Compliant | ||
![]() ST10F276-6Q3W STMicroelectronics | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | 16 | - | - | - | 3A991.a.2 | - | ST10 | - | - | 1 | 0 | CISC|RISC | CAN/I2C | Gull-wing | - | - | 64 | 64 | 16MB | 5.5 | - | 125 | - | - | 4.5 | - | -40 | - | Surface Mount | - | - | 2 | Single | - | 111 | - | 3.42 | 28 | 28 | - | 144 | - | - | Yes | - | - | - | - | - | CAN Controller | QFP | PQFP | - | - | - | - | - | 5 | 0 | 0 | 1 | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 144 | - | - | - | - | - | - | 68KB | - | - | - | - | - | Flash | - | 832KB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | 2 | 8 | - | 24 | ST10 | - | - | - | RoHS Compliant | ||
![]() STM32L412RBT3 STMicroelectronics | 747 |
| Datasheet | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | 12/12 | 1 | - | STM32L412 | STMicroelectronics | - | - | - | 32 | A/D 16x12b | - | - | - | 960 | STM32L | - | - | 3 | 0 | RISC | I2C/SPI/UART/USART/USB | - | STMicroelectronics | - | 80 | 80 | - | 3.6 | - | 125 | 76 | STMicroelectronics | 1.71 | - | -40 | - | Surface Mount | - | - | 8 | Dual | - | 52 | Tray | 1.4 | 10 | 10 | - | 64 | - | Active | Yes | - | - | - | Details | - | - | - | LQFP | Industrial | - | - | - | STM32 | 3.3 | 1 | 3 | 2 | - | -40°C ~ 125°C (TA) | Tray | STM32L412RB | Preliminary | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | 64 | - | - | - | - | Internal | 80MHz | 40KB | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | - | Flash | 32-Bit Single-Core | 128KB | I²C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | ARM | - | - | - | - | 0 | 1 | - | 2 | 0 | 1 | ARM Microcontrollers - MCU | 16/16 | ARM Cortex M4 | - | - | - | - | ||
![]() STM32L562VET6TR STMicroelectronics | 11001 |
| Datasheet | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 12/12 | 2 | - | - | STMicroelectronics | - | 12 bit | 12/12 | 32 | A/D 16x12b SAR; D/A 2x12b | 256 kB | SRAM | 5A992.c | 1000 | STM32L | - | - | 4 | 0 | RISC | CAN/I2C/SPI/UART/USART/USB | Gull-wing | STMicroelectronics | 110 MHz | 110 | 110 | - | 3.6 | + 105 C | 85 | - | STMicroelectronics | 1.71 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | - | 15 | Dual | Dual | 83 | Tape & Reel (TR) | 1.4 | 14 | 14 | No | 100 | - | Active | - | - | - | Yes | Details | - | CAN Controller | QFP | LQFP | Industrial | 3.6 V | 1.71 V | - | STM32 | 3.3 | 5 | 3 | 2 | Watchdog Timer | -40°C ~ 85°C (TA) | Tape and Reel | STM32L5 | Active | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | 100 | - | - | - | - | External, Internal | 110MHz | 384KB | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | - | Flash | 32-Bit | 512KB | CANbus, FIFO, I²C, IrDA, LINbus, MMC/SD, SAI, SMBus, SPI, UART/USART, USB | - | - | - | 32 bit | - | 2/2 | 16 Timer | - | ARM Microcontrollers - MCU | ARM | - | - | - | 16 Channel | 0 | 1 | MCU | 3 | 1 | 2 | ARM Microcontrollers - MCU | 16/14 | ARM Cortex M33 | - | - | - | RoHS Compliant | ||
![]() STM32G431MBT3 STMicroelectronics | 7 |
| Datasheet | - | Surface Mount | 80-LQFP | - | 80-LQFP (12x12) | 12/12 | 4 | - | - | STMicroelectronics | - | 12 bit | 12/12 | 32 | A/D 23x12b SAR; D/A 4x12b | 32 kB | SRAM | 3A991.a.2 | 714 | STM32 | - | - | 3 | 2 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | Gull-wing | STMicroelectronics | 170 MHz | 170 | 170 | - | 3.6 | + 125 C | 105 | - | STMicroelectronics | 1.71 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | - | 12 | Dual | Dual | 66 | Bulk | 1.4 | 12 | 12 | No | 80 | CMOS | Active | - | - | - | Yes | Details | - | CAN Controller | QFP | LQFP | Industrial | 3.6 V | 1.71 V | - | STM32 | 3.3 | 2 | 3 | 2 | Watchdog Timer, Windowed | -40°C ~ 125°C (TA) | Tray | STM32G4 | Active | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | 80 | - | - | - | - | Internal | 170MHz | 32KB | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | - | Flash | 32-Bit | 128KB | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | 32 bit | - | 4/4 | 14 Timer | - | ARM Microcontrollers - MCU | ARM | - | - | - | 23 Channel | 0 | 1 | MCU | 3 | 1 | 4 | ARM Microcontrollers - MCU | 23/23 | ARM Cortex M4 | - | - | - | RoHS Compliant | ||
![]() STM32H742XIH6 STMicroelectronics | 192 | - | Datasheet | - | Surface Mount | LQFP-144 | - | 240+25-TFBGA (14x14) | 16/16/16 | - | 1.62 V to 3.6 V | STM32H742 | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 36x16b; D/A 2x12b | 128 kB | SRAM | 3A991.a.2 | 714 | STM32H | - | 5 V | 4 | 3 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | STMicroelectronics | 480 MHz | 480 | 480 | - | 3.6 | + 85 C | 85 | 1093 | STMicroelectronics | 1.62 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 20 | Triple | Single | 168 | Tray | 0.76 | 14 | 14 | - | 265 | - | Active | Yes | - | - | - | Details | - | - | - | TFBGA | Industrial | 3.6 V | 1.71 V | - | STM32 | 3.3 | 5 | 4 | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Tray | STM32H7 | Active | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | 265 | - | - | - | - | Internal | 480MHz | 692KB | 1.62V ~ 3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | - | Flash | 32-Bit Single-Core | 2MB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | 32 bit | - | 2 | - | - | ARM Microcontrollers - MCU | ARM | - | - | - | 36 Channel | 0 | 2 | MCU+FPU | 6 | 1 | - | ARM Microcontrollers - MCU | 36/36/36 | ARM Cortex M7 | - | - | - | RoHS Compliant | ||
![]() STM32F071C8U7 STMicroelectronics | 4230 |
| Datasheet | - | Surface Mount | UFQFPN-28 | - | 48-UFQFPN (7x7) | 12 | 2 | - | STM32F071 | STMicroelectronics | - | - | 12 | 32 | A/D 10x12b; D/A 2x12b | - | - | 3A991.a.2 | 1560 | STM32F | - | - | 2 | 2 | RISC | I2C/I2S/SPI/USART | - | STMicroelectronics | - | 48 | 48 | - | 3.6 | - | 105 | 625 | STMicroelectronics | 2 | - | -40 | - | Surface Mount | - | - | 9 | Single | Single | 37 | Tray | 0.53 | 7 | 7 | No | 48 | - | Active | Yes | - | - | Yes | Details | - | - | QFN | UFQFPN EP | - | - | - | - | STM32 | 2.5|3.3 | 0 | 4 | 2 | - | -40°C ~ 105°C (TA) | Tray | STM32F071C8 | Active | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | 48 | - | - | - | - | Internal | 48MHz | 16KB | 2V ~ 3.6V | - | ARM® Cortex®-M0 | DMA, I²S, POR, PWM, WDT | - | Flash | 32-Bit Single-Core | 64KB | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | 2 | - | - | ARM Microcontrollers - MCU | ARM | - | - | - | - | 0 | 0 | - | 2 | 0 | - | ARM Microcontrollers - MCU | 13 | ARM Cortex M0 | - | - | - | RoHS Compliant | ||
![]() ST62P65CM6/XXX STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | 8 | - | - | - | - | No | - | - | 8 | - | - | - | EAR99 | - | ST62xx | - | - | 0 | 0 | CISC | SCI | Gull-wing | - | - | 8 | 8 | 16MB | 6 | - | 85 | - | - | 3 | - | -40 | - | Surface Mount | - | - | 1 | Single | - | 21 | - | 2.35(Max) | 18.1(Max) | 7.6(Max) | - | 28 | - | - | Yes | - | - | - | - | - | - | SOP | SO | Industrial | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | 128B | - | - | - | - | - | ROM | - | 4KB | - | - | - | - | - | - | - | - | - | - | ST6 | - | - | - | - | 0 | 0 | - | 0 | 0 | 1 | - | 13 | ST6 | - | - | - | Supplier Unconfirmed | ||
![]() STM8AF6169TC STMicroelectronics | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | No | - | - | 8 | - | - | - | - | - | STM8A | - | - | 1 | 0 | CISC | I2C/SPI/USART | Gull-wing | - | - | 24 | 24 | 16MB | 5.5 | - | 125 | - | - | 3 | - | -40 | - | Surface Mount | - | - | 5 | Single | - | 52 | - | 1.4 | 10 | 10 | - | 64 | - | - | Yes | - | - | - | - | - | - | QFP | LQFP | - | - | - | - | - | 5|3.3 | 0 | 1 | 2 | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | 2KB | - | - | - | - | - | Flash | - | 32KB | - | - | - | - | - | - | - | - | - | - | STM8 | - | - | - | - | 0 | 0 | - | 1 | 0 | 2 | - | 16 | STM8A | - | - | - | RoHS Compliant | ||
![]() STM8AF6188TC STMicroelectronics | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | STM8A | - | - | - | - | CISC | I2C/SPI/USART | Gull-wing | - | - | 24 | 24 | 16MB | 5.5 | - | 125 | - | - | 3 | - | -40 | - | Surface Mount | - | - | 6 | Single | - | 38 | - | 1.4 | 7 | 7 | - | 48 | - | - | Yes | - | - | - | - | - | - | QFP | LQFP | - | - | - | - | - | 5|3.3 | - | - | 2 | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | 4KB | - | - | - | - | - | Flash | - | 64KB | - | - | - | - | - | - | - | - | - | - | STM8 | - | - | - | - | - | - | - | - | - | 2 | - | 10 | STM8A | - | - | - | RoHS Compliant | ||
![]() STM32F303RET7TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | 12/12/12/12 | - | - | - | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 22x12b; D/A 2x12b | 80 kB | SRAM | 3A991.a.2 | 1000 | STM32F | - | - | 3 | 2 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | Gull-wing | STMicroelectronics | 72 MHz | 72 | 72 | - | 3.6 | + 105 C | 105 | 435 | STMicroelectronics | 2 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 10 | Quad | Single | 26 | Tape & Reel (TR) | 1.4 | 10 | 10 | - | 64 | - | Active | Yes | - | - | - | Details | - | - | QFP | LQFP | - | 3.6 V | 2 V | - | STM32 | 2.5|3.3 | 2 | 3 | - | Watchdog Timer, Windowed | -40°C ~ 105°C (TA) | Tape and Reel | STM32F3 | Active | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | 64 | - | - | - | - | Internal | 72MHz | 80KB | 2V ~ 3.6V | - | ARM® Cortex®-M4 | DMA, I²S, POR, PWM, WDT | - | Flash | 32-Bit | 512KB | CANbus, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | 32 bit | - | 2 | 14 Timer | - | ARM Microcontrollers - MCU | ARM | - | - | - | 22 Channel | 0 | 1 | MCU | 4 | 1 | - | ARM Microcontrollers - MCU | 22/22/22/22 | ARM Cortex M4 | - | - | - | RoHS Compliant | ||
![]() STM32F412ZGT6U STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | 12 | - | - | - | - | - | - | - | 32 | - | - | - | - | - | STM32F | 8542.31.00.01 | - | 3 | 5 | RISC | CAN/I2C/I2S/SPI/USART/USB | Gull-wing | - | - | 100 | 100 | - | 3.6 | - | 85 | 571 | - | 1.7 | - | -40 | - | Surface Mount | - | - | 14 | Single | - | 114 | - | 1.4 | 20 | 20 | No | 144 | - | - | Yes | - | - | Yes | - | - | CAN Controller | QFP | LQFP | Industrial | - | - | - | - | 3.3 | 0 | 4 | 2 | - | - | Tube|Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | 144 | - | - | - | - | - | - | 256KB | - | - | - | - | - | Flash | - | 1MB | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | 0 | 1 | - | 5 | 2 | 4 | - | 16 | ARM Cortex M4 | - | - | - | - | ||
![]() STM32L4P5RET6 STMicroelectronics | 235 |
| Datasheet | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | 12/12 | - | - | - | STMicroelectronics | - | - | 12/12 | 32 | A/D 16x12b SAR; D/A 2x12b | 320 kB | - | 3A991.a.2 | 960 | STM32L | 8542.31.00.01 | - | 4 | 0 | RISC | CAN/I2C/SPI/UART/USART/USB | - | STMicroelectronics | 120 MHz | 120 | 120 | - | 3.6 | + 85 C | 85 | - | STMicroelectronics | 1.71 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | MSL 3 - 168 hours | 14 | Dual | Dual | 52 | Bulk | 1.4 | 10 | 10 | - | 64 | - | Active | Yes | - | - | - | Details | - | CAN Controller | - | LQFP | Industrial | 3.6 V | 1.71 V | - | STM32 | 3.3 | 6 | 3 | - | - | -40°C ~ 85°C (TA) | Tray | STM32L4 | Active | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | 64 | - | - | - | CAN, I2C, LPUART, SAI, SPI, UART, USART, USB | External, Internal | 120MHz | 448KB | 1.71V ~ 3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | Flash | 32-Bit | 512KB | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | - | - | - | 32bit | - | 2/2 | - | - | ARM Microcontrollers - MCU | ARM | - | - | - | - | 0 | 1 | - | 3 | 1 | - | ARM Microcontrollers - MCU | 16/16 | ARM Cortex M4 | - | - | - | RoHS Compliant | ||
![]() ST10F273MR-4T3 STMicroelectronics | 86520 | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | No | - | - | 16 | - | - | - | - | - | ST10 | - | - | 1 | 0 | CISC|RISC | CAN/I2C | Gull-wing | - | - | 40 | 40 | 16MB | 5.5 | - | 125 | - | - | 4.5 | - | -40 | - | Surface Mount | - | - | 5 | Single | - | 111 | - | 1.4 | 20 | 20 | - | 144 | - | - | Yes | - | - | - | - | - | CAN Controller | QFP | LQFP | Automotive | - | - | - | - | 5 | 0 | 0 | 1 | - | - | Tray | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | 144 | - | - | - | - | - | - | 36KB | - | - | - | - | - | Flash | - | 512KB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | 2 | 4 | - | 8/8 | ST10 | - | - | - | Supplier Unconfirmed |