stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_1
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_1
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_2
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_3
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_4
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_5
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_6
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_7
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_8
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_9
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_10
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_11
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_12
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_13
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_14
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_15
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_16
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_17
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_18
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_19
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_20
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_21
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_22
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_23
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_24
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_25
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_26
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_27
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_28
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_29
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_30
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf Outline Dimensions_31
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_1
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_2
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_3
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_4
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_5
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_6
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_7
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_8
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_9
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_10
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_11
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_12
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_13
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_14
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_15
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_16
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_17
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_18
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_19
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_20
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_21
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_22
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_23
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_24
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_25
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_26
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_27
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_28
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_29
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_30
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_31
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_32
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_33
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_34
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_35
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_36
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_37
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_38
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_39
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_40
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_41
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_42
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_43
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_44
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_45
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_46
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_47
stmicroelectronics-stm32h742vgt6tr-datasheets-2117.pdf  Pinout Diagram_48
feed

STMicroelectronics STM32H742XIH6

Microcontroller STM32H7 Series LQFP-144

Manufacturer No:

STM32H742XIH6

Manufacturer:

STMicroelectronics

Utmel No:

2381-STM32H742XIH6

Package:

LQFP-144

ECAD Model:

Description:

2MB Flash ARM® Cortex®-M7 32-Bit Single-Core Microcontroller STM32H7 Series LQFP-144

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
STM32H742XIH6 information

Specifications
Documents & Media
Product Details
STMicroelectronics STM32H742XIH6 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STM32H742XIH6.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    LQFP-144
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    240+25-TFBGA (14x14)
  • ECCN (US)
    3A991.a.2
  • Family Name
    STM32H
  • Instruction Set Architecture
    RISC
  • Maximum CPU Frequency (MHz)
    480
  • Maximum Clock Rate (MHz)
    480
  • Data Bus Width (bit)
    32
  • Programmability
    Yes
  • Interface Type
    CAN/I2C/I2S/SPI/UART/USART/USB
  • Number of I/Os
    168
  • No. of Timers
    20
  • Number of ADCs
    Triple
  • ADC Resolution (bit)
    16/16/16
  • Number of DAC's
    Single
  • DAC Resolution (bit)
    12
  • USART
    4
  • UART
    5
  • I2C
    4
  • I2S
    3
  • Minimum Operating Supply Voltage (V)
    1.62
  • Typical Operating Supply Voltage (V)
    3.3
  • Maximum Operating Supply Voltage (V)
    3.6
  • Maximum Power Dissipation (mW)
    1093
  • Minimum Operating Temperature (°C)
    -40
  • Maximum Operating Temperature (°C)
    85
  • Supplier Temperature Grade
    Industrial
  • Supplier Package
    TFBGA
  • Mounting
    Surface Mount
  • Package Height
    0.76
  • Package Length
    14
  • Package Width
    14
  • PCB changed
    265
  • I/O Voltage
    5 V
  • DAC Resolution
    12 bit
  • Watchdog Timers
    Watchdog Timer, Windowed
  • Maximum Clock Frequency
    480 MHz
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Supply Voltage-Max
    3.6 V
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    714
  • Supply Voltage-Min
    1.71 V
  • Mounting Styles
    SMD/SMT
  • Manufacturer
    STMicroelectronics
  • Brand
    STMicroelectronics
  • Analog Supply Voltage
    1.62 V to 3.6 V
  • Data RAM Type
    SRAM
  • Tradename
    STM32
  • RoHS
    Details
  • Data RAM Size
    128 kB
  • Package
    Tray
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    STM32H742
  • Mfr
    STMicroelectronics
  • Data Converters
    A/D 36x16b; D/A 2x12b
  • Product Status
    Active
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    STM32H7
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C (TA)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Subcategory
    Microcontrollers - MCU
  • Pin Count

    a count of all of the component leads (or pins)

    265
  • Oscillator Type

    Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.

    Internal
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    480MHz
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    692KB
  • Voltage - Supply (Vcc/Vdd)

    Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.

    1.62V ~ 3.6V
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    ARM® Cortex®-M7
  • Peripherals

    In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.

    Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    Flash
  • Core Size

    Core size in electronic components refers to the physical dimensions of the core material used in devices such as inductors and transformers. The core size directly impacts the performance characteristics of the component, including its inductance, saturation current, and frequency response. A larger core size typically allows for higher power handling capabilities and lower core losses, while a smaller core size may result in a more compact design but with limitations on power handling and efficiency. Designers must carefully select the core size based on the specific requirements of the application to achieve optimal performance and efficiency.

    32-Bit Single-Core
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    2MB
  • Connectivity

    In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.

    CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    32 bit
  • DAC Channels

    DAC Channels refer to the number of independent analog output channels available in a digital-to-analog converter (DAC) electronic component. Each channel can convert a digital input signal into an analog output voltage or current. The number of DAC channels determines how many separate analog signals can be generated simultaneously by the DAC. For example, a DAC with two channels can output two different analog signals at the same time, while a DAC with only one channel can only output a single analog signal. The number of DAC channels is an important specification to consider when selecting a DAC for applications requiring multiple analog outputs.

    2
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    ARM Microcontrollers - MCU
  • Core Architecture

    In electronic components, the term "Core Architecture" refers to the fundamental design and structure of the component's internal circuitry. It encompasses the arrangement of key components, such as processors, memory units, and input/output interfaces, within the device. The core architecture plays a crucial role in determining the component's performance, power efficiency, and overall capabilities. Different core architectures are optimized for specific applications and requirements, such as high-speed processing, low power consumption, or specialized functions. Understanding the core architecture of electronic components is essential for engineers and designers to select the most suitable components for their projects.

    ARM
  • EEPROM Size

    EEPROM Size refers to the amount of memory capacity available in an Electrically Erasable Programmable Read-Only Memory (EEPROM) chip. This parameter indicates the total storage space in bytes or bits that can be used to store data in a non-volatile manner. The EEPROM size determines the maximum amount of information that can be written, read, and erased from the memory chip. It is an important specification to consider when selecting an EEPROM for a particular application, as it directly impacts the amount of data that can be stored and accessed by the electronic component.

    -
  • Number of ADC Channels
    36 Channel
  • Ethernet

    Ethernet is a widely used networking technology that allows devices to communicate with each other over a local area network (LAN). It is a set of standards that define how data is transmitted over a physical medium, typically using twisted-pair cables or fiber optics. Ethernet specifies the protocols for data transmission, addressing, and error detection, ensuring reliable and efficient communication between devices. It is commonly used in homes, businesses, and data centers to connect computers, printers, routers, and other networked devices. Ethernet has evolved over the years to support faster speeds and improved performance, making it a fundamental component of modern networking infrastructure.

    0
  • USB

    USB stands for Universal Serial Bus, which is a common interface used for connecting various electronic devices to a computer or other host device. It allows for the transfer of data, power, and communication between devices. USB ports are found on a wide range of devices such as computers, smartphones, printers, cameras, and more. The USB standard has evolved over the years to include different versions with varying data transfer speeds and power delivery capabilities. Overall, USB has become a widely adopted and versatile standard for connecting and interacting with electronic components.

    2
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    MCU+FPU
  • SPI

    SPI stands for Serial Peripheral Interface. It is a synchronous serial communication protocol used for short-distance communication between microcontrollers and peripheral devices. SPI uses a master-slave architecture, allowing a single master to control multiple slave devices. It features separate lines for data transmission, clock signals, and chip selection, enabling high-speed data exchange and simple hardware connections.

    6
  • Product Category

    a particular group of related products.

    ARM Microcontrollers - MCU
  • Device Core

    Used in casting and moulding processes to produce internal cavities and reentrant angles (an interior angle that is greater than 18°).

    ARM Cortex M7
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for STMicroelectronics STM32H742XIH6.

STM32H742XIH6 Overview

The package is LQFP-144-shaped. In the case of the IC chip, the type of mounting is Surface Mount. Microcontroller is based on the 32-Bit Single-Core core architecture. The type of program memory it uses is Flash. Temperatures in the range of -40°C ~ 85°C (TA) are operated by this Microcontroller. It is part of the STM32H7 series of electrical components. Having a size of 2MB, Microcontroller has a program memory of X bytes. A ARM® Cortex®-M7 Core Processor is at the core of this Microcontroller. The pin count is 265. In addition, it comes with a ARM core architecture. The ADC channel count on this device totals up to 36 Channel channels.

STM32H742XIH6 Features

LQFP-144 package
Mounting type of Surface Mount
Microcontrollers - MCU subcategory

STM32H742XIH6 Applications

There are a lot of STMicroelectronics
STM32H742XIH6 Microcontroller applications.


  • Instrument control
  • Toys
  • Robots
  • Radio
  • Television
  • Heater/Fan
  • Calculator
  • Kindle
  • Christmas lights
  • 3D printers