- Base Part Number
- Channel Type
- Driver Configuration
- Gate Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Voltage - Supply
- RoHS Status
Attribute column
Manufacturer
STMicroelectronics PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6388D013TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | 1.1V 1.8V | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | e3/e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | - | 750mW | 17V Max | DUAL | GULL WING | - | 1 | 15V | - | 400kHz | - | L6388 | 8 | - | - | - | 650mA | - | 15V | - | - | - | 750mW | 650mA | - | 300 ns | Inverting | 300 ns | 100ns | 80 ns | 70ns 40ns | - | Independent | 2 | 0.3 μs | 0.65A | IGBT, N-Channel MOSFET | 400mA 650mA | YES | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() L6387DTR STMicroelectronics | 8373 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SO | - | Half-Bridge | 1.5V 3.6V | - | - | - | -45°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | 750mW | 17V Max | - | - | - | - | - | - | 400kHz | - | L6387 | - | 2 | - | - | 650mA | - | - | 17V | 8V | 220mA | 750mW | - | 320μA | 110 ns | Inverting | - | 50ns | 30 ns | 50ns 30ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 400mA 650mA | - | - | 600V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() L6388D STMicroelectronics | 900 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | 1.1V 1.8V | - | - | - | -40°C~125°C TJ | Tube | e3/e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | - | 750mW | 17V Max | DUAL | GULL WING | - | 1 | 15V | - | 400kHz | - | L6388 | 8 | - | - | - | 650mA | - | 15V | - | - | - | 750mW | - | - | 300 ns | Inverting | - | 100ns | 80 ns | 70ns 40ns | - | Independent | 2 | 0.3 μs | 0.65A | IGBT, N-Channel MOSFET | 400mA 650mA | YES | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() L6387D STMicroelectronics | 100 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | 1.5V 3.6V | - | - | - | -45°C~125°C TJ | Tube | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 750mW | 17V Max | DUAL | GULL WING | 260 | 1 | 15V | - | 400kHz | 30 | L6387 | 8 | - | - | - | 650mA | - | 15V | - | - | 220mA | 750mW | - | 320μA | 110 ns | Inverting | 110 ns | 50ns | 30 ns | 50ns 30ns | - | Independent | 2 | - | 0.65A | IGBT, N-Channel MOSFET | 400mA 650mA | YES | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() L6498D STMicroelectronics | 300 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | High-Side or Low-Side | 1.45V 2V | - | - | - | -40°C~125°C TJ | Tube | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | L6498 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS/TTL | - | - | - | 25ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 2A 2.5A | - | - | 500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() PM8851D STMicroelectronics | 3000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | Low-Side | - | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 10V~18V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | PM8851 | - | - | - | - | 1A | - | - | - | - | - | - | - | 40μA | - | Non-Inverting | - | - | - | 20ns 20ns Max | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | N-Channel, P-Channel MOSFET | 800mA 1A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L6494LD STMicroelectronics | 1297 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | Half-Bridge | 1.45V 2V | - | - | - | -40°C~125°C TJ | Tube | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | L6494 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS/TTL | - | - | - | 25ns 25ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 2A 2.5A | - | - | 500V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L6385D STMicroelectronics | 129 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | 1.5V 3.6V | - | - | - | -40°C~150°C TJ | Tube | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | 125Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 750mW | 17V Max | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | 400kHz | NOT SPECIFIED | L6385 | 8 | - | Not Qualified | - | - | - | 15V | - | - | 320μA | 750mW | - | 320μA | 110 ns | Inverting | 110 ns | 50ns | 30 ns | 50ns 30ns | - | Independent | 2 | 0.11 µs | 0.65A | IGBT, N-Channel MOSFET | 400mA 650mA | YES | 0.105 µs | 600V | 1.5mm | - | 5mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() E-L6571BD013TR STMicroelectronics | 13246 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 10V~16.6V | DUAL | GULL WING | 260 | 1 | 12V | - | - | NOT SPECIFIED | L6571 | 8 | - | Not Qualified | - | 275mA | - | - | - | - | 10mA | - | - | 25mA | - | RC Input Circuit | - | - | - | - | - | Synchronous | 2 | - | 0.275A | IGBT, N-Channel MOSFET | 170mA 270mA | YES | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() L6384E STMicroelectronics | 120000 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Half-Bridge | 1.5V 3.6V | - | 300 ns | - | -45°C~125°C TJ | Tube | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 750mW | 14.6V~16.6V | DUAL | - | - | 1 | 14.4V | - | 400kHz | - | L6384 | 8 | - | - | 580V | 650mA | 15.6V | 14.4V | - | - | 25mA | 750mW | - | 25mA | 300 ns | Inverting | 200 ns | 50ns | 30 ns | 50ns 30ns | - | Synchronous | 2 | - | 0.65A | IGBT, N-Channel MOSFET | 400mA 650mA | YES | 0.3 μs | 600V | 3.32mm | - | 10.92mm | 6.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() TD350IDT STMicroelectronics | 2 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | High-Side | 0.8V 4.2V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | e4 | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | 12V~26V | DUAL | GULL WING | 260 | 1 | 16V | - | - | - | TD350 | 14 | 2 | - | - | 2.3A | - | - | - | - | 10mA | 500mW | 2.3A | 5mA | 600 ns | Non-Inverting | 600 ns | 175ns | 90 ns | 130ns 75ns Max | HALF BRIDGE BASED IGBT/MOSFET DRIVER | Single | 1 | - | 1.5A | IGBT, N-Channel MOSFET | 1.5A 2.3A | YES | - | - | - | - | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() L6494LDTR STMicroelectronics | 4485 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | Half-Bridge | 1.45V 2V | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | L6494 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS/TTL | - | - | - | 25ns 25ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 2A 2.5A | - | - | 500V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L6741 STMicroelectronics | 730 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | 1V 2.3V | - | - | - | 0°C~125°C TJ | Tube | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.15W | 5V~12V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 30 | L6741 | 8 | - | - | - | 3A | - | - | - | - | 5mA | 1.15W | - | - | - | Non-Inverting | - | - | - | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2A | YES | - | 41V | 1.25mm | - | 5mm | 4mm | No | ROHS3 Compliant | Lead Free | ||
![]() L6387 STMicroelectronics | 1100 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Half-Bridge | 1.5V 3.6V | - | - | - | -45°C~125°C TJ | Tube | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 750mW | 17V Max | DUAL | - | 250 | 1 | 15V | - | 400kHz | - | L6387 | 8 | - | - | - | 650mA | - | 15V | - | - | 220mA | 750mW | - | 320μA | 110 ns | Inverting | 110 ps | 50ns | 30 ns | 50ns 30ns | - | Independent | 2 | - | 0.65A | IGBT, N-Channel MOSFET | 400mA 650mA | YES | - | 600V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() L6747C STMicroelectronics | 12 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | - | Half-Bridge | 0.8V 2V | - | - | - | 0°C~125°C TJ | Tray | e4 | Discontinued | 3 (168 Hours) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 5V~12V | DUAL | NO LEAD | NOT SPECIFIED | - | 12V | 0.5mm | - | NOT SPECIFIED | L6747 | - | - | Not Qualified | - | 3.5A | - | - | - | - | - | 2.25W | - | - | 45 ns | Non-Inverting | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | - | - | N-Channel MOSFET | 3.5A - | - | - | 41V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6743Q STMicroelectronics | 893 | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | - | - | Half-Bridge | 0.8V 2V | - | - | - | 0°C~125°C TJ | Tube | e3 | Discontinued | 3 (168 Hours) | 10 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 2.25W | 5V~12V | DUAL | - | 260 | 1 | 12V | 0.5mm | - | - | L6743 | 10 | - | - | - | 3A | - | - | - | - | 5mA | 2.25W | - | - | - | Non-Inverting | - | - | - | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A - | YES | - | 41V | 880μm | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() STSR2PMCD-TR STMicroelectronics | 6589 |
| Datasheet | - | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 506.605978mg | Low-Side | - | 750kHz | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 750kHz | 30 | STSR2 | 8 | - | - | 4.85V | - | - | 5V | - | - | - | 270mW | 2A | - | 130 ns | Non-Inverting | 130 ns | 40ns | 30 ns | 40ns 30ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | 3.5A | N-Channel MOSFET | 2A 3.5A | NO | - | - | - | - | 5mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() L6386D STMicroelectronics | 300 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Half-Bridge | 1.5V 3.6V | - | - | - | -40°C~150°C TJ | Tube | e4 | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 750mW | 17V Max | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | 400kHz | NOT SPECIFIED | L6386 | 14 | - | Not Qualified | - | 650mA | - | 15V | - | - | 320μA | 750mW | - | - | 150 ns | Inverting | 150 ps | 50ns | 30 ns | 50ns 30ns | - | Independent | 2 | 0.015 µs | 0.65A | IGBT, N-Channel MOSFET | 400mA 650mA | YES | 0.015 µs | 600V | - | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | Lead Free | ||
![]() L6386D013TR STMicroelectronics | 29889 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Half-Bridge | 1.5V 3.6V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | e4 | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 750mW | 17V Max | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | 400kHz | NOT SPECIFIED | L6386 | 14 | - | Not Qualified | - | 650mA | - | - | - | - | 320μA | 750mW | 650mA | 320μA | 150 ns | Inverting | - | 50ns | 30 ns | 50ns 30ns | - | Independent | 2 | 0.015 µs | 0.65A | IGBT, N-Channel MOSFET | 400mA 650mA | YES | 0.015 µs | 600V | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() L9856-LF STMicroelectronics | 35 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | High-Side | - | - | - | - | -55°C~150°C TJ | Tube | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 4.4V~6.5V | - | - | - | - | - | - | - | - | L9856 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | 100ns 100ns | - | Single | 1 | - | - | N-Channel MOSFET | 500mA 500mA | - | - | 150V | - | - | - | - | - | ROHS3 Compliant | - |