- Mounting Type
- Series
- HTS Code
- Packaging
- Part Status
- Package / Case
- Terminal Form
- Reach Compliance Code
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
STMicroelectronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Access Time | Organization | Memory Width | Standby Current-Max | Memory Density | Number of Gates | Programming Voltage | Number of Macro Cells | Write Cycle Time-Max (tWC) | UV Erasable | ROM Size (bits) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L9737 STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L9737 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STV0974E/TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 56-TFBGA | - | 56 | - | - | Tape & Reel (TR) | e1 | yes | Obsolete | 1 (Unlimited) | 56 | - | DSP | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | 70°C | -25°C | Cell Phones, Digital Cameras, Media Players | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | - | 0.5mm | - | - | NOT SPECIFIED | STV0974 | 56 | - | Not Qualified | - | 1.9V | 1.8V | OTHER | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 6mm | 6mm | - | ROHS3 Compliant | - | ||
![]() STV0976 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 56-TFBGA | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Megapixel SMIA Processor | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | STV0976 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PSD813F1VA-15M STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 52-QFP | - | 52 | FLASH | - | Tray | - | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Programmable Peripherals IC | - | 70°C | 0°C | 8-Bit MCU Peripherals | 8542.32.00.51 | QUAD | GULL WING | - | 1 | 3.3V | 0.8mm | - | 150GHz | - | PSD813F | 52 | - | Not Qualified | - | - | - | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 976.6kB | - | - | - | SYNCHRONOUS | 150 ns | 128KX8 | 8 | - | 1048576 bit | 3000 | 3.3V | 24 | 10ms | - | - | 1.54mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD813F1VA-20JI STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 52-LCC (J-Lead) | YES | 52 | FLASH | - | Tube | - | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | - | 85°C | -40°C | 8-Bit MCU Peripherals | 8542.32.00.51 | QUAD | J BEND | - | 1 | 3.3V | 1.27mm | - | 200GHz | - | PSD813F | 52 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 976.6kB | 15mA | - | 15mA | SYNCHRONOUS | 200 ns | 128KX8 | 8 | - | 1048576 bit | 3000 | - | 24 | 10ms | - | - | 4.57mm | 19.1mm | 19mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD813F2VA-20UI STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | FLASH | 27 | Tray | - | - | Obsolete | 1 (Unlimited) | 64 | EAR99 | Programmable Peripherals IC | - | 85°C | -40°C | 8-Bit MCU Peripherals | 8542.39.00.01 | QUAD | GULL WING | - | - | 3.3V | 0.8mm | - | 200GHz | - | PSD813F | 64 | - | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 976.6kB | - | 4 | - | - | 200 ns | - | - | 0.0001A | - | 3000 | - | 24 | - | N | 1310720Bits | 1.54mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD813F1VA-20UI STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 64-LQFP | - | 80 | FLASH | - | Tray | - | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | - | 85°C | -40°C | 8-Bit MCU Peripherals | 8542.32.00.51 | QUAD | J BEND | - | 1 | 3.3V | 1.27mm | - | 200GHz | - | PSD813F | 52 | S-PQCC-J52 | Not Qualified | - | - | - | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 976.6kB | - | - | - | SYNCHRONOUS | 200 ns | 128KX8 | 8 | - | 1048576 bit | 3000 | 3.3V | 24 | 10ms | - | - | 4.57mm | 19.1mm | 19mm | - | ROHS3 Compliant | - | ||
![]() PSD813F1A-90MI STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 52-QFP | YES | 52 | FLASH | 27 | Tray | e4 | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8-Bit MCU Peripherals | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 5V | 0.65mm | - | 90GHz | NOT SPECIFIED | PSD813F | 52 | - | Not Qualified | 5.5V | - | 5V | INDUSTRIAL | - | Parallel | - | - | 976.6kB | - | 4 | - | - | 90 ns | - | - | 0.0002A | - | 3000 | - | 24 | - | N | 1310720Bits | 2.35mm | 10mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD813F1VA-15U STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 64-LQFP | - | 80 | FLASH | - | Tray | - | - | Obsolete | 1 (Unlimited) | - | - | Programmable Peripherals IC | - | 70°C | 0°C | 8-Bit MCU Peripherals | - | - | - | - | - | - | - | - | 150GHz | - | PSD813F | - | - | - | 3.6V | - | - | - | - | Parallel | - | - | 976.6kB | 10mA | - | 10mA | - | 150 ns | - | - | - | - | 3000 | - | 24 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PSD853F2-90MI STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 52-QFP | YES | 52 | FLASH | 27 | Tray | e4 | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8-Bit MCU Peripherals | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 5V | 0.65mm | - | 90GHz | NOT SPECIFIED | PSD853F | 52 | - | Not Qualified | 5.5V | - | 5V | INDUSTRIAL | - | Parallel | - | - | 976.6kB | - | 4 | - | - | 90 ns | - | - | 0.0002A | - | 3000 | - | 24 | - | N | 1048576Bits | 2.35mm | 9.95mm | 9.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD813F1A-90UI STMicroelectronics | 4 | - | Datasheet | - | - | Surface Mount | 64-LQFP | YES | 64 | FLASH | 27 | Tray | - | - | Obsolete | 1 (Unlimited) | 64 | EAR99 | Programmable Peripherals IC | - | 85°C | -40°C | 8-Bit MCU Peripherals | 8542.39.00.01 | QUAD | GULL WING | - | - | 5V | 0.8mm | unknown | 90GHz | - | PSD813F | 64 | - | Not Qualified | 5.5V | - | 5V | INDUSTRIAL | - | Parallel | - | - | 976.6kB | - | 4 | - | - | 90 ns | - | - | 0.0002A | - | 3000 | - | 24 | - | N | 1310720Bits | 1.54mm | 14mm | 14mm | - | ROHS3 Compliant | - | ||
![]() L9605 STMicroelectronics | In Stock | - | Datasheet | - | Standard | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L9605 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSD853F2-70M STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 52-QFP | YES | 52 | FLASH | 27 | Tray | e4 | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | 8-Bit MCU Peripherals | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 5V | 0.65mm | - | 70GHz | NOT SPECIFIED | PSD853F | 52 | - | Not Qualified | 5.5V | - | 5V | COMMERCIAL | - | Parallel | - | - | 976.6kB | - | 4 | - | - | 70 ns | - | - | 0.0002A | - | 3000 | - | 24 | - | N | 1048576Bits | 2.35mm | 9.95mm | 9.95mm | - | ROHS3 Compliant | - | ||
![]() PSD813F1A-12UI STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 64-LQFP | YES | 64 | FLASH | 27 | Tray | e3/e4 | - | Obsolete | 1 (Unlimited) | 64 | EAR99 | Programmable Peripherals IC | MATTE TIN/NICKEL PALLADIUM GOLD | 85°C | -40°C | 8-Bit MCU Peripherals | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 5V | 0.8mm | unknown | 120GHz | NOT SPECIFIED | PSD813F | 64 | - | Not Qualified | 5.5V | - | 5V | INDUSTRIAL | - | Parallel | - | - | 976.6kB | - | 4 | - | - | 120 ns | - | - | 0.0002A | - | 3000 | - | 24 | - | N | 1310720Bits | 1.54mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD853F2-90M STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 52-QFP | YES | 52 | FLASH | 27 | Tray | e4 | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | 8-Bit MCU Peripherals | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 5V | 0.65mm | - | 90GHz | NOT SPECIFIED | PSD853F | 52 | - | Not Qualified | 5.5V | - | 5V | COMMERCIAL | - | Parallel | - | - | 976.6kB | - | 4 | - | - | 90 ns | - | - | 0.0002A | - | 3000 | - | 24 | - | N | 1048576Bits | 2.35mm | 9.95mm | 9.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD853F2-70J STMicroelectronics | 9 | - | Datasheet | - | - | Surface Mount | 52-LCC (J-Lead) | YES | 52 | FLASH | 27 | Tube | e3 | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | Matte Tin (Sn) | 70°C | 0°C | 8-Bit MCU Peripherals | 8542.39.00.01 | QUAD | J BEND | 245 | - | 5V | 1.27mm | - | 70GHz | NOT SPECIFIED | PSD853F | 52 | - | Not Qualified | 5.5V | - | 5V | COMMERCIAL | - | Parallel | - | - | 976.6kB | - | 4 | - | - | 70 ns | - | - | 0.0002A | - | 3000 | - | 24 | - | N | 1048576Bits | 4.57mm | 19.1mm | 19.1mm | - | ROHS3 Compliant | - | ||
![]() PSD833F2-90JI STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 52-LCC (J-Lead) | YES | 52 | FLASH | 27 | Tube | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Programmable Peripherals IC | Matte Tin (Sn) | 85°C | -40°C | 8-Bit MCU Peripherals | 8542.39.00.01 | QUAD | J BEND | 245 | - | 5V | 1.27mm | - | 90GHz | NOT SPECIFIED | PSD833F | 52 | - | Not Qualified | 5.5V | - | 5V | INDUSTRIAL | - | Parallel | - | - | 976.6kB | - | 4 | - | - | 90 ns | - | - | 0.0002A | - | 3000 | - | 24 | - | N | 1310720Bits | 4.57mm | 19.1mm | 19.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD813F2VA-15U STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | FLASH | 27 | Tray | - | - | Obsolete | 1 (Unlimited) | 64 | EAR99 | Programmable Peripherals IC | - | 70°C | 0°C | 8-Bit MCU Peripherals | 8542.39.00.01 | QUAD | GULL WING | - | - | 3.3V | 0.8mm | - | 150GHz | - | PSD813F | 64 | - | Not Qualified | 3.6V | - | 3.3V | COMMERCIAL | - | Parallel | - | - | 976.6kB | - | 4 | - | - | 150 ns | - | - | 0.0001A | - | 3000 | - | 24 | - | N | 1310720Bits | 1.54mm | 14mm | 14mm | - | ROHS3 Compliant | - | ||
![]() PSD854F2V-90J STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 52-LCC (J-Lead) | YES | 52 | FLASH | - | Tube | e3 | no | Obsolete | 3 (168 Hours) | 52 | - | Programmable Peripherals IC | Matte Tin (Sn) | 70°C | 0°C | 8-Bit MCU Peripherals | 8542.31.00.01 | QUAD | J BEND | - | - | 3.3V | 1.27mm | - | 90GHz | - | PSD854F | - | - | Not Qualified | 3.6V | - | 3.3V | COMMERCIAL | - | Parallel | - | - | 1.9MB | - | - | - | - | 90 ns | - | - | 0.0001A | - | 3000 | - | 24 | - | N | 2359296Bits | - | - | - | - | ROHS3 Compliant | - | ||
![]() L9737TR STMicroelectronics | 5 |
| - | 13 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L9737 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |