- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- ECCN Code
- Ihs Manufacturer
- Number of Elements
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Taiwan Semiconductor Transistors - IGBTs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Turn-off Time-Nom (toff) | Turn-on Time-Nom (ton) | Pbfree Code | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | Collector-Emitter Voltage-Max | Gate-Emitter Voltage-Max | VCEsat-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSG1C271MCB8067 Taiwan Chinsan Electronics Industrial Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIM375WLS06-S000 Dynex Semiconductor | In Stock | - | Datasheet | NO | 7 | SILICON | DYNEX SEMICONDUCTOR LTD | 1 | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | Yes | 1150 ns | 300 ns | Yes | EAR99 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 7 | R-XUFM-X7 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | MOTOR CONTROL | N-CHANNEL | - | 375 A | 600 V | - | - | ||
![]() DIM50CHS12-E000 Dynex Semiconductor | In Stock | - | Datasheet | NO | 7 | SILICON | DYNEX SEMICONDUCTOR LTD | 2 | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | Yes | 850 ns | 300 ns | Yes | EAR99 | LOW CONDUCTION LOSS | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 7 | R-XUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS WITH BUILT-IN DIODE | ISOLATED | POWER CONTROL | N-CHANNEL | - | 50 A | 1200 V | - | - | ||
![]() DIM1200DDM17-E000 Dynex Semiconductor | In Stock | - | Datasheet | NO | 10 | SILICON | DYNEX SEMICONDUCTOR LTD | 2 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X10 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | Yes | 1600 ns | 1150 ns | Yes | EAR99 | LOW CONDUCTION LOSS, HIGH RELIABILITY | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 10 | R-PUFM-X10 | Not Qualified | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | ISOLATED | POWER CONTROL | N-CHANNEL | - | 1200 A | 1700 V | - | - | ||
![]() 5SNS0200V120100 ABB Semiconductors | In Stock | - | Datasheet | NO | 22 | - | ABB LTD | 1 | 150 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X22 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | EAR99 | - | UPPER | UNSPECIFIED | - | compliant | - | - | R-XUFM-X22 | Not Qualified | - | - | - | - | 625 W | 200 A | 1200 V | 20 V | 2.3 V | ||
![]() DIM150WHS12-E000 Dynex Semiconductor | In Stock | - | Datasheet | NO | 7 | SILICON | DYNEX SEMICONDUCTOR LTD | 2 | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | MODULE | Yes | 850 ns | 300 ns | Yes | EAR99 | LOW CONDUCTION LOSS | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 7 | R-XUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS WITH BUILT-IN DIODE | ISOLATED | MOTOR CONTROL | N-CHANNEL | - | 150 A | 1200 V | - | - | ||
![]() DIM1500ASM33-TL001 Dynex Semiconductor | In Stock | - | Datasheet | - | - | - | DYNEX SEMICONDUCTOR LTD | 3 | 150 °C | - | , | - | - | Contact Manufacturer | - | Yes | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 15600 W | 1500 A | 3300 V | 20 V | - | ||
![]() 5SNS0225U170100 ABB Semiconductors | In Stock | - | Datasheet | NO | 39 | SILICON | ABB LTD | 6 | 150 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X39 | RECTANGULAR | FLANGE MOUNT | Active | - | - | 710 ns | 290 ns | - | EAR99 | - | UPPER | UNSPECIFIED | - | compliant | - | 39 | R-XUFM-X39 | Not Qualified | 3 BANKS, SERIES CONNECTED, CENTER TAP, 2 ELEMENTS WITH BUILT-IN DIODE AND THERMISTOR | ISOLATED | MOTOR CONTROL | N-CHANNEL | 830 W | 225 A | 1700 V | 20 V | 2.8 V | ||
![]() 5SNA1000G450300 ABB Semiconductors | In Stock | - | Datasheet | NO | 9 | SILICON | ABB LTD | 3 | 125 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X9 | RECTANGULAR | FLANGE MOUNT | Active | - | - | 2370 ns | 740 ns | - | EAR99 | - | UPPER | UNSPECIFIED | - | compliant | - | 9 | R-XUFM-X9 | Not Qualified | COMPLEX | ISOLATED | - | N-CHANNEL | - | 1000 A | 4500 V | - | - | ||
![]() DIM400XCM45-TS001 Dynex Semiconductor | In Stock | - | Datasheet | - | - | - | DYNEX SEMICONDUCTOR LTD | 1 | 125 °C | - | , | - | - | Contact Manufacturer | - | Yes | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 4160 W | 400 A | 4500 V | 20 V | - | ||
![]() DIM1500ASM33-TS001 Dynex Semiconductor | In Stock | - | Datasheet | - | - | - | DYNEX SEMICONDUCTOR LTD | 3 | 150 °C | - | , | - | - | Contact Manufacturer | - | Yes | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 15600 W | 1500 A | 3300 V | 20 V | - | ||
![]() DIM1200ASM45-TS001 Dynex Semiconductor | In Stock | - | Datasheet | - | - | - | DYNEX SEMICONDUCTOR LTD | 3 | 125 °C | - | , | - | - | Contact Manufacturer | - | Yes | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 12500 W | 1200 A | 4500 V | 20 V | - | ||
![]() DIM375WHS06-S000 Dynex Semiconductor | In Stock | - | Datasheet | NO | 7 | SILICON | DYNEX SEMICONDUCTOR LTD | 2 | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | Yes | 1150 ns | 300 ns | Yes | EAR99 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 7 | R-XUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS WITH BUILT-IN DIODE | ISOLATED | MOTOR CONTROL | N-CHANNEL | - | 375 A | 600 V | - | - |