- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- RoHS Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Body Breadth
- Body Height
- Body Length or Diameter
Attribute column
Manufacturer
Taiwan Semiconductor Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Output | Body Length or Diameter | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Output Polarity | Sensors/Transducers Type | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Input Mode | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSH188CT B0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92S | - | - | Bulk | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH282CX RFG Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | Digi-Reel® | 2013 | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH190CX RFG Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 125°C | -40°C | Digi-Reel® | 2013 | Discontinued | 3 (168 Hours) | 3 | OPEN-COLLECTOR | 2.9mm | 1.6 mm | CURRENT OUTPUT | 30V | 12V | 4V | SOLDER | NON-INVERTING | MAGNETIC FIELD SENSOR,HALL EFFECT | 10 mT | - | -11 mT | 11 mT | 8mA | BIPOLAR | 1.175mm | ROHS3 Compliant | ||
![]() TSH253CX RFG Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | Digi-Reel® | 2013 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH188CX RFG Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | Digi-Reel® | 2013 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH248CX RFG Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 85°C | -40°C | Digi-Reel® | 2014 | Discontinued | 1 (Unlimited) | - | - | 2.9mm | 1.6 mm | CURRENT OUTPUT | 3.5V | - | 2.5V | SOLDER | - | MAGNETIC FIELD SENSOR,HALL EFFECT | 0.7 mT | - | 0.5 mT | 6 mT | 4mA | - | 0.85mm | ROHS3 Compliant | ||
![]() TSH282CT B0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92S | - | - | Bulk | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH251CX RFG Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 125°C | -40°C | Digi-Reel® | 2013 | Active | 3 (168 Hours) | 3 | OPEN-DRAIN | 2.9mm | 1.6 mm | VOLTAGE OUTPUT | 3.5V | 1.8V | 1.65V | SOLDER | COMPLEMENTARY | MAGNETIC FIELD SENSOR,HALL EFFECT | 1 mT | 0.20-1.60V | 1 mT | 5.5 mT | 3mA | BIPOLAR | 0.85mm | ROHS3 Compliant | ||
![]() TSH190CT B0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92S | - | - | Bulk | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH193CX RFG Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | Digi-Reel® | 2016 | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH251CT B0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92S | - | - | Bulk | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH181CT B0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92S | - | - | Bulk | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH253CT B0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92S | - | - | Bulk | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH193CT B0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92S | - | - | Bulk | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH481CT B0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92S | - | - | Bulk | 2014 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSH188CT A3G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |