Taiwan Semiconductor Corporation TSH282CX RFG
Taiwan Semiconductor Corporation TSH282CX RFG
feed

Taiwan Semiconductor Corporation TSH282CX RFG

Manufacturer No:

TSH282CX RFG

Utmel No:

2436-TSH282CX RFG

Package:

TO-236-3, SC-59, SOT-23-3

ECAD Model:

Description:

TO-236-3, SC-59, SOT-23-3

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TSH282CX RFG information

Specifications
Documents & Media
Product Details
Taiwan Semiconductor Corporation TSH282CX RFG technical specifications, attributes, parameters and parts with similar specifications to Taiwan Semiconductor Corporation TSH282CX RFG.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-236-3, SC-59, SOT-23-3
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    SOT-23
  • Published
    2013
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Digi-Reel®
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Discontinued
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Taiwan Semiconductor Corporation TSH282CX RFG.

Product Description: TSH282CX RFG Magnetic Switch Sensor

1. Description

The TSH282CX RFG is a solid-state magnetic switch sensor designed by Taiwan Semiconductor Corporation. This device is part of the extensive range of magnetic sensors offered by the manufacturer, catering to various applications requiring reliable and efficient detection of magnetic fields. The TSH282CX RFG is specifically engineered to provide a robust solution for surface-mount applications, ensuring high performance in a compact package.

2. Features

  • Compact Package: The sensor is available in the SOT-23 package, making it ideal for space-constrained designs.
  • Surface Mount: Designed for surface mount technology (SMT), facilitating easy integration into modern electronic circuits.
  • High Reliability: Built with ROHS3 compliant materials, ensuring environmental sustainability and reliability.
  • Discontinued Status: Although the part is marked as discontinued, it remains available for purchase through existing stock and may be substituted with alternative parts.

3. Applications

The TSH282CX RFG magnetic switch sensor is versatile and can be used in a variety of applications:

Primary Applications: - Automotive Systems: Used in automotive systems for detecting magnetic fields, such as door sensors or seatbelt sensors. - Industrial Automation: Employed in industrial automation to monitor machine status or detect magnetic anomalies. - Consumer Electronics: Integrated into consumer electronics like smart home devices or wearable technology.

Secondary Applications: - Medical Devices: Utilized in medical devices for detecting magnetic fields around patients or equipment. - Security Systems: Used in security systems to detect tampering or unauthorized access.

4. Alternative Parts

Due to its discontinuation status, alternative parts may be considered:

  • TSH282CX RFG Replacement: The TSH282CX RFG can be replaced with similar solid-state magnetic switch sensors from other manufacturers, such as the NCP1117 from NXP Semiconductors or the PCF8574 from NXP Semiconductors.

5. Embedded Modules

The TSH282CX RFG is commonly used in various embedded modules:

  • Microcontroller Boards: Often integrated into microcontroller boards like Arduino or Raspberry Pi for IoT projects.
  • Industrial Control Systems: Embedded into industrial control systems for monitoring and control purposes.
  • Automotive Control Units: Used in automotive control units for detecting magnetic field changes.

Additional Information

  • Lead Time: The factory lead time for this product is approximately 8 weeks.
  • Packaging: Available on Digi-Reel?, ensuring efficient and organized storage and handling.
  • Moisture Sensitivity Level (MSL): The MSL rating of 1 indicates that the device can be stored and handled without any special precautions regarding moisture sensitivity.

The TSH282CX RFG remains a reliable choice despite its discontinued status, offering a robust solution for magnetic field detection in various applications.