- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66411G0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 10 x 5 x 3 | N49 | - | 2013 | B66411 | - | Active | 1 (Unlimited) | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | - | 5.20mm | 10.50mm | 2.70mm | ROHS3 Compliant | ||
![]() B64290L0038X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N30 | 3.07 | 2011 | B64290 | ±25% | Active | 1 (Unlimited) | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 4300 | - | 1.76μH | - | 10.80mm | 4.75mm | - | - | ROHS3 Compliant | ||
![]() B66307G0000X187 TDK Electronics Inc. | 6144 | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N87 | - | - | B66307 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B66283K0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 18 x 2 x 10 | N92 | - | - | B66283 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B65684A0315A027 TDK Electronics Inc. | 41 |
| Datasheet | 24 Weeks | PM 62 x 49 | N27 | 0.191 | - | B65684 | ±3% | Active | 1 (Unlimited) | Uncoated | PM | Gapped | 570 | 109 | 62000 | 2000 | 470 | 315nH | 48 | 62.00mm | 24.50mm | - | - | ROHS3 Compliant | ||
![]() B65517D0100A048 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 9 x 5 | N48 | 1.25 | 2013 | B65517 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | - | - | 100nH | 100 | 9.30mm | 2.70mm | - | - | ROHS3 Compliant | ||
![]() B67385P0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 126 x 28 x 20 | N87 | - | 2013 | B67385 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 28.00mm | 126.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65646A0000R027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 50 x 39 | N27 | 0.227 | - | B65646 | -20% +30% | Active | 1 (Unlimited) | Uncoated | PM | Ungapped | 370 | 84 | 31000 | 2000 | 280 | 7.4μH | 1340 | 50.00mm | 19.50mm | - | - | ROHS3 Compliant | ||
![]() B66363G0000X127 TDK Electronics Inc. | 1284 |
| Datasheet | 9 Weeks | ETD 39 x 20 x 13 | N27 | - | - | B66363 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant | ||
![]() B66347G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ER 42 x 22 x 15 | N87 | - | 2015 | B66347 | - | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | - | 21.80mm | 42.00mm | 15.00mm | ROHS3 Compliant | ||
![]() B65733A0000R027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 114 x 93 | N27 | 0.116 | 2013 | B65733 | -20% +30% | Active | 1 (Unlimited) | Uncoated | PM | Ungapped | 1720 | 200 | 344000 | 2000 | 1380 | 16μH | 1480 | 114.00mm | 46.50mm | - | - | ROHS3 Compliant | ||
![]() B66455K0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 37 Weeks | I 22 x 2.5 x 16 | N92 | - | - | B66455 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B66358G0100X187 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 29 x 16 x 10 | N87 | - | - | B66358 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 16.00mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() B65805C0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N48 | 1 | - | B65805 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 20.8 | 20.8 | 433 | - | - | 1.8μH | 1430 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B66329G1000X127 TDK Electronics Inc. | 25000 |
| Datasheet | 24 Weeks | E 42 x 21 x 20 | N27 | - | 2013 | B66329 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65875B0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 20 x 16 | N87 | 0.579 | 2010 | B65875B | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 64 | 37 | 2367 | 2200 | 57.6 | 3.1μH | 1430 | - | 8.10mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() B66363G0200X187 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 39 x 20 x 13 | N87 | - | 2013 | B66363 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant | ||
![]() B66389G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 36 x 18 x 11 | N27 | - | 2013 | B66389 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 18.00mm | 36.00mm | 11.50mm | ROHS3 Compliant | ||
![]() B66506G0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EQ 30 x 8 | N92 | - | 2013 | B66506 | - | Active | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65713A0400A027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 87 x 70 | N27 | 0.16 | - | B65713 | ±3% | Active | 1 (Unlimited) | Uncoated | PM | Gapped | 910 | 146 | 133000 | 2000 | 700 | 400nH | 51 | 87.00mm | 35.00mm | - | - | ROHS3 Compliant |