- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66307G0500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N87 | - | - | B66307 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B66358G0500X187 TDK Electronics Inc. | 25000 | - | Datasheet | 6 Weeks | ETD 29 x 16 x 10 | N87 | - | - | B66358 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 16.00mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() B65646A0630A027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 50 x 39 | N27 | 0.227 | - | B65646 | ±3% | Active | 1 (Unlimited) | Uncoated | PM | Gapped | 370 | 84 | 31000 | 2000 | 280 | 630nH | 114 | 50.00mm | 19.50mm | - | - | ROHS3 Compliant | ||
![]() B66295G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ELP 64 x 10 x50 | N87 | - | 2013 | B66295 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() B65815E0160A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 | N41 | 0.39 | - | B65815 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 146 | 57 | 8320 | 2800 | 125 | 160nH | 50 | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B66319G0100X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 30 x 15 x 7 | N27 | - | - | B66319 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 15.20mm | 30.00mm | 7.30mm | ROHS3 Compliant | ||
![]() B66307G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N27 | - | - | B66307 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B65811J0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N49 | 0.59 | - | B65811 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 64 | 38 | 2430 | 1500 | 55 | 2.2μH | 1040 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B66287K0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | I 32 x 3 x 20 | N49 | - | - | B66287 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 3.15mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B66455K0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 37 Weeks | I 22 x 2.5 x 16 | N49 | - | - | B66455 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B66287G0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | ELP 32 x 6 x 20 | N92 | - | - | B66287 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B65805P0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | N87 | - | - | B65805 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65875A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 20 x 20 | N87 | 0.718 | 2010 | B65875A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 62.9 | 45.2 | 2843 | 2200 | 54.4 | 2.65μH | 1515 | - | 10.10mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() B66506G0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EQ 30 x 8 | N49 | - | 2013 | B66506 | - | Active | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B66397G0400X197 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 59 x 31 x 22 | N97 | 0.38 | - | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 368 | 139 | 51200 | 2300 | 368 | - | - | - | 31.20mm | 59.80mm | 22.10mm | ROHS3 Compliant | ||
![]() B65813J0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | N30 | 0.45 | - | B65813 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 98 | 44 | 4310 | 4300 | 90 | 7.6μH | 2720 | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B66358G0200X187 TDK Electronics Inc. | 25000 | - | Datasheet | 6 Weeks | ETD 29 x 16 x 10 | N87 | - | 2015 | B66358 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 16.00mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() B65813J0630J041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | N41 | 0.45 | - | B65813 | ±5% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 98 | 44 | 4310 | 2800 | 90 | 630nH | 225 | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B66285G0000X187 TDK Electronics Inc. | 590 |
| Datasheet | 37 Weeks | ELP 22 x 6 x 16 | N87 | - | 2016 | B66285 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B65839A0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | N30 | 1.52 | - | B65839 | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 10.3 | 15.7 | 162 | 4300 | 8.5 | 2μH | 2430 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant |