- RoHS
- Manufacturer
- Subcategory
- Product Category
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Contact Plating
- Pitch
- Packaging
- Number of Contacts
- Number of Positions
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | PCB Mounting Orientation | Underplate Material | Brand | Circuit Applications | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting Styles | RoHS | Shrouded | Tail Length | Packaging | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Subcategory | Pitch | Orientation | Current Rating | Termination Style | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Style | Row Spacing | Max Current Rating | Impedance | Sealable | Contact Current Rating | Data Rate | Number of Signal Positions | Product Type | Hole Diameter | Number of Columns | Mating Alignment | Stackable | Make First / Break Last | Differential Signaling | Number of Pairs | Differential Pairs per Column | Number of Ground Positions | Product Category | Height | Length | Width | Plating Thickness | PCB Thickness | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2143151-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2143153-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2367216-2 TE Connectivity | 280 | - | - | - | - | - | - | TE Connectivity | - | 150 | TE Connectivity | - | Details | - | - | Cut Tape | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | ||
![]() 2391130-4 TE Connectivity | 1534 |
| - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 32 Position | - | - | - | Power Connectors | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-406428-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2132485-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2132533-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2132538-3 TE Connectivity | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2143627-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2143624-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2132012-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2132014-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2057443-1 TE Connectivity | In Stock | - | - | Gold, Tin | Polymer | Vertical | Nickel | - | Signal | - | - | - | Non-Compliant | Partially Shrouded | 1.4 mm | - | Press-Fit | Plug | 96 | 185 °C | -67 °C | 12 | - | 1.905 mm | Vertical | 750 mA | - | 96 | Black | 30 V | Press-Fit | 1.35 mm | 750 mA | 100 Ω | No | 750 mA | 25 Gbps | 64 | - | 457.2 µm | 8 | With | No | No | Yes | 32 | 4 | 32 | - | 11.95 mm | 16.51 mm | 20.8026 mm | 760 nm | 1 mm | 11.95 mm | UL94 V-0 | ||
![]() 2110191-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007862-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007831-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007835-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007865-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007868-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2057445-3 TE Connectivity | In Stock | - | - | Gold, Tin | Polymer | Vertical | Nickel | - | Signal | - | - | - | Non-Compliant | Partially Shrouded | 1.4 mm | - | Press-Fit | Plug | 96 | 185 °C | -67 °C | 12 | - | 1.905 mm | Vertical | 750 mA | - | 96 | Black | 30 V | Press-Fit | 1.35 mm | 750 mA | 100 Ω | No | 750 mA | 25 Gbps | 64 | - | 457.2 µm | 8 | With | No | No | Yes | 32 | 4 | 32 | - | 11.95 mm | 16.51 mm | 20.8026 mm | 1.27 µm | 1 mm | 11.95 mm | UL94 V-0 |