- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Conductor Material | Case Style | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Lead Diameter (nom) | Microwave Application | Mounting Styles | Operating Temp Range | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage, Rating | Wire Form | Packaging | Type | Capacitance | Technology | Construction | Termination Style | Failure Rate | Voltage | Cable Length | Product Type | Outside Diameter | Stranding | Wire Gauge - AWG | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22759/35-24-9CS2873 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | CA9257-000 | - | - | - | Details | - | - | - | - | - | - | MIL-DTL-22759 | - | - | - | - | - | - | 1 ft | - | - | - | 24 AWG | - | - | ||
![]() 591563-000 TE Connectivity / Raychem | In Stock | - | - | - | - | Silver Plated Copper | - | 1 | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | - | 55PC0212-20-9CS2572 | - | - | - | Details | - | - | - | 600 V | - | - | Spec 55 | - | - | - | - | - | - | - | - | 1.37 mm | 19 x 32 | 20 AWG | - | - | ||
![]() 55PC0213-0-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | 1/0 AWG | - | - | ||
![]() 55A0111-22-45 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | Hook-up Wire | - | - | 22 AWG | - | - | ||
![]() 55FA0511-12-7L Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | 12 AWG | - | - | ||
![]() 55A9238-24-9-9 Raychem | In Stock | - | - | 1206 | 2 | - | Ceramic Chip | - | - | Not Required(mm) | YES | Surface Mount | -55C to 125C | - | 1.6(mm) | Not Required(mm) | No | - | Not Required(mm) | C0G | 5% | - | Not Required | Tape and Reel | - | 330PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 200VDC | - | - | - | - | - | 3.2(mm) | 0.8(mm) | ||
![]() 82A0111-12-4 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC0812-20-94 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0211-4-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A9605-16-7 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0814-26-9CS1937 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55FB1411-22-7L-0CS1925 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 290057-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1986166-1 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55FB1514-24-7L-0CS2636 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218222-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0812-16-7 Raychem | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC1213-14-9-9CS2502 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLHTC0311-20-4 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82A0112-10-4 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |