Raychem 55FA0511-12-7L
Raychem 55FA0511-12-7L
feed

Raychem 55FA0511-12-7L

Manufacturer No:

55FA0511-12-7L

Manufacturer:

Raychem

Utmel No:

2017-55FA0511-12-7L

Package:

-

ECAD Model:

Description:

55Fa0511-12-7L /Raychem Te Connectivity 55FA0511-12-7L
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
55FA0511-12-7L information

Specifications
Raychem 55FA0511-12-7L technical specifications, attributes, parameters and parts with similar specifications to Raychem 55FA0511-12-7L.
  • Type
    Parameter
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    1 ft
  • Wire Gauge - AWG

    Wire Gauge - AWG (American Wire Gauge) is a standardized system used to measure the diameter of electrical wire. It is commonly used in electronic components to specify the size of wire needed for a particular application. The AWG number indicates the wire's diameter, with lower numbers representing thicker wires and higher numbers representing thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and overall performance in electronic circuits.

    12 AWG
0 Similar Products Remaining