- Output Type
- Input Type
- Mounting Type
- Number of Channels
- Voltage - Isolation
- Operating Temperature
- Package / Case
- Voltage - Forward (Vf) (Typ)
- Common Mode Transient Immunity (Min)
- Propagation Delay tpLH / tpHL (Max)
- Inputs - Side 1/Side 2
- Voltage - Supply
Attribute column
Manufacturer
Toshiba Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Turn On / Turn Off Time (Typ) | Reverse Voltage (DC) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP108(V4-TPL,F) Toshiba | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 6-MFSOP, 5 Lead | TLP108 | Toshiba Semiconductor and Storage | - | Bulk | Last Time Buy | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 20V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.57V | - | DC | - | - | - | - | 5Mbps | - | - | - | - | - | 30ns, 30ns | 25 mA | - | - | - | - | 20mA | - | 250ns, 250ns | 10kV/µs | 1/0 | - | - | - | - | ||
![]() TLP714F(D4-TP,F) Toshiba | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6-SDIP Gull Wing | TLP714 | Toshiba Semiconductor and Storage | - | Bulk | Last Time Buy | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 30V | - | - | 5000Vrms | Open Collector | - | 1 | - | - | 1.55V | - | DC | - | - | - | - | 1Mbps | - | - | - | - | - | - | 15 mA | - | - | - | - | 20mA | - | 550ns, 400ns | 20kV/µs | 1/0 | - | - | - | - | ||
![]() TLP190B(TPL,U,C,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | 6-MFSOP, 4 Lead | TLP190 | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 2500Vrms | Photovoltaic | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 12μA | - | - | 8V | - | 50 mA | - | - | - | - | 200μs, 1ms | - | - | - | ||
![]() TLP104(TPR,E) Toshiba Semiconductor and Storage | 1650 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | 5 | - | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 4.5V~30V | 30V | - | 3750Vrms | Open Collector | SINGLE | 1 | 80mW | 8mA | 1.61V | 400 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 5.5e-7 ns | 1Mbps | Unidirectional | 8mA | - | - | - | - | - | - | 5V | - | - | - | 0.008A | 550ns, 400ns | 15kV/μs | 1/0 | - | - | No | RoHS Compliant | ||
![]() TLP2367(TPL,E Toshiba Semiconductor and Storage | 2853 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 50MBd | - | - | - | - | - | 2ns 1ns | - | - | - | - | - | 15mA | - | 20ns, 20ns | 25kV/μs | 1/0 | - | - | - | RoHS Compliant | ||
![]() TLP2366(V4,E Toshiba Semiconductor and Storage | 14 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.61V | 40 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20MBd | - | 10mA | - | - | - | 15ns 15ns | - | - | - | - | - | 25mA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | ||
![]() TLP2761(TP,E) Toshiba Semiconductor and Storage | 518 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 2.7V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | COMPLEX | 1 | - | - | 1.5V | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | - | - | - | - | 3ns 3ns | - | 0.006A | - | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | ||
![]() TLP2361(V4,E Toshiba Semiconductor and Storage | 5392 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | unknown | 3750Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.5V | 80 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | 10mA | - | - | - | 3ns 3ns | - | - | - | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | ||
![]() TLP250H(TP1,F) Toshiba Semiconductor and Storage | 21750 | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | - | Active | Not Applicable | - | - | - | 260mW | 10V~30V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.57V | 500 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | - | - | 50 ns | 50ns 50ns | - | - | - | - | - | 20mA | - | 500ns, 500ns | 40kV/μs | 1/0 | - | - | - | RoHS Compliant | ||
![]() TLP2767(E Toshiba Semiconductor and Storage | 454 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2016 | - | - | Active | - | - | - | - | - | 2.7V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 2.1V Max | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 50MBd | - | - | - | - | - | 2ns 1ns | - | - | - | - | - | 15mA | - | 20ns, 20ns | 25kV/μs | 1/0 | - | - | - | RoHS Compliant | ||
![]() TLP104(V4,E Toshiba Semiconductor and Storage | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2015 | - | yes | Active | 1 (Unlimited) | - | - | - | 80mW | 4.5V~30V | - | - | 3750Vrms | Open Collector | - | 1 | - | - | 1.61V | 400 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1Mbps | Unidirectional | 8mA | - | - | - | - | - | - | - | - | - | 25mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | No | RoHS Compliant | ||
![]() TLP558(F) Toshiba Semiconductor and Storage | 278 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | -40°C~85°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 200mW | 4.5V~20V | - | - | 2500Vrms | Tri-State | - | 1 | 200mW | 40mA | 1.55V | 400 ns | DC | 400 ns | - | 10mA | - | 5Mbps | Unidirectional | 40mA | 75ns | - | 75 ns | 35ns 20ns | - | - | 5V | - | 10mA | - | - | 400ns, 400ns | 1kV/μs | 1/0 | - | - | No | RoHS Compliant | ||
![]() TLP2770(D4,E Toshiba Semiconductor and Storage | 163 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20MBd | - | - | - | - | - | 1.3ns 1ns | - | - | - | - | - | 8mA | - | 60ns, 60ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | ||
![]() TLP2361(TPR,E Toshiba Semiconductor and Storage | 745 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.5V | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | - | - | - | - | 3ns 3ns | - | - | - | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | ||
![]() TLP5702(E Toshiba Semiconductor and Storage | 39 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | 1 | - | - | -40°C~110°C | Tube | 2018 | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 15V~30V | - | - | 5000Vrms | Push-Pull, Totem Pole | SINGLE | 1 | - | - | 1.55V | 200 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | - | - | - | 20mA | - | 200ns, 200ns | 20kV/μs | 1/0 | - | - | No | RoHS Compliant | ||
![]() TLP2468(TP,F) Toshiba Semiconductor and Storage | 7500 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SO | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2012 | - | - | Discontinued | 1 (Unlimited) | 125°C | -40°C | - | 40mW | 2.7V~5.5V | - | - | 3750Vrms | Open Collector | - | 1 | - | 25mA | 1.57V | 60 ns | DC | 60 ns | - | 10mA | - | 20MBd | Unidirectional | 25mA | 30ns | 1.57V | 30 ns | 30ns 30ns | - | - | - | - | - | 25mA | - | 60ns, 60ns | 15kV/μs | 1/0 | - | 5V | No | RoHS Compliant | ||
![]() TLP2105(TP,F) Toshiba Semiconductor and Storage | 57000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | -40°C~100°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~20V | - | - | 2500Vrms | Push-Pull, Totem Pole | - | 2 | - | - | 1.65V | 250 ns | DC | 250 ns | - | 20mA | - | 5Mbps | Unidirectional | - | 75ns | - | 75 ns | 30ns 30ns | - | - | 5V | - | - | - | - | 250ns, 250ns | 10kV/μs | 2/0 | - | - | No | RoHS Compliant | ||
![]() TLP2770(D4-TP,E Toshiba Semiconductor and Storage | 1152 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20MBd | - | - | - | - | - | 1.3ns 1ns | - | - | - | - | - | 8mA | - | 60ns, 60ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | ||
![]() TLP2261(LF4,E Toshiba Semiconductor and Storage | 39 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2016 | - | - | Active | - | - | - | - | - | 2.7V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | 2 | - | - | 1.5V | - | DC | - | - | - | - | 15MBd | - | - | - | - | - | 3ns 3ns | - | - | - | - | - | - | - | 80ns, 80ns | 20kV/μs | 2/0 | - | - | - | RoHS Compliant | ||
![]() TLP2704(D4,E Toshiba Semiconductor and Storage | 159 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~30V | - | - | 5000Vrms | Open Collector | - | 1 | - | - | 1.55V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 400ns, 550ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant |