Toshiba Semiconductor and Storage TLP2261(LF4,E
Toshiba Semiconductor and Storage TLP2261(LF4,E
feed

Toshiba Semiconductor and Storage TLP2261(LF4,E

Manufacturer No:

TLP2261(LF4,E

Utmel No:

2541-TLP2261(LF4,E

Package:

8-SOIC (0.295, 7.50mm Width)

Datasheet:

TLP2261

ECAD Model:

Description:

HIGH SPEED LOGIC OUTPUT OPTOCOUP

Quantity:

Unit Price: $1.331496

Ext Price: $1.33

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 39

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.331496

    $1.33

  • 10

    $1.256128

    $12.56

  • 100

    $1.185026

    $118.50

  • 500

    $1.117949

    $558.97

  • 1000

    $1.054669

    $1,054.67

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TLP2261(LF4,E information

Specifications
Documents & Media
Product Details
Toshiba Semiconductor and Storage TLP2261(LF4,E technical specifications, attributes, parameters and parts with similar specifications to Toshiba Semiconductor and Storage TLP2261(LF4,E.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-SOIC (0.295, 7.50mm Width)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.7V~5.5V
  • Voltage - Isolation

    Voltage - Isolation is a parameter in electronic components that refers to the maximum voltage that can be safely applied between two isolated points without causing electrical breakdown or leakage. It is a crucial specification for components such as transformers, optocouplers, and capacitors that require isolation to prevent electrical interference or safety hazards. The voltage isolation rating ensures that the component can withstand the specified voltage without compromising its performance or safety. It is typically measured in volts and is an important consideration when designing circuits that require isolation between different parts of the system.

    5000Vrms
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Push-Pull, Totem Pole
  • Number of Channels
    2
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    1.5V
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    DC
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    15MBd
  • Rise / Fall Time (Typ)

    The parameter "Rise / Fall Time (Typ)" in electronic components refers to the time it takes for a signal to transition from a specified low level to a specified high level (rise time) or from a high level to a low level (fall time). It is typically measured in nanoseconds or picoseconds and is an important characteristic in determining the speed and performance of a component, such as a transistor or integrated circuit. A shorter rise/fall time indicates faster signal switching and can impact the overall speed and efficiency of a circuit. Designers often consider this parameter when selecting components for high-speed applications to ensure proper signal integrity and timing.

    3ns 3ns
  • Propagation Delay tpLH / tpHL (Max)

    Propagation delay tpLH and tpHL refer to the time it takes for a digital signal to travel through a logic gate or other electronic component. tpLH is the maximum time delay for the output to transition from a low state to a high state, while tpHL is the maximum time delay for the output to transition from a high state to a low state. These parameters are critical for determining the speed and timing performance of digital circuits, as they impact how quickly signals can propagate through the system and affect overall operation.

    80ns, 80ns
  • Common Mode Transient Immunity (Min)

    Common Mode Transient Immunity (Min) is a parameter that measures the ability of an electronic component to withstand and reject common mode noise or interference signals. Common mode noise refers to unwanted signals that are present on both input and output lines of a component. The minimum value of Common Mode Transient Immunity indicates the minimum level of noise or interference that the component can tolerate without affecting its performance. A higher Common Mode Transient Immunity value signifies better protection against common mode noise, ensuring reliable operation of the component in noisy environments. It is an important specification to consider when designing circuits that are exposed to external disturbances or electromagnetic interference.

    20kV/μs
  • Inputs - Side 1/Side 2

    The parameter "Inputs - Side 1/Side 2" in electronic components refers to the configuration of input connections on the component. It indicates which side of the component is designated as Side 1 and which side is designated as Side 2 for input connections. This parameter is important for proper installation and connection of the component in a circuit or system. By following the specified input configuration, users can ensure that the component functions correctly and interfaces properly with other components in the circuit.

    2/0
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Toshiba Semiconductor and Storage TLP2261(LF4,E.

Product Description: TLP2261(LF4,E) Optoisolator from Toshiba Semiconductor and Storage

1. Description

The TLP2261(LF4,E) is a high-performance optoisolator designed by Toshiba Semiconductor and Storage. This device is part of the optoisolator family, specifically categorized under logic output isolators. It is engineered to provide robust isolation and reliable signal transmission in various applications, including industrial control systems, medical devices, and communication networks.

2. Features

  • High Common Mode Transient Immunity: The TLP2261(LF4,E) boasts an impressive common mode transient immunity of 20kV/μs, ensuring reliable operation even in harsh electrical environments.
  • Fast Data Rate: With a data rate of up to 15MBd, this optoisolator supports high-speed data transmission.
  • DC Input Type: The device accepts DC inputs, making it suitable for applications requiring stable voltage levels.
  • Dual Channel Configuration: Featuring two input channels (Side 1/Side 2) with zero inputs on Side 2, the TLP2261(LF4,E) offers flexibility in signal processing and isolation.
  • Surface Mount Package: The 8-SOIC package with a width of 7.50mm allows for easy surface mounting on PCBs.
  • Wide Operating Temperature Range: Operating between -40°C and 125°C ensures that the device can handle a wide range of environmental conditions.
  • Push-Pull, Totem Pole Output Type: The push-pull output configuration provides balanced and symmetrical output signals.
  • Low Propagation Delay: With a maximum propagation delay of 80ns for both rising and falling edges, this optoisolator ensures minimal signal distortion.
  • Fast Rise/Fall Times: Typical rise/fall times are 3ns each, ensuring quick response times.
  • RoHS Compliant: The device complies with RoHS standards, making it environmentally friendly.
  • High Voltage Isolation: The TLP2261(LF4,E) offers 5000Vrms voltage isolation between input and output sides.
  • Wide Supply Voltage Range: Operates within a supply voltage range of 2.7V to 5.5V.

3. Applications

The primary applications for the TLP2261(LF4,E) include: - Industrial Control Systems: Used in industrial automation for isolating control signals from high-voltage power circuits. - Medical Devices: Ensures patient safety by isolating medical device control signals from patient-related electrical activity. - Communication Networks: Provides reliable data transmission in communication networks requiring high-speed data transfer with electrical isolation.

Secondary applications include: - Automotive Systems: Used in automotive systems for isolating control signals from high-voltage electrical systems. - Aerospace Electronics: Ensures reliable operation in aerospace electronics where electrical isolation is critical.

4. Alternative Parts

Alternative parts for the TLP2261(LF4,E) include: - TLP2251(LF4,E): A similar optoisolator with slightly different specifications but similar functionality. - TLP2271(LF4,E): Another variant with additional features such as higher data rates or different packaging options.

5. Embedded Modules

The TLP2261(LF4,E) is commonly used in various embedded modules such as: - Industrial Automation Controllers: Integrated into PLCs (Programmable Logic Controllers) for isolating control signals. - Medical Instrumentation Boards: Used on boards designed for medical instruments requiring electrical isolation. - Communication Interface Cards: Embedded in communication interface cards for network devices requiring high-speed data transfer with isolation.

The TLP2261(LF4,E) from Toshiba Semiconductor and Storage is a versatile optoisolator suitable for a wide range of applications requiring high-speed data transfer with robust electrical isolation. Its robust design, fast performance, and wide operating temperature range make it an excellent choice for various industrial and medical applications.