- Body Material
- IP Rating
- Manufacturer
- Number of Pins
- Voltage, Rating
- Manufacturer Part Number
- Approvals
- Mfr
- Package
- Product Status
- Series
- RoHS
Attribute column
Manufacturer
TURCK Sensor Interface - Junction Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Body Material | Approvals | Base Product Number | Frequency-Max | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage, Rating | Wire Size | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Voltage | Number of Circuits | Number of Poles | Spread Spectrum Bandwidth | Terminal Type | Input | Ratio - Input:Output | Coil Voltage | PLL | Differential - Input:Output | Absolute Pull Range (APR) | Divider/Multiplier | Connection Type | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6RKF40-30M TURCK | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 4 | 40-QFN (6x6) | Aluminum | UR | - | 200MHz | Turck | U-83097 | Skyworks Solutions Inc. | Tray | Active | - | 250 VAC/300 VDC | - | -40°C ~ 85°C (TA) | MultiSynth™ | - | Clock Generator | 1.71V ~ 3.63V | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | 1 | - | - | - | Clock, Crystal, LVCMOS | 3:8 | - | Yes | Yes/Yes | - | Yes/No | - | IP67 | - | - | ||
![]() 8MB12Z-5N3-1 TURCK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 5 | - | Plastic | UL | SG-8101 | - | Turck | U-85436 | EPSON | Tape & Reel (TR) | Active | - | 30 VDC | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | - | 133.3333 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.051 (1.30mm) | - | ||
![]() 8MB12Z-5-10/S651 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | UL | - | - | Turck | - | Glenair | Retail Package | Active | - | 30 VDC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 4MB12Z-5P3-1 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | UL;CSA;IEC | - | - | Mennekes Electrical Products | ME330B6W | - | - | - | Compliant | 30 VDC | 12 AWG;11 AWG;10 AWG;9 AWG;8 AWG | - | - | - | - | - | 30 Amps | - | - | - | - | - | - | - | 240 | - | 2 | - | Screw | - | - | - | - | - | - | - | Flanged Inlet | IP67 | - | - | ||
![]() 8MB12Z-5N3-5 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | UL;CE | - | - | Cutler Hammer, Div of Eaton Co | XTFC032BCP | - | - | - | No | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 VAC 60Hz | - | - | - | - | - | IP67 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | Turck | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB80-N7X9-CS12 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | Turck | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MBV12-5P3-3-CSMSV19 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | Turck | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 6MB12Z-5-25 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | UL | - | - | Turck | UX05230 | - | - | - | - | 60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12Z-4-6.4-RSM120 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | Turck | - | - | - | - | - | 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12Z-4-2.2-RSM120 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | Turck | UX07161 | - | - | - | - | 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB80-5 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | Turck | U7013 | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12Z-4N2-1 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | UL | - | - | Turck | U-05667 | - | - | - | Compliant | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MBV12-4P2-30 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | Turck | U-07038 | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8RXF30-RSF100 TURCK | In Stock | - | - | - | - | 3 | - | Aluminum | - | - | - | Turck | U0923-79 | - | - | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 4MB12Z-4P2-1-RSM120 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | UL | - | - | Turck | U-27478 | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB40-1.5-CSM12 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | Turck | U-26790 | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 6RKF30-3M TURCK | In Stock | - | - | - | - | 3 | - | Aluminum | UR | - | - | Turck | U-30723 | - | - | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 8MB12-5P3-3B TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | Turck | U-31437 | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB40-P7X5-1 TURCK | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | Turck | U-32023 | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - |