TURCK 4MB12Z-4P2-1-RSM120
TURCK 4MB12Z-4P2-1-RSM120
feed

TURCK 4MB12Z-4P2-1-RSM120

Manufacturer No:

4MB12Z-4P2-1-RSM120

Manufacturer:

TURCK

Utmel No:

2586-4MB12Z-4P2-1-RSM120

Package:

-

ECAD Model:

Description:

Turck Cordsets, EuroFast Series
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
4MB12Z-4P2-1-RSM120 information

Specifications
Product Details
TURCK 4MB12Z-4P2-1-RSM120 technical specifications, attributes, parameters and parts with similar specifications to TURCK 4MB12Z-4P2-1-RSM120.
  • Type
    Parameter
  • Number of Pins
    5
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Plastic
  • Voltage, Rating
    30 VDC
  • Manufacturer Part Number
    U-27478
  • Approvals
    UL
  • Manufacturer
    Turck
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
0 Similar Products Remaining

4MB12Z-4P2-1-RSM120 Overview

Pins 5 are present on these junction blocks.

4MB12Z-4P2-1-RSM120 Features


4MB12Z-4P2-1-RSM120 Applications

There are a lot of TURCK
4MB12Z-4P2-1-RSM120 Junction Blocks applications.


  • Grinding and Milling
  • Conveying and Sorting
  • Baggage Handling
  • Postal Sorting
  • Packaging Applications
  • Safety Device Manufacturers
  • Safe Switches
  • Light Curtains
  • Drives and Motors
  • Locking Systems