Filters
  • Coll-Emtr Bkdn Voltage-Min
  • Configuration
  • Dark Current-Max
  • Factory Lead Time
  • Forward Current-Max
  • Gap Size
  • Ihs Manufacturer
  • Number of Functions
  • On-state Collector Current-Nom
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Optoelectronic Device Type

Attribute column

Manufacturer

Vishay Fiber Optics - Switches, Multiplexers, Demultiplexers

View Mode:
8 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mounting Type

Surface Mount

Mounting Feature

Material

Housing material

Terminal Material

Cable cross-section

Cable type

Capacitance tolerance

Capacitors series

Case

Case - inch

Case - mm

Date Of Intro

Gross weight

Ihs Manufacturer

Kind of capacitor

Kind of memory

Kind of package

Maximum current

Memory

Mfr

Mounting

Noal current

Noal voltage

Nominal voltage

Operating conditions

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Permissible load

Protection class

Purpose

Rohs Code

Standard Number

Tip Type

Transport packaging size/quantity

Type of capacitor

Type of integrated circuit

Operating temperature

Operating Temperature

Packaging

Series

Size / Dimension

Tolerance

JESD-609 Code

Part Status

Connector type

Type

Terminal Finish

Composition

Color

Applications

Power (Watts)

Additional Feature

Capacitance

Packing Method

Number of Functions

Reach Compliance Code

Number of Outputs

Approval Agency

Number of contacts

Efficiency

Voltage - Isolation

Dielectric

Configuration

Insulation resistance

Optoelectronic Device Type

Current - Output 1

Tool type

Operating temperature range

Includes

Forward Current-Max

Cable diameter

On-State Current-Max

Output Peak Current Limit-Nom

Dark Current-Max

Output Circuit Type

Coll-Emtr Bkdn Voltage-Min

On-State Voltage-Max

Response Time-Max

Features

Operating voltage

Slot Width-Nom

On-state Collector Current-Nom

Gap Size

Diameter

Length

TCST1030
TCST1030

Vishay Intertechnologies

4
Datasheet

4 Weeks

-

-

-

-

-

-

-

-

-

-

FBGA200

-

-

-

0.5 g

VISHAY INTERTECHNOLOGY INC

-

LPDDR4,

in-tray

-

32Gb DRAM

-

SMD

-

-

-

-

85 °C

-25 °C

8.30 X 4.70 MM, 8.15 MM HEIGHT, ROHS COMPLIANT PACKAGE-4

Active

-

-

-

Yes

-

-

-

-

DRAM memory

-40...95°C

-

-

-

-

-

e2

-

-

-

TIN SILVER

-

-

-

-

-

-

-

1

compliant

-

-

-

-

-

-

SINGLE

-

TRANSISTOR OUTPUT SLOTTED SWITCH

-

-

-

-

0.06 A

-

-

-

100 nA

-

70 V

-

-

-

-

3 mm

100 mA

3 mm

-

-

TCST1202
TCST1202

Vishay Intertechnologies

31680
Datasheet

6 Weeks, 1 Day

-

NO

THROUGH HOLE MOUNT

-

-

-

-

-

-

KGM

-

0805

2012

-

0.028 g

VISHAY INTERTECHNOLOGY INC

MLCC

-

-

-

-

-

SMD

-

-

-

-

85 °C

-55 °C

11.90 X 6.30 MM, 10.80 MM HEIGHT, ROHS COMPLIANT PACKAGE-4

Active

-

-

-

Yes

-

-

-

ceramic

-

-55...125°C

-

-

-

-

±5%

e3

-

-

-

MATTE TIN

-

-

-

-

-

10nF

-

1

compliant

-

-

-

-

-

C0G (NP0)

SINGLE

-

TRANSISTOR OUTPUT SLOTTED SWITCH

-

-

-

-

0.06 A

-

0.002 A

-

100 nA

Transistor

70 V

70 V

0.00001 s

-

16V

3.1 mm

2 mA

3.1 mm

-

-

TCPT1300X01
TCPT1300X01

Vishay Intertechnologies

In Stock
Datasheet

4 Weeks

Chassis Mount

-

-

PVC-45P connector body

-

5V

2 x 0.75 (28 x 0.09 mm2) mm2

Two-pole straight power cord with switch

-

-

-

-

-

-

74.75

VISHAY INTERTECHNOLOGY INC

-

-

-

2 A

-

Traco Power

-

-

-

250 V

-

125 °C

-40 °C

5.50 X 4 MM, 4 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-4

Active

-

-

-

Yes

62368-1

-

48*32*27/200

-

-

-

-30°C ~ 70°C

Box

*

5.08" L x 3.82" W x 1.18" H (129.0mm x 97.0mm x 30.0mm)

-

-

Active

CEE7/16 plug

Enclosed

-

-

black

ITE (Commercial)

80W

-

-

-

1

compliant

1

CB, cURus

-

83%

3 kV

-

SINGLE

-

TRANSISTOR OUTPUT SLOTTED SWITCH

16 A

-

-

-

0.025 A

-

-

90 ~ 264 VAC, 140 ~ 340 VDC

3300 nA

Transistor

20 V

70 V

0.00015 s

Adjustable Output, DC Input Capable, Universal Input

-

3 mm

20 mA

3 mm

-

1800 mm

TCST2103
TCST2103

Vishay Intertechnologies

5022
Datasheet

6 Weeks, 1 Day

-

NO

THROUGH HOLE MOUNT

-

-

-

-

-

-

KGF

-

0603

1608

-

0.032 g

VISHAY INTERTECHNOLOGY INC

MLCC

-

-

-

-

-

SMD

-

-

-

-

85 °C

-55 °C

2.45 X 6.30 MM, 10.80 MM HEIGHT, ROHS COMPLIANT PACKAGE-4

Active

-

-

-

Yes

-

-

-

ceramic

-

-55...125°C

-

-

-

-

±10%

e2

-

-

-

TIN SILVER

-

-

-

-

-

0.1µF

-

1

compliant

-

-

-

-

-

X7R

SINGLE

-

TRANSISTOR OUTPUT SLOTTED SWITCH

-

-

-

-

0.06 A

-

0.004 A

-

100 nA

Transistor

70 V

70 V

0.00001 s

-

25V

3.1 mm

4 mA

3.1 mm

-

-

TCUT1600X01
TCUT1600X01

Vishay Intertechnologies

52000

-

Datasheet

6 Weeks, 3 Days

-

YES

SURFACE MOUNT

fiberglass rod in yellow plastic sheath

-

-

-

-

-

-

-

-

-

2016-03-31

584.00

VISHAY INTERTECHNOLOGY INC

-

-

-

-

-

-

-

-

-

-

maximum bending radius - 30mm

105 °C

-40 °C

-

End Of Life

static tensile forces - not more than 2kN; compressive forces - not more than 0.5kN/cm

-

for pulling cables in cable channels, boxes, pipes, etc.

Yes

-

Hex

39*39*37/25

-

-

-

-

in a coil

-

-

-

e4

Active

-

Hex Key Set

Nickel/Palladium/Gold (Ni/Pd/Au)

Fiberglass rod

yellow

-

-

AEC-Q101

-

TR, 13 INCH

1

unknown

-

-

-

-

-

-

COMMON COLLECTOR, 2 ELEMENTS

-

TRANSISTOR OUTPUT SLOTTED SWITCH

-

Cable channel preparation device (mini narrow cable puller)

-20…+50°C

Plastic Holder

0.025 A

-

-

-

100 nA

BJT

20 V

-

-

Ball End

-

3 mm

1.6 mA

3 mm

outer by shell - 3mm

50m

TCST1300
TCST1300

Vishay Intertechnologies

13500
Datasheet

4 Weeks

-

NO

THROUGH HOLE MOUNT

-

-

-

-

-

-

-

-

-

-

-

-

VISHAY INTERTECHNOLOGY INC

-

-

-

-

-

-

-

-

-

-

-

85 °C

-55 °C

11.90 X 6.30 MM, 10.80 MM HEIGHT, ROHS COMPLIANT PACKAGE-4

Active

-

-

-

Yes

-

-

-

-

-

-

-

-

-

-

-

e2

-

-

-

TIN SILVER

-

-

-

-

-

-

-

1

compliant

-

-

-

-

-

-

SINGLE

-

TRANSISTOR OUTPUT SLOTTED SWITCH

-

-

-

-

0.06 A

-

0.0005 A

-

100 nA

Transistor

70 V

70 V

0.00001 s

-

-

3.1 mm

0.5 mA

3.1 mm

-

-

TCPT1600X01
TCPT1600X01

Vishay Intertechnologies

1300
Datasheet

4 Weeks

-

YES

SURFACE MOUNT

-

Steel

-

-

-

-

-

-

-

-

2016-03-31

64.00

VISHAY INTERTECHNOLOGY INC

-

-

-

-

-

-

-

10Amin

250Vmin

-

-

105 °C

-40 °C

-

End Of Life

-

IP67

-

Yes

-

-

42*28*18.5/50

-

-

-

-

-

-

-

-

-

-

quick disconnect cylindrical connector

-

-

-

-

-

-

AEC-Q101

-

TR, 13 INCH

1

compliant

-

-

2

-

-

-

SINGLE

≥2000 MOhm

TRANSISTOR OUTPUT SLOTTED SWITCH

-

-

-55…+85°C

-

0.025 A

4...6 mm

-

-

100 nA

BJT

20 V

-

-

for soldering

-

3 mm

1.6 mA

3 mm

-

-

TCUT1300X01
TCUT1300X01

Vishay Intertechnologies

7
Datasheet

17 Weeks, 3 Days

-

NO

THROUGH HOLE MOUNT

-

-

-

-

-

±0.25pF

GCQ

-

0201

0603

-

0.03 g

VISHAY INTERTECHNOLOGY INC

MLCC

-

-

-

-

-

SMD

-

-

-

-

125 °C

-40 °C

5.50 X 4 MM, 4 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-6

Active

-

-

-

Yes

-

-

-

ceramic

-

-55...125°C

-

-

-

-

-

e4

-

-

-

Nickel/Palladium/Gold (Ni/Pd/Au)

-

-

-

-

-

8.2pF

TR

1

compliant

-

-

-

-

-

C0G (NP0)

SINGLE

-

TRANSISTOR OUTPUT SLOTTED SWITCH

-

-

-

-

0.025 A

-

-

-

3300 nA

Transistor

20 V

20 V

0.00015 s

-

50V

3 mm

20 mA

3 mm

-

-