- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1X-A3SS-UL-S0592 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() B2T-B32SS Dale | In Stock | - | - | - | - | Barksdale Control Products | B2T-B32SS | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() TC9612-3-CS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | TC9612-3-CS | - | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | - | - | - | ||
![]() E1H-GH15-P6 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-GH15-P6 | - | - | Yes | - | SPDT | 1 A @ 125 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-1CC-2-S0933 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() B2X-S32SS-UL Dale | In Stock | - | - | - | - | Barksdale Control Products | B2X-S32SS-UL | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() B2T-A12SS-S0134 Dale | In Stock | - | - | - | - | Barksdale Control Products | B2T-A12SS-S0134 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-1CC-1-S0914 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() 96221-BB1-T2-Z17 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96221-BB1-T2-Z17 | - | - | Yes | - | SPDT | - | - | - | DIN 43650 Connector | ||
![]() E1H-G500-F2-RD Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-G500-F2-RD | - | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.4 A @ 125 VDC, 0.2 A @ 250 VDC | - | - | - | ||
![]() BPS34NVM0015PAP Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | BPS34NVM0015PAP | 15~32 VDC | - | Yes | 100 | - | 4~20 mA | Dual Switch Point Plus 4~20mA | - | M12 Plug | ||
![]() D1T-GH18SS-S0392 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1T-GH18SS-S0392 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() D2X-GH3SS-UL Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2X-GH3SS-UL | - | - | No | - | SPDT | 1 A @ 125 VAC, 1 A @ 24 VDC | - | - | - | ||
![]() MSPS-DD05SS Dale | In Stock | - | - | Polysulfone | - | Barksdale Control Products | MSPS-DD05SS | - | - | Yes | - | - | 15 A @ 125 VAC, 250 VAC, 0.05 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | - | ||
![]() C9612-3-W36 Dale | In Stock | - | - | - | - | Barksdale Control Products | C9612-3-W36 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() CD2H-A80SS-S0031 Dale | In Stock | - | - | - | - | Barksdale Control Products | CD2H-A80SS-S0031 | - | - | No | - | SPDT | - | - | - | - | ||
![]() D2T-A150SS-L6 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2T-A150SS-L6 | - | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | ||
![]() E1H-H90-S0109 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0109 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | ||
![]() B1T-A12SS-S0417 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-A12SS-S0417 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,800 psi | 21 in Leads | ||
![]() L96211-BB1-S0039 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1-S0039 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads |