Dale MSPS-DD05SS
Dale MSPS-DD05SS
feed

Dale MSPS-DD05SS

Manufacturer No:

MSPS-DD05SS

Manufacturer:

Dale

Utmel No:

611-MSPS-DD05SS
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
MSPS-DD05SS information

Specifications
Product Details
Dale MSPS-DD05SS technical specifications, attributes, parameters and parts with similar specifications to Dale MSPS-DD05SS.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polysulfone
  • Manufacturer Part Number
    MSPS-DD05SS
  • Manufacturer
    Barksdale Control Products
  • Seal
    Yes
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    15 A @ 125 VAC, 250 VAC, 0.05 A @ 125 VDC, 0.25 A @ 250 VDC
0 Similar Products Remaining

MSPS-DD05SS Overview

Current sensors are designed for currents of 15 A @ 125 VAC, 250 VAC, 0.05 A @ 125 VDC, 0.25 A @ 250 VDC.

MSPS-DD05SS Features


MSPS-DD05SS Applications

There are a lot of Dale
MSPS-DD05SS Current Sensors applications.


  • Overcurrent protection
  • DC and AC power monitoring
  • Closed-L oop DC- and AC-Current Sensor Modules
  • Leakage Current Sensors
  • Industrial Monitoring and Control Systems
  • Overcurrent Detection
  • Frequency, Voltage, and Solar Inverters
  • Electrical drives
  • General purpose inverters
  • AC variable speed drives
MSPS-DD05SS Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MSPS-DD05SS" in Dale MSPS-DD05SS.
  • Part Number
  • Manufacturer
  • Package
  • Description