- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Manufacturer | Manufacturer Part Number | PowerSupply | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9681X-2CC-3-K Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9681X-2CC-3-K | - | Yes | - | DPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9692X-2CC-1-S1307 | - | Yes | - | DPDT | - | - | - | ||
![]() 96201-BB4-S0375 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96201-BB4-S0375 | - | Yes | - | SPDT | - | - | 12 in Leads | ||
![]() P1X-J85SS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | P1X-J85SS | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() CSM15-31-11B Dale | In Stock | - | - | - | Barksdale Control Products | CSM15-31-11B | - | Yes | - | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9681X-1CC-2-S1023 | - | Yes | - | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Barksdale Control Products | T96201-BB1-T2-P1-V | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | ||
![]() 96211-BB2-T2-V Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB2-T2-V | - | Yes | - | SPDT | - | - | DIN 43650 Connector | ||
![]() D1T-A18SS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1T-A18SS | - | No | - | SPDT Snap Action | - | - | - | ||
![]() D2H-H18SS-S0288 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D2H-H18SS-S0288 | - | No | - | SPDT | - | - | - | ||
![]() 96211-BB4-P1 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB4-P1 | - | Yes | - | SPDT | - | - | 12 in Leads | ||
![]() MSPS-MM100SS Dale | In Stock | - | - | Polysulfone | Barksdale Control Products | MSPS-MM100SS | - | Yes | - | - | 25 A @ 125 VAC, 250 VAC | - | - | ||
![]() 96211-BB2-T5 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB2-T5 | - | Yes | - | SPDT | - | - | 1/2 NPT Female Conduit Connection, 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Brass | Barksdale Control Products | 96201-BB2-T2-P1Z17 | - | Yes | - | SPDT | - | - | DIN 43650 Connector | ||
![]() CD2H-H18SS-S0304 Dale | In Stock | - | - | - | Barksdale Control Products | CD2H-H18SS-S0304 | - | No | - | SPDT | - | - | - | ||
![]() E1H-M250 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-M250 | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | ||
![]() B2X-A120SS-S0025 Dale | In Stock | - | - | - | Barksdale Control Products | B2X-A120SS-S0025 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() BPS32NVM1500P Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS32NVM1500P | 15~32 VDC | Yes | 100 | - | 4~20 mA | Single Switch Point Plus 4-20mA | M12 Plug | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9692X-1CC-2-S1310 | - | Yes | - | SPDT | - | - | - | ||
![]() 96211-BB3-S0489 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB3-S0489 | - | Yes | - | SPDT | - | - | 12 in Leads |