Dale MSPS-MM100SS
Dale MSPS-MM100SS
feed

Dale MSPS-MM100SS

Manufacturer No:

MSPS-MM100SS

Manufacturer:

Dale

Utmel No:

611-MSPS-MM100SS
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
MSPS-MM100SS information

Specifications
Product Details
Dale MSPS-MM100SS technical specifications, attributes, parameters and parts with similar specifications to Dale MSPS-MM100SS.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polysulfone
  • Manufacturer
    Barksdale Control Products
  • Manufacturer Part Number
    MSPS-MM100SS
  • Seal
    Yes
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    25 A @ 125 VAC, 250 VAC
0 Similar Products Remaining

MSPS-MM100SS Overview

For current sensors, 25 A @ 125 VAC, 250 VAC is the current of interest.

MSPS-MM100SS Features


MSPS-MM100SS Applications

There are a lot of Dale
MSPS-MM100SS Current Sensors applications.


  • Closed-L oop DC- and AC-Current Sensor Modules
  • Leakage Current Sensors
  • Industrial Monitoring and Control Systems
  • Overcurrent Detection
  • Frequency, Voltage, and Solar Inverters
  • Electrical drives
  • General purpose inverters
  • AC variable speed drives
  • Static converters for DC motor drives
  • Battery supplied applications
MSPS-MM100SS Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MSPS-MM100SS" in Dale MSPS-MM100SS.
  • Part Number
  • Manufacturer
  • Package
  • Description