- Capacitance
- Capacitor Type
- Dielectric Material
- Manufacturer
- Number of Terminals
- Multilayer
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Size Code
- Temperature Characteristics Code
- Temperature Coefficient
Attribute column
Manufacturer
Walsin Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402B823J160CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 82 nF | 82000 pF | - | 0402 | 1005 | Class 2 | 10000 | WALSIN TECHNOLOGY CORP | Walsin | 0402B823J160CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.3 | Details | Yes | 0.000053 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | e3 | Yes | Standard | EAR99 | X7R | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.082 uF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 16 V | 0402 | - | 5% | 5% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1 mm | 0.5 mm | 0.022 (0.55mm) | - | ||
![]() 0402N0R5C160CT Walsin Technologies | 28 |
| - | Surface Mount, MLCC | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | WALSIN TECHNOLOGY CORP | Walsin | 0402N0R5C160CT | 402 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 1.83 | Details | Yes | 0.000053 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.25 pF | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.5pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 16 V | 0402 | - | 50 | 50 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 | - | 1 | 0.5 | 0.022 (0.55mm) | - | ||
![]() 1812N273J101CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 27 nF | 27000 pF | - | 1812 | 4532 | Class 1 | 1000 | - | Walsin | - | 1812 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.003880 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 5 % | e2 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 0.027uF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 1812 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053 (1.35mm) | - | ||
![]() 1812B563J101CT Walsin Technologies | 12 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 56 nF | 56000 pF | - | 1812 | 4532 | Class 2 | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.003880 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 5 % | e2 | - | Standard | - | 15% | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 0.056uF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1812 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053 (1.35mm) | - | ||
![]() 0805N431J500CT Walsin Technologies | 46 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.43 nF | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000218 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | General Purpose | - | 430pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 1812N270J302CT Walsin Technologies | 7 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1812 | 4532 | Class 1 | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.003880 oz | 3000V (3kV) | 3 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 5 % | e3 | - | Standard | - | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | - | 27pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 1812 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053 (1.35mm) | - | ||
![]() 1206N151G500CT Walsin Technologies | 46 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.15 nF | - | - | 1206 | 3216 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N151G500CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.66 | Details | Yes | 0.000952 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 2 % | e2 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 8532.24.00.20 | 150pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 50 V | 1206 | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 3.2 | 1.6 | 0.035 (0.90mm) | - | ||
![]() 0603N152J250CT Walsin Technologies | 39 |
| - | Surface Mount, MLCC | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0603N152J250CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 2.21 | Details | Yes | 0.000222 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.0015uF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 25 V | 0603 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.037 (0.95mm) | - | ||
![]() 1812N121G202CT Walsin Technologies | 48 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | - | - | - | CERAMIC | 2 | Walsin | 0.12 nF | - | - | 1812 | 4532 | Class 1 | 1000 | WALSIN TECHNOLOGY CORP | Walsin | 1812N121G202CT | 1812 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1812 | - | SMT | Active | Active | 2.14 | Details | Yes | 0.003880 oz | 2000V (2kV) | 2 kVDC | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 2 % | e2 | Yes | Standard | EAR99 | -/+30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Copper/Nickel/Tin (Cu/Ni/Sn) | General Purpose | - | 120pF | Capacitors | TR, Plastic, 7 Inch | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | NP0 | Yes | 2000 V | 1812 | - | 2% | 2% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053 (1.35mm) | - | ||
![]() 1812N100G501CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 metric) | - | - | - | CERAMIC | 2 | Walsin | - | - | - | 1812 | 4532 | Class 1 | 1000 | - | Walsin | - | 1812 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | - | SMT | - | Active | - | Details | - | 0.003880 oz | 500V | 500 VDC | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 2 % | e2 | - | Standard | - | -/+30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Copper/Nickel/Tin (Cu/Ni/Sn) | SMPS Filtering | - | 10pF | Capacitors | TR, Plastic, 7 Inch | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | NP0 | Yes | - | 1812 | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053 (1.35mm) | - | ||
![]() 1812N100G251CT Walsin Technologies | 40 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | - | - | - | CERAMIC | 2 | Walsin | - | - | - | 1812 | 4532 | Class 1 | 1000 | - | Walsin | - | 1812 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | - | SMT | - | Active | - | Details | - | 0.003880 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 2 % | e2 | - | Standard | - | -/+30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Copper/Nickel/Tin (Cu/Ni/Sn) | SMPS Filtering | - | 10pF | Capacitors | TR, Plastic, 7 Inch | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | NP0 | Yes | - | 1812 | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053 (1.35mm) | - | ||
![]() 0805N3R9B501CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000218 oz | 500V | 500 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 pF | e3 | - | Standard | - | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 3.9pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 2.56 | 2.56 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 2 mm | 1.25 mm | 0.028 (0.70mm) | - | ||
![]() 0603N391J100CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.39 nF | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0603N391J100CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 2.23 | Details | Yes | 0.000222 oz | 10V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 390pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 10 V | 0603 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.034 (0.87mm) | - | ||
![]() 1210B563J101CT Walsin Technologies | 11 |
| - | Surface Mount, MLCC | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 56 nF | 56000 pF | - | 1210 | 3225 | Class 2 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 1210B563J101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | - | , 1210 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.64 | Details | Yes | 0.003527 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 5 % | e2 | Yes | Standard | EAR99 | 15% | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 8532.24.00.20 | 0.056uF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 100 V | 1210 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 2.5 | 0.041 (1.05mm) | - | ||
![]() 0603N3R9C250CT Walsin Technologies | 32 |
| - | Surface Mount, MLCC | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0603N3R9C250CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 2.23 | Details | Yes | 0.000222 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 0.25 pF | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 3.9pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 25 V | 0603 | - | 6.41 | 6.41 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.034 (0.87mm) | - | ||
![]() 1812B681J302CT Walsin Technologies | 32 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.68 nF | - | - | 1812 | 4532 | Class 2 | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.003880 oz | 3000V (3kV) | 3 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 5 % | e3 | - | Standard | - | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 680pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1812 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 4.5 mm | 3.2 mm | 0.087 (2.20mm) | - | ||
![]() 1812B225J101CT Walsin Technologies | 40 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2200 nF | - | - | 1812 | 4532 | Class 2 | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.003880 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 5 % | e3 | - | Standard | - | 15% | General Purpose MLCCs | PURE TIN OVER NICKEL | General Purpose | - | 2.2uF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1812 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 4.5 mm | 3.2 mm | 0.110 (2.80mm) | - | ||
![]() 0603N0R5B251CT Walsin Technologies | 43 |
| - | Surface Mount, MLCC | 0603 (1608 metric) | - | - | - | - | - | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000222 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 0.1 pF | - | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | - | SMPS Filtering | - | 0.5 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1.6 mm | 0.5 mm | 0.034 (0.87mm) | - | ||
![]() 1812B821J202CT Walsin Technologies | 11 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.82 nF | - | - | 1812 | 4532 | Class 2 | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.003880 oz | 2000V (2kV) | 2 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 5 % | e3 | - | Standard | - | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 820pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1812 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 4.5 mm | 3.2 mm | 0.053 (1.35mm) | - | ||
![]() 1210B564J101CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 560 nF | 560000 pF | - | 1210 | 3225 | Class 2 | 1000 | WALSIN TECHNOLOGY CORP | Walsin | 1210B564J101CT | 1210 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | - | , 1210 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.7 | Details | Yes | 0.003527 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 5 % | e2 | Yes | Standard | EAR99 | 15% | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 8532.24.00.20 | 0.56uF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 100 V | 1210 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2.5 | - | 3.2 | 2.5 | 0.110 (2.80mm) | - |