Walsin Technologies 1812N100G251CT
Walsin Technologies 1812N100G251CT
feed

Walsin Technologies 1812N100G251CT

Manufacturer No:

1812N100G251CT

Manufacturer:

Walsin Technologies

Utmel No:

2689-1812N100G251CT

Package:

1812 (4532 metric)

ECAD Model:

Description:

SIZE(MID/HIGH VOLT) 10pF Capacitor 2 % MouseReel Surface Mount, MLCC 0.177 L x 0.126 W (4.50mm x 3.20mm) -55°C ~ 125°C 1812 (4532 metric)

Quantity:

Unit Price: $0.376848

Ext Price: $0.38

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 40

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.376848

    $0.38

  • 10

    $0.355517

    $3.56

  • 100

    $0.335393

    $33.54

  • 500

    $0.316409

    $158.20

  • 1000

    $0.298499

    $298.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1812N100G251CT information

Specifications
Product Details
Walsin Technologies 1812N100G251CT technical specifications, attributes, parameters and parts with similar specifications to Walsin Technologies 1812N100G251CT.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1812 (4532 metric)
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount, MLCC
  • Dielectric Material

    a substance that is a poor conductor of electricity, but an efficient supporter of electrostatic field s.

    CERAMIC
  • Number of Terminals
    2
  • Package Style
    SMT
  • Operating Temperature-Min
    -55
  • Operating Temperature-Max
    125
  • Manufacturer Series
    1812
  • Case Code - in
    1812
  • Case Code - mm
    4532
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Unit Weight
    0.003880 oz
  • Minimum Operating Temperature
    - 55 C
  • Factory Pack QuantityFactory Pack Quantity
    1000
  • Manufacturer
    Walsin
  • Voltage Rating DC

    The DC Voltage ratings are the AC voltage values times 1.41 (usually rounded).

    250 VDC
  • Brand
    Walsin
  • RoHS
    Details
  • Class
    Class 1
  • Package
    Tape & Reel (TR)
  • Mfr
    Walsin Technology Corporation
  • Product Status
    Active
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    250V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SIZE(MID/HIGH VOLT)
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    MouseReel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C ~ 125°C
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.177 L x 0.126 W (4.50mm x 3.20mm)
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    2 %
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e2
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Standard
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    -/+30ppm/Cel
  • Type
    Middle and High Voltage Multilayer Ceramic Capacitor
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Copper/Nickel/Tin (Cu/Ni/Sn)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    SMPS Filtering
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    10pF
  • Subcategory
    Capacitors
  • Packing Method

    The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.

    TR, Plastic, 7 Inch
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    SMD/SMT
  • Capacitor Type

    In electronic components, the parameter "Capacitor Type" refers to the classification of capacitors based on their construction and materials used. Capacitors are passive electronic components that store and release electrical energy. The type of capacitor determines its characteristics, such as capacitance value, voltage rating, temperature stability, and frequency response.There are various types of capacitors, including ceramic, electrolytic, tantalum, film, and variable capacitors. Each type has its own advantages and limitations, making them suitable for different applications. For example, ceramic capacitors are known for their stability and high frequency response, while electrolytic capacitors are commonly used for high capacitance values in power supply circuits.Understanding the capacitor type is crucial in selecting the right component for a specific circuit design to ensure optimal performance and reliability. It is essential to consider factors such as size, cost, temperature range, and voltage requirements when choosing the appropriate capacitor type for a particular application.

    CERAMIC CAPACITOR
  • Dielectric

    Dielectric is a term used in the context of electronic components to refer to a material's ability to store electrical energy in an electric field. It is a key parameter in capacitors, insulators, and other electronic devices. Dielectric materials have high electrical resistance and low conductivity, allowing them to separate and insulate conductive materials while still allowing the passage of electric fields. The dielectric constant, also known as relative permittivity, is a measure of a material's ability to store electrical energy and is an important factor in determining the capacitance of a component. Overall, the dielectric property plays a crucial role in the design and performance of various electronic components.

    C0G (NP0)
  • Failure Rate

    the frequency with which an engineered system or component fails, expressed in failures per unit of time. It is usually denoted by the Greek letter λ (lambda) and is often used in reliability engineering.

    -
  • Lead Spacing

    the distance between two baselines of lines of type. The word 'leading' originates from the strips of lead hand-typesetters used to use to space out lines of text evenly. The word leading has stuck, but essentially it's a typographer's term for line spacing.

    -
  • Temperature Characteristics Code

    The "Temperature Characteristics Code" in electronic components refers to a code or designation that indicates how the component's electrical properties vary with changes in temperature. This code helps users understand how the component will perform under different temperature conditions. It typically consists of a series of letters or numbers that represent the component's temperature coefficient, which is a measure of how the component's electrical characteristics change with temperature. Understanding the temperature characteristics code is important for selecting components that will operate reliably in specific temperature environments and for ensuring the overall performance and stability of electronic circuits.

    NP0
  • Multilayer

    The parameter "Multilayer" in electronic components refers to the construction of the component using multiple layers of materials. This construction technique involves stacking several layers of conductive and insulating materials to create a compact and efficient component. Multilayer components are commonly used in various electronic devices to save space and improve performance. The layers are typically interconnected using vias or other methods to ensure proper functionality. Overall, the multilayer design allows for increased functionality and complexity in a smaller form factor, making it a popular choice in modern electronics.

    Yes
  • Size Code

    Size Code in electronic components refers to a standardized code or designation that indicates the physical dimensions of the component. This code helps in identifying the size and form factor of the component, making it easier for manufacturers, engineers, and designers to select and use the right components for their electronic circuits. The size code may include information such as the package type, lead spacing, and overall dimensions of the component. It is an important parameter to consider when designing circuit layouts and ensuring compatibility with other components on the circuit board.

    1812
  • Lead Style

    Lead Style in electronic components refers to the configuration and arrangement of leads or terminals that connect the component to a circuit. This parameter affects the component's mounting method, compatibility with PCB layouts, and overall physical dimensions. Common lead styles include through-hole, surface-mount, and post styles, each suited for different applications and manufacturing processes. Lead style is crucial for ensuring proper electrical connections and mechanical stability within electronic assemblies.

    -
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Ceramic Capacitors
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    General Type MLCCs
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Product Category

    a particular group of related products.

    Multilayer Ceramic Capacitors MLCC - SMD/SMT
  • Width
    3.2
  • Height
    1.25
  • Length
    4.5
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    -
  • Thickness (Max)

    Thickness (Max) is a parameter in electronic components that refers to the maximum allowable thickness of the component. This measurement is important for ensuring proper fit and compatibility within a circuit or device. It is typically specified in the component's datasheet and is crucial for mechanical design considerations, such as determining clearance requirements and ensuring that the component can be properly mounted or soldered onto a PCB. Exceeding the maximum thickness limit can lead to issues such as interference with neighboring components, improper assembly, or mechanical stress that may affect the component's performance or reliability.

    0.053 (1.35mm)
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    -
0 Similar Products Remaining

1812N100G251CT Overview

Seating height (Max) should be kept below -.It is recommended that the operating temperature be kept at -55°C ~ 125°C to achieve high efficiency.

1812N100G251CT Features

an operating temperature of -55°C ~ 125°C

1812N100G251CT Applications

There are a lot of Walsin Technologies
1812N100G251CT applications of aluminum electrolytic capacitors.


  • Power supplies
  • Computer motherboards
  • Uninterruptible power supplies
  • Frequency converters
  • Computer
  • Telecommunication
  • Industrial systems
  • Smoothing and filtering applications
  • Standard and switched mode power supplies
  • Energy storage in pulse systems
1812N100G251CT Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1812N100G251CT" in Walsin Technologies 1812N100G251CT.
  • Part Number
  • Manufacturer
  • Package
  • Description