- Series
- Part Status
- Accessory Type
- RoHS Status
- Factory Lead Time
- Specifications
- Published
- Length
- Lead Free
- Connector Support Type
- Width
- Ratings
Attribute column
Manufacturer
Weidmuller Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Body Material | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Approval Agency | Housing Color | Connector Support Type | Body Plating | Accessory Type | Wire/Cable Diameter | Specifications | Head Diameter | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1083080000 Weidmüller | 13 |
| Datasheet | 12 Weeks | - | - | - | - | 2011 | RockStar® | yes | Active | 1 (Unlimited) | - | - | - | - | - | Black | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Size 6, Screw Locks | - | - | 31mm | 164mm | 58mm | - | - | RoHS Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1083110000 Weidmüller | 13 |
| Datasheet | 12 Weeks | - | - | - | - | 2011 | RockStar® | yes | Active | 1 (Unlimited) | - | - | - | - | - | Black | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Size 1, Screw Locks | - | - | 18.7mm | 50mm | 37mm | - | - | RoHS Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1665890000 Weidmüller | 13 |
| Datasheet | 12 Weeks | - | - | - | Aluminium | 2006 | RockStar® | yes | Active | - | 125°C | -40°C | Grey | - | cURus | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Size 2, Locking Clip (1) | - | - | 12.5mm | 74mm | 29.5mm | - | No SVHC | RoHS Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1665940000 Weidmüller | 33 |
| Datasheet | 7 Weeks | - | Nylon | - | - | 2006 | RockStar® | - | Active | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | Adapter Plate | - | Rockstar® Size 3 to DB9 | - | - | 9mm | 51mm | 34.5mm | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1665920000 Weidmüller | 43 |
| Datasheet | 12 Weeks | - | - | - | - | 2006 | RockStar® | - | Active | - | - | - | - | - | cURus | Grey | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Size 7, Locking Pegs (4) | - | - | 17mm | 82mm | 68mm | - | - | RoHS Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1595230000 Weidmüller | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | 2009 | RockStar® | - | Active | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | Locking Hook | - | Size 1, Male | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1665910000 Weidmüller | 34 |
| Datasheet | 12 Weeks | - | Aluminium | - | - | 2006 | RockStar® | yes | Active | - | - | - | Grey | - | cURus | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Size 5, Locking Pegs (2) | - | - | 19.5mm | 89mm | 29.5mm | - | No SVHC | RoHS Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1666230000 Weidmüller | 33 |
| Datasheet | 7 Weeks | - | Nylon | - | - | 2006 | RockStar® | - | Active | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | Adapter Plate | - | Rockstar® Size 4 to DB25 (2) | - | - | 9mm | 64mm | 34.5mm | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1203600000 Weidmüller | 133 |
| Datasheet | 8 Weeks | Bolt | - | - | - | 2008 | Rockstar® SPB | yes | Active | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | Coding Pin | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1665900000 Weidmüller | 33 |
| Datasheet | 12 Weeks | Base | - | - | - | 2006 | RockStar® | yes | Active | - | - | - | Grey | - | cURus | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Size 5, Locking Clip (1) | - | - | 12.5mm | 90mm | 29.5mm | - | - | RoHS Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1665950000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | - | 2006 | RockStar® | - | Active | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | Adapter Plate | - | Rockstar® Size 3 to DB9 (2) | - | - | 9mm | 51mm | 34.5mm | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1595240000 Weidmüller | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | 2009 | RockStar® | - | Active | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | Locking Hook | - | Size 1, Male | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1797520000 Weidmüller | 34 |
| Datasheet | 12 Weeks | - | - | - | - | 2009 | Rockstar® RailMate | - | Active | - | - | - | - | - | - | - | - | - | Frame Assembly | - | Size 6, Base Plate, Slider, Frame, 2 Insert Receptacles | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1664350000 Weidmüller | 34 |
| Datasheet | 10 Weeks | - | - | - | - | 2006 | RockStar® | - | Active | Not Applicable | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | Cover Plate | - | Size 3 | - | 4.5mm | - | 90.5mm | 52mm | No | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1665270000 Weidmüller | 26 |
| Datasheet | 12 Weeks | - | Aluminium | - | - | 2006 | RockStar® | yes | Active | - | - | - | Grey | - | cURus | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Size 6, Locking Clips (2) | - | - | 18mm | 136.2mm | 55mm | - | No SVHC | RoHS Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1665200000 Weidmüller | 14 |
| Datasheet | 12 Weeks | Base | - | - | Aluminium | 2006 | RockStar® | yes | Active | - | - | - | Grey | - | cURus | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Size 3, Locking Pegs (2) | - | - | 18mm | 75.5mm | 43mm | - | No SVHC | RoHS Compliant | - | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1656430000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Metal | - | - | 2006 | RockStar® | - | Active | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | PG29 Thread | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | IP54 - Dust Protected, Water Resistant | ||
![]() 1193570000 Weidmüller | 61 |
| Datasheet | 8 Weeks | Cable | Stainless Steel | - | - | 2012 | Rockstar® High Power | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | 11 mm | M25 Thread | - | - | - | 36.5mm | - | - | - | RoHS Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1665760000 Weidmüller | 23 |
| Datasheet | 12 Weeks | - | - | Plastic | - | 2006 | RockStar® | - | Active | Not Applicable | - | - | - | - | cURus | Beige | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | Size 1, Locking Pegs (2), Male Insert | - | - | 17.5mm | 26.8mm | 36.5mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP65 - Dust Tight, Water Resistant | ||
![]() 1777740000 Weidmüller | 79 |
| Datasheet | 10 Weeks | Cable | - | - | Brass | 2009 | RockStar® | - | Active | - | 100°C | -30°C | - | compliant | CE | - | - | Nickel | Blanking Plug | - | M20 Thread | 22 mm | - | - | 9.4mm | - | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof |