- Packaging
- Package / Case
- Energy
- RoHS Status
- Capacitance @ Frequency
- Maximum DC Volts
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Part Status
- Current - Surge
Attribute column
Manufacturer
Wurth Electronics TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Breakdown Voltage / V | Operating Temperature | Packaging | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Diameter | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82550110 Würth Elektronik | 343 | - | Datasheet | 10 Weeks | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | 750pF | 14V | 1.25mm | 1A | 11V | 2012 | 0805 | - | 1 | 11V | 11V | 14V | 30V | - | 100A | 750pF @ 1kHz | - | 20.7V | 0.10J | 15.3V | 18V | 11V | 18V | 14V | 100A | 1A | - | 2mm | 1.25mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 82537110 Würth Elektronik | 10581 |
| Datasheet | 10 Weeks | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | 10% | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | 70pF | 14V | 500μm | 1A | 11V | 1005 | 0402 | - | 1 | 11V | 11V | 14V | 38V | - | 10A | 70pF @ 1MHz | - | 19.8V | 0.02J | 16.2V | 18V | 11V | 18V | 14V | 10A | 1A | - | 1mm | 500μm | - | Unknown | ROHS3 Compliant | - | ||
![]() 82556300 Würth Elektronik | 11620 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | 100pF | 38V | - | 30A | 30V | 1608 | 0603 | - | 1 | - | - | - | 77V | - | 30A | 100pF @ 1kHz | - | 51.7V | 0.1J | 43.3V | 47V | 30V | - | 38V | 30A | - | - | - | 800μm | - | - | ROHS3 Compliant | - | ||
![]() 82550060 Würth Elektronik | 802 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | 1.18nF | 9V | 1.25mm | 1A | 6V | 2012 | 0805 | - | 1 | 6V | 6V | 9V | 20V | - | 80A | 1180pF @ 1kHz | - | 14.4V | 0.10J | 9.6V | 12V | 6V | 12V | 9V | 80A | 1A | - | 2mm | 1.25mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 82536040 Würth Elektronik | 4392 | - | Datasheet | 10 Weeks | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | 20% | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | 200pF | 5.5V | 800μm | 1A | 4V | 1608 | 0603 | - | 1 | 4V | 4V | 5.5V | 21V | 30A | 30A | 200pF @ 1MHz | - | 9.6V | 0.10J | 6.4V | 8V | 4V | 8V | 5.5V | 30A | 1A | - | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | - | ||
![]() 82541140 Würth Elektronik | 291962 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | 85°C | -40°C | 1.16nF | 18V | 1.6mm | - | 14V | 3216 | 1206 | - | 1 | 14V | 14V | 18V | 45V | 200A | 200A | 1160pF @ 1kHz | - | 25.92V | 0.50J | 22.08V | 24V | 14V | 24V | 18V | 200A | 1A | - | 3.2mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 82531040 Würth Elektronik | 4520 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | 20% | Active | 1 (Unlimited) | SMD/SMT | 125°C | -40°C | 3.6nF | 5.5V | 1.6mm | 10A | 4V | 3216 | 1206 | - | 1 | 4V | 4V | 5.5V | 17V | 100A | 150A | 3600pF @ 1MHz | - | 9.6V | 0.40J | 6.4V | 8V | 4V | 8V | 5.5V | 150A | 10A | - | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 82551200 Würth Elektronik | 11212 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | 490pF | 26V | 1.6mm | 1A | 20V | 3216 | 1206 | - | 1 | 20V | 20V | 26V | 54V | 100A | 100A | 490pF @ 1kHz | - | 36.3V | 0.50J | 29.7V | 33V | 20V | 33V | 26V | 100A | 1A | - | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 820422711 Würth Elektronik | 1312 | - | Datasheet | 8 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | 125°C | -40°C | 860pF | 350V | - | - | 275V | - | - | 10mm | 1 | - | 275V | 350V | 710V | - | - | 860pF @ 1kHz | - | 473V | 303J | 387V | 430V | 275V | 430V | 350V | 10kA | 100A | 23mm | - | - | 5.7mm | Unknown | ROHS3 Compliant | - | ||
![]() 82550350 Würth Elektronik | 302 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | 195pF | 45V | - | 1A | 35V | 2012 | 0805 | - | 1 | - | - | - | 90V | - | 80A | 195pF @ 1kHz | - | 61.6V | 0.3J | 50.4V | 56V | 35V | - | 45V | 80A | - | - | - | 1.25mm | - | - | ROHS3 Compliant | - | ||
![]() 82535300 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 1812 (4532 Metric) | 47V | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 2.55nF | 38V | - | - | 30V | 4532 | 1812 | - | 1 | 30V | 30V | 38V | 85V | - | 800A | 2550pF @ 1kHz | - | 50.76V | 4.2J | 43.24V | 47V | 30V | 47V | 38V | 800A | - | - | - | 4.5mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 82532300 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 2220 (5750 Metric) | 47V | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 5.7nF | 38V | - | - | 30V | 5750 | 2220 | - | 1 | - | 30V | 38V | 85V | - | 1.2kA | 5700pF @ 1kHz | - | 51.7V | 12J | 42.3V | 47V | 30V | 47V | 38V | 1.2kA | - | - | - | 5.7mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 82542350 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 2220 (5750 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | 4.8nF | 45V | 5mm | 10A | 35V | 5750 | 2220 | - | 1 | 35V | 35V | 45V | 100V | 1.2kA | 1.2kA | 4800pF @ 1kHz | - | 60.48V | 12J | 51.52V | 56V | 35V | 56V | 45V | 1.2kA | 10A | - | 5.7mm | 5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 82556170 Würth Elektronik | 1249 |
| Datasheet | 10 Weeks | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | 235pF | 22V | 800μm | 1A | 17V | 1608 | 0603 | - | 1 | 17V | 17V | 22V | 45V | - | 30A | 235pF @ 1kHz | - | 29.8V | 0.10J | 24.3V | 27V | 17V | 27V | 22V | 30A | 1A | - | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | - | ||
![]() 82541110 Würth Elektronik | 681 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | 85°C | -40°C | 1.5nF | 14V | 1.6mm | 1A | 11V | 3216 | 1206 | - | 1 | 11V | 11V | 14V | 35V | - | 200A | 1500pF @ 1kHz | - | 20.34V | 0.50J | 15.66V | 18V | 11V | 18V | 14V | 200A | 1A | - | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 82551300 Würth Elektronik | 945 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 400pF | 38V | - | - | 30V | 3216 | 1206 | - | 1 | - | - | - | 77V | - | - | 400pF @ 1kHz | - | 51.7V | 0.7J | 43.3V | 47V | 30V | - | 38V | 100A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 82541300 Würth Elektronik | 1371 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | 85°C | -40°C | 550pF | 38V | 1.6mm | - | 30V | 3216 | 1206 | - | 1 | 30V | 30V | 38V | 85V | 200A | 200A | 550pF @ 1kHz | - | 50.76V | 1.1J | 43.24V | 47V | 30V | 47V | 38V | 200A | 1A | - | 3.2mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 82556060 Würth Elektronik | 2398 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 680pF | 9V | - | - | 6V | 1608 | 0603 | - | 1 | - | - | - | 20V | - | - | 680pF @ 1kHz | - | 14.4V | 0.1J | 9.6V | 12V | 6V | - | 9V | 30A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 82535250 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 1812 (4532 Metric) | 39V | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 2.95nF | 30V | - | - | 25V | 4532 | 1812 | - | 1 | 25V | 25V | 30V | 72V | - | 800A | 2950pF @ 1kHz | - | 42.12V | 3.7J | 35.88V | 39V | 25V | 39V | 30V | 800A | - | - | - | 4.5mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 82531400 Würth Elektronik | 4396 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | -40°C~125°C TA | Tape & Reel (TR) | 10% | Active | 1 (Unlimited) | SMD/SMT | 125°C | -40°C | 180pF | 56V | 1.6mm | 10A | 40V | 3216 | 1206 | - | 1 | 40V | 40V | 56V | 120V | 100A | 200A | 180pF @ 1MHz | 10% | 77V | 1.0J | 63V | 70V | 40V | 70V | 56V | 200A | 10A | - | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | - |