- Mounting Type
- Pitch
- Series
- Color
- Packaging
- Housing Material
- Contact Material - Plating
- Current
- Lead Pitch
- Mating Orientation
- Moisture Sensitivity Level (MSL)
- Number of Levels
Attribute column
Manufacturer
Wurth Electronics Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 691411710010B Würth Elektronik | 50 |
| - | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | -40°C~115°C | Bulk | WR-TBL Series 411B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-20 AWG | 300V | 1 | 10A | 10 | Horizontal with Board | Screwless - Push Button Clamp | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691411710003B Würth Elektronik | 125 |
| - | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | -40°C~115°C | Bulk | WR-TBL Series 411B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-20 AWG | 300V | 1 | 10A | 3 | Horizontal with Board | Screwless - Push Button Clamp | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691411710005B Würth Elektronik | 219 |
| - | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | -40°C~115°C | Bulk | WR-TBL Series 411B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-20 AWG | 300V | 1 | 10A | 5 | Horizontal with Board | Screwless - Push Button Clamp | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691411710004B Würth Elektronik | 152 |
| - | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | -40°C~115°C | Bulk | WR-TBL Series 411B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-20 AWG | 300V | 1 | 10A | 4 | Horizontal with Board | Screwless - Push Button Clamp | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691411710011B Würth Elektronik | 150 |
| - | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | -40°C~115°C | Bulk | WR-TBL Series 411B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-20 AWG | 300V | 1 | 10A | 11 | Horizontal with Board | Screwless - Push Button Clamp | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691411710006B Würth Elektronik | 35 |
| - | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | -40°C~115°C | Bulk | WR-TBL Series 411B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-20 AWG | 300V | 1 | 10A | 6 | Horizontal with Board | Screwless - Push Button Clamp | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691411710007B Würth Elektronik | 158 |
| - | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | -40°C~115°C | Bulk | WR-TBL Series 411B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-20 AWG | 300V | 1 | 10A | 7 | Horizontal with Board | Screwless - Push Button Clamp | Interlocking (Side) | ROHS3 Compliant | ||
![]() 691411710012B Würth Elektronik | 50 |
| - | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | -40°C~115°C | Bulk | WR-TBL Series 411B | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-20 AWG | 300V | 1 | 10A | 12 | Horizontal with Board | Screwless - Push Button Clamp | Interlocking (Side) | ROHS3 Compliant |