Würth Elektronik 691411710005B
Würth Elektronik 691411710005B
feed

Würth Elektronik 691411710005B

Manufacturer No:

691411710005B

Manufacturer:

Würth Elektronik

Utmel No:

2760-691411710005B

Package:

-

ECAD Model:

Description:

691411710005B datasheet pdf and Terminal Blocks - Wire to Board product details from Würth Elektronik stock available at Utmel

Quantity:

Unit Price: $2.159462

Ext Price: $2.16

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 219

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.159462

    $2.16

  • 10

    $2.037228

    $20.37

  • 100

    $1.921913

    $192.19

  • 500

    $1.813126

    $906.56

  • 1000

    $1.710496

    $1,710.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
691411710005B information

Specifications
Product Details
Würth Elektronik 691411710005B technical specifications, attributes, parameters and parts with similar specifications to Würth Elektronik 691411710005B.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polyamide (PA66), Nylon 6/6
  • Contact Material - Plating

    Contact Material - Plating refers to the material used to coat the contact surfaces of electronic components, such as connectors or switches, to enhance their performance and durability. Plating is applied to prevent corrosion, improve conductivity, and reduce friction between contacts. Common plating materials include gold, silver, nickel, and tin. The choice of plating material depends on factors such as the application requirements, cost considerations, and environmental conditions in which the component will be used. Overall, the plating material plays a crucial role in ensuring reliable electrical connections and long-term functionality of electronic components.

    Brass - Tin Plated
  • Clamp Material - Plating

    Clamp Material - Plating refers to a surface treatment applied to the clamp components of electronic devices that enhances durability, conductivity, and corrosion resistance. This plating can involve various metals such as gold, nickel, or tin, which improve the electrical connection and provide protection against environmental factors. The choice of plating material is crucial for ensuring optimal performance and longevity in electronic applications.

    Steel, Stainless
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~115°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    WR-TBL Series 411B
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Gray
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.197 5.00mm
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    14-20 AWG
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    300V
  • Number of Levels
    1
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    10A
  • Positions Per Level

    The parameter "Positions Per Level" in electronic components refers to the number of distinct positions or locations available on a single level of a component, such as a connector or a circuit board. This measurement is crucial for determining the capacity and layout of electronic systems, as it influences how connections are made and how components are arranged. A higher number of positions typically allows for more complex interconnections and greater functionality within a given space.

    5
  • Mating Orientation

    Mating orientation in electronic components refers to the specific alignment or positioning required for two components to connect or fit together properly. This parameter is crucial for ensuring that the components can be securely joined and function as intended within a larger electronic system. It may involve considerations such as the physical shape, size, and alignment of connectors, pins, or other mating features on the components. Proper mating orientation is essential for establishing electrical connections, transmitting signals, and enabling the components to work together seamlessly. Manufacturers often provide detailed specifications and guidelines for mating orientation to help users correctly assemble and integrate electronic components.

    Horizontal with Board
  • Wire Termination

    a piece of electrical equipment that's attached to either end of an electrical wire.

    Screwless - Push Button Clamp
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Interlocking (Side)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

691411710005B Overview

This device is mounted in the Through Hole position.It has been determined that a Bulk case is necessary to package the product.There is a product in the WR-TBL Series 411B Series.As a result, the device runs at -40°C~115°C Operating Temperature.

691411710005B Features

WR-TBL Series 411B series

691411710005B Applications

There are a lot of Würth Elektronik
691411710005B Terminal Blocks applications.


  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations
  • Energy efficient lighting (LED)