- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Protection Classification | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1101VS-C-B-A XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | TS-1101VS-C-B-A | Sensitive | Side operation | W7.0xD2.5xH3.10 | SMD | - | No | 7.8mm | 0.25±0.05mm | 3.5mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 3.5mm | ||
![]() TS-1187B-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.112 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 0.8 | Gold | Bluetooth headset ultra-thin 5.2x5.2x0.8 Strength 160gf | Sensitive | Standing Vertical | W5.2xD5.2xH0.8 | SMD | - | No | 5.2mm | 0.25±0.05mm | 5.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 160gf | 0.8mm | ||
![]() TS-1188A-C-A XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.144 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | Side 6.4*3.5 side stand Straight plug 260gf | Sensitive | Side operation | W7.0xD3.5xH | Insert | - | No | 6.4mm | 0.15±0.05mm | 3.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 3.55mm | ||
![]() TC-1157-B-D XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.223 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 2 | White | 6.2*6.2*3.7 red button four feet 160gf | Sensitive | Standing Vertical | W6.2xD6.2xH | Insert | - | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 3.7mm | ||
![]() TS-1158B-C-D-BL XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.489 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 2.5 | Blue | 6.5*6.4*5.0 260gf | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | - | No | 6.5mm | 0.25±0.05mm | 6.4mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 5mm | ||
![]() TS-1103ST-B-A XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Rectangular Pushbutton | Single Pole Single Throw | 50mA | 3.8 | White | TS-1103ST-B-A | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 7.3mm | ||
![]() TS-1824SR-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.099 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | Gold | 4.5×4.5×0.55 Bluetooth headset 160gf | Sensitive | Standing Vertical | - | SMD | - | No | 4.5mm | - | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 0.55mm | ||
![]() TS-1102SD-B-K-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TC-1117D-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.533 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5 | Gray | 8x8x5.0 silicone button 160gf | Soft | Standing Vertical | W7.8xD7.8xH5.0 | Insert | - | No | 8mm | 1.4±0.2mm | 8mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 5mm | ||
![]() TC-FS66D-B-L XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.317 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 9.5 | White | P67 6*6*9.5 160gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | IP67 | No | 6mm | 0.25±0.05mm | 6mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 160gf | 9.5mm | ||
![]() TC-FS66D-C-F XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.273 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6.5 | White | IP67 6*6*6.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | IP67 | No | 6mm | 0.25±0.05mm | 6mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 6.5mm | ||
![]() TC-FS66D-C-J XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.305 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8.5 | White | IP67 6*6*8.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | IP67 | No | 6mm | 0.25±0.05mm | 6mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 8.5mm | ||
![]() TC-FS66D-C-P XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 11.5 | White | TC-FS66D-C-P | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | IP67 | No | 6mm | 0.25±0.05mm | 6mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 11.5mm | ||
![]() TS-FS66T-B-K XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | - | - | 9 | - | - | Sensitive | Standing Vertical | W6.0xD6.0xH | - | - | No | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-FS66T-C-M XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.349 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10 | White | Waterproof IP67 6×6×10 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | IP67 | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 10mm | ||
![]() TC-1102-B-M-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.311 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10 | White | 6*6*10 160gf life 300,000 | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 160gf | 10mm | ||
![]() TC-1102-C-B-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.241 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.5 | White | 6*6*4.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 4.5mm | ||
![]() TC-1102-C-R-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 12.5 | White | TC-1102-C-R-B | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 12.5mm | ||
![]() TC-1102-C-V-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | - | - | 15 | - | - | Sensitive | Standing Vertical | W6.0xD6.0xH | - | - | No | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102S-B-C-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.521 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5 | White | 6*6*5.0 160gf Life span 300,000 | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 160gf | 5mm |