XKB CONNECTIVITY TC-1117D-B
XKB CONNECTIVITY TC-1117D-B
feed

XKB CONNECTIVITY TC-1117D-B

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

TC-1117D-B

Manufacturer:

XKB CONNECTIVITY

Utmel No:

2776-TC-1117D-B

Package:

-

ECAD Model:

Description:

Light touch switch

Quantity:

Unit Price: $0.044573

Ext Price: $0.04

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.044573

    $0.04

  • 10

    $0.042050

    $0.42

  • 100

    $0.039670

    $3.97

  • 500

    $0.037425

    $18.71

  • 1000

    $0.035306

    $35.31

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TC-1117D-B information

Specifications
Documents & Media
XKB CONNECTIVITY TC-1117D-B technical specifications, attributes, parameters and parts with similar specifications to XKB CONNECTIVITY TC-1117D-B.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Pin Type
  • Weight
    0.533
  • Overall Dimension
    W7.8xD7.8xH5.0
  • Operating Sensation
    Soft
  • Operation Mode
    Standing Vertical
  • Support frame
    No
  • Height from mounting surface (mm)
    5
  • Switch Travel Type
    1.4±0.2mm
  • Name
    8x8x5.0 silicone button 160gf
  • Package Specifications
    Insert
  • Circuit Structure
    Single Pole Single Throw
  • Switch Width
    8mm
  • Switch Length
    8mm
  • Key/Cap Color
    Gray
  • Cap Shape
    Circualr Pushbutton
  • Contact Current
    50mA
  • With Lamp
    No
  • With Stand
    No
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -30°C~+85°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Insulation Resistance

    The measurement of insulation resistance is carried out by means of a megohmmeter – high resistance range ohmmeter. A general rule-of-thumb is 10 Megohm or more.

    100mΩ
  • Mechanical Life

    Mechanical life is a parameter used to measure the durability and reliability of electronic components, particularly mechanical switches and connectors. It refers to the number of mechanical operations or cycles that a component can withstand before it fails or exhibits degraded performance. Components with a higher mechanical life rating are considered more robust and long-lasting, making them suitable for applications where frequent switching or physical stress is expected. Manufacturers typically test and specify the mechanical life of their components to help users understand their expected lifespan and performance under various operating conditions.

    100000
  • Operating Force

    Operating force is a key parameter in electronic components, particularly in devices such as switches and buttons. It refers to the amount of force required to actuate or trigger the component, typically measured in units like grams or newtons. The operating force determines the tactile feedback and feel of the component when it is pressed or activated. It is important for ensuring user comfort and usability, as components with too high or too low operating force may lead to user fatigue or accidental activations. Manufacturers specify the operating force of components to help designers select the right components for their applications based on the desired user experience and functionality.

    160gf
  • Switch Height

    Switch Height in electronic components refers to the physical distance that a switch travels when it is actuated or pressed. This parameter is important in determining the tactile feedback and feel of the switch when it is used. A shorter switch height typically results in a more responsive and quicker actuation, while a taller switch height may provide a more deliberate and pronounced tactile feedback. Manufacturers often specify the switch height in their product datasheets to help users understand the characteristics of the switch and choose the right component for their application.

    5mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for XKB CONNECTIVITY TC-1117D-B.
TC-1117D-B Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "TC-1117D-B" in XKB CONNECTIVITY TC-1117D-B.
  • Part Number
  • Manufacturer
  • Package
  • Description