- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Screening Level | ESD Protection | Operating Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SJD12A24L01 Yageo | 2073 |
| - | Surface Mount | SOD-123-2 | SOD-123S | SJD12A | - | 26.7 V | - | Uni-Directional | 3000 | 5.2 A | - | + 150 C | YAGEO | - 55 C | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 1000 W | 1 kW | Active | Details | SOD-123S | - | Industrial grade | 15 kV | 8 kV | -55 to 150 °C | MouseReel | SJDA/C | Zener | General Purpose | - | 2 | SMD/SMT | - | 24 V | Unidirectional | Single | 1 Channel | No | 26.7V | 1000W (1kW) | 5.2A | 38.9V | 38.9 V | 24V | 1 mA | 1 | - | - | - | Industrial | Yes | 24V | - | ||
![]() SJD12A06L01 Yageo | 21031 |
| - | Surface Mount | SOD-123-2 | SOD-123S | SJD12A | - | 6.67 V | - | Uni-Directional | 3000 | 19.4 A | - | + 150 C | YAGEO | - 55 C | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 1000 W | 1 kW | Active | Details | SOD-123S | - | Industrial grade | 15 kV | 8 kV | -55 to 150 °C | MouseReel | SJDA/C | Zener | General Purpose | - | 2 | SMD/SMT | - | 6 V | Unidirectional | Single | 1 Channel | No | 6.67V | 1000W (1kW) | 19.4A | 10.3V | 10.3 V | 6V | 10 mA | 1 | - | - | - | Industrial | Yes | 6V | - | ||
![]() SJD12A43L01 Yageo | 2906 |
| - | Surface Mount | SOD-123-2 | SOD-123S | SJD12A | - | 47.8 V | - | - | 3000 | 2.9 A | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | 1 kW | Active | Details | - | - | - | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | SJDA/C | Zener | General Purpose | - | - | SMD/SMT | - | 43 V | Unidirectional | - | 1 Channel | No | 47.8V | 1000W (1kW) | 2.9A | 69.4V | 69.4 V | 43V | - | 1 | - | - | - | - | - | - | - | ||
![]() SJD12A10L01 Yageo | 3341 |
| - | Surface Mount | SOD-123-2 | SOD-123S | SJD12A | - | 11.1 V | - | Uni-Directional | 3000 | 11.8 A | - | + 150 C | YAGEO | - 55 C | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 1000 W | 1 kW | Active | Details | SOD-123S | - | Industrial grade | 15 kV | 8 kV | -55 to 150 °C | MouseReel | SJDA/C | Zener | General Purpose | - | 2 | SMD/SMT | - | 10 V | Unidirectional | Single | 1 Channel | No | 11.1V | 1000W (1kW) | 11.8A | 17V | 17 V | 10V | 1 mA | 1 | - | - | - | Industrial | Yes | 10V | - | ||
![]() SJD12A09L01 Yageo | 317 | - | - | Surface Mount | SOD-123-2 | SOD-123S | SJD12A | - | 10 V | - | Uni-Directional | 3000 | 13 A | - | + 150 C | YAGEO | - 55 C | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 1000 W | 1 kW | Active | Details | SOD-123S | - | Industrial grade | 15 kV | 8 kV | -55 to 150 °C | MouseReel | SJDA/C | Zener | General Purpose | - | 2 | SMD/SMT | - | 9 V | Unidirectional | Single | 1 Channel | No | 10V | 1000W (1kW) | 13A | 15.4V | 15.4 V | 9V | 1 mA | 1 | - | - | - | Industrial | Yes | 9V | - | ||
![]() SJD12A20L01 Yageo | 2926 |
| - | Surface Mount | SOD-123-2 | SOD-123S | SJD12A | - | 22.2 V | - | - | 3000 | 6.2 A | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | 1 kW | Active | Details | - | - | - | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | SJDA/C | Zener | General Purpose | - | - | SMD/SMT | - | 20 V | Unidirectional | - | 1 Channel | No | 22.2V | 1000W (1kW) | 6.2A | 32.4V | 32.4 V | 20V | - | 1 | - | - | - | - | - | 20V | - | ||
![]() P6SMB440CA/TR7 Yageo | 531 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | 440 V | - | - | 500 | 1 A | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB440CA | - | - | 600 W | Active | Details | - | 0.003280 oz | - | 30 kV | 30 kV | -65°C ~ 150°C (TJ) | MouseReel | P6SMB | Zener | General Purpose | - | - | SMD/SMT | - | 376 V | Bidirectional | - | 1 Channel | No | 418V | 600W | 1A | 602V | 602 V | 376V | - | - | - | 1 | - | - | - | - | - | ||
![]() SJD12A12L01 Yageo | 3461 | - | - | Surface Mount | SOD-123-2 | SOD-123S | SJD12A | - | 13.3 V | - | Uni-Directional | 3000 | 10.1 A | - | + 150 C | YAGEO | - 55 C | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 1000 W | 1 kW | Active | Details | SOD-123S | - | Industrial grade | 15 kV | 8 kV | -55 to 150 °C | MouseReel | SJDA/C | Zener | General Purpose | - | 2 | SMD/SMT | - | 12 V | Unidirectional | Single | 1 Channel | No | 13.3V | 1000W (1kW) | 10.1A | 19.9V | 19.9 V | 12V | 1 mA | 1 | - | - | - | Industrial | Yes | 12V | - | ||
![]() SAC12/B Yageo | In Stock | - | - | - | SOD-523 | - | - | - | 13.3 V | 50 pF | - | 2000 | 25 A | - | + 150 C | - | - 65 C | - | - | SAC12 | 3 W | - | 500 W | - | Details | - | - | - | - | - | - | Bulk | SAC | - | - | - | - | Axial | 12 V | 12 V | Bidirectional | - | 1 Channel | - | - | - | - | - | 19 V | - | - | - | - | - | - | - | - | - | - | ||
![]() SJD12C120L01 Yageo | In Stock | - | - | - | SOD-123 | - | - | - | 133 V | - | - | 3000 | - | - | + 150 C | - | - 55 C | - | - | - | - | - | 200 W | - | Details | - | - | - | - | - | - | MouseReel | SJDA/C | - | - | - | - | SMD/SMT | - | 120 V | Bidirectional | - | 1 Channel | - | - | - | - | - | 193 V | - | - | - | - | - | - | - | - | - | - | ||
![]() SCS08C15L07 Yageo | In Stock | - | - | - | SOIC-8 | - | - | - | 16.7 V | - | - | 2500 | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | Details | - | - | - | 15 kV | 8 kV | - | Reel | SCS | - | - | - | - | SMD/SMT | - | 15 V | Bidirectional | - | 4 Channel | - | - | - | - | - | 27 V | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE13CA/B Yageo | 23 |
| - | - | DO-204AL-2 | - | - | - | 13 V | - | - | 3000 | 22.5 A | - | + 150 C | - | - 65 C | - | - | P4KE13CA | - | - | 400 W | - | Details | - | 0.012346 oz | - | 30 kV | 30 kV | - | Bulk | P4KE | - | - | - | - | Axial | - | 11.1 V | Bidirectional | - | 1 Channel | - | - | - | - | - | 18.2 V | - | - | - | - | - | - | - | - | - | - | ||
![]() SJD12C90L01 Yageo | In Stock | - | - | - | SOD-123 | - | - | - | 100 V | - | - | 3000 | - | - | + 150 C | - | - 55 C | - | - | - | - | - | 200 W | - | Details | - | - | - | - | - | - | MouseReel | SJDA/C | - | - | - | - | SMD/SMT | - | 90 V | Bidirectional | - | 1 Channel | - | - | - | - | - | 146 V | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB9.1CA/TR13 YAGEO | 3309 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | YAGEO | 9.1 V | - | - | 3000 | 45.5 A | YAGEO | + 150 C | YAGEO | - 65 C | - | - | P6SMB91CA | - | - | 600 W | Active | Details | - | 0.003280 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 7.78 V | Unidirectional | - | 1 Channel | No | 8.65V | 600W | 45.5A | 13.4V | 13.4 V | 7.78V | - | - | TVS Diodes | 1 | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() LBD8C03L01 YAGEO | 16 |
| - | Surface Mount | SOD-882 | SOD-882 | - | - | - | - | - | - | - | - | - | YAGEO | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | No | 3.8V | - | 8A (8/20μs) | 15V | - | 3.3V (Max) | - | - | - | 1 | 20pF @ 1MHz | - | - | - | - | ||
![]() 5KP28CA-AT/B YAGEO | 293 |
| - | Through Hole | P600, Axial | P600 | - | - | - | - | - | - | - | - | - | YAGEO | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, 5KP-AT | Zener | Automotive | - | - | - | - | - | - | - | - | No | 31.1V | 5000W (5kW) | 112.3A | 45.4V | - | 28V | - | - | - | 1 | - | - | - | - | - | ||
![]() 5KP30A-AT/TR13 YAGEO | 743 |
| - | Through Hole | P600, Axial | P600 | - | - | - | - | - | - | - | - | - | YAGEO | - | - | Cut Tape (CT) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, 5KP-AT | Zener | Automotive | - | - | - | - | - | - | - | - | No | 33.3V | 5000W (5kW) | 105.4A | 48.4V | - | 30V | - | 1 | - | - | - | - | - | - | - | ||
![]() SJD12A54L01 YAGEO | 2723 |
| - | Surface Mount | DO-219AA | SOD-123S | - | - | - | - | - | - | - | - | - | YAGEO | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | SJD12A(C)XXXL01 | Zener | General Purpose | - | - | - | - | - | - | - | - | No | 60V | 200W | 2.3A | 87.1V | - | 54V | - | 1 | - | - | - | - | - | - | - | ||
![]() 1.0SMB43CA-AT/13 YAGEO | 3288 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | - | - | - | - | - | - | - | YAGEO | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, 1.0SMB-AT | Zener | Automotive | - | - | - | - | - | - | - | - | No | 40.9V | 1000W (1kW) | 17.2A | 59.3V | - | 36.8V | - | - | - | 1 | - | - | - | - | - | ||
![]() SA18A/B YAGEO | 2997 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 22.1 V | - | - | 2000 | 17.5 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Box | SA18A | - | - | 500 W | Active | Details | - | 0.015238 oz | - | - | - | -55°C ~ 150°C (TJ) | Bulk | SA | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 18 V | Unidirectional | - | 1 Channel | No | 20V | 500W | 17.5A | 29.2V | 29.2 V | 18V | - | 1 | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes |