- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Material | Housing Material | Weight | Contact Materials | RoHS | Termination | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Current Rating | Number of Outputs | Number of Contacts | Output Voltage | Max Output Current | Contact Style | Max Supply Voltage | Min Supply Voltage | Output Current | Max Output Voltage | Min Input Voltage | Max Input Voltage | Dropout Voltage | Product Type | Diameter | Height | Length | Width | Thickness | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KP54A-AT/B Yageo | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KP17A-AT/B Yageo | 15 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP13CA-AT/B Yageo | 31 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KP15A-AT/TR13 Yageo | 6 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE440A-AT/B Yageo | 6 |
| - | - | 2 | - | - | - | - | Non-Compliant | - | - | - | Blue | 1 | - | 41 A | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | ||
![]() 5KP160A-AT/B Yageo | In Stock | - | - | - | - | Vinyl | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KP6.5CA-AT/B Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KP170CA-AT/B Yageo | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ440A-AT/TR7 Yageo | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | ||
![]() P6KE130A-AT/B Yageo | 44 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | ||
![]() P4KE51A-AT/B Yageo | 15 |
| - | - | - | - | Brass | - | - | Non-Compliant | - | - | - | - | - | Female | 10 A | - | 8 | - | - | Socket | - | - | - | - | - | - | - | TVS Diodes | 16.5 mm | - | 46 mm | - | - | - | - | ||
![]() 3KP48CA-AT/B Yageo | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE510CA-AT/B Yageo | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | ||
![]() P6KE350CA-AT/TR13 Yageo | 15 |
| - | - | 3 | - | - | - | - | Compliant | SMD/SMT | 85 °C | -40 °C | - | - | - | - | 1 | - | 1.8 V | 500 mA | - | 6 V | 1.8 V | 500 mA | 1.8 V | 1.8 V | 6 V | 700 mV | TVS Diodes | - | - | - | - | - | No SVHC | - | ||
![]() 5KP8.0CA-AT/B Yageo | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE39CA-AT/B Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | ||
![]() P4KE33A-AT/TR13 Yageo | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | ||
![]() HFA-025S Yageo | In Stock | - | - | Silver | - | - | - | - | Copper | Compliant | Screw | - | - | - | 2 | Receptacle | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 3KP45A-AT/TR13 Yageo | In Stock | - | - | - | - | Metal | - | 3.719457 kg | - | Compliant | - | - | - | Clear, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457.2 mm | 457.2 mm | 457.2 mm | 457.2 mm | No SVHC | Lead Free | ||
![]() P4KE220A-AT/TR13 Yageo | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - |