- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA24A/TR13 Yageo | 7 |
| - | - | SOD-523 | - | 26.7 V | - | 4000 | 13.1 A | + 150 C | - | - 65 C | - | SA24A | 3 W | 500 W | - | - | Details | - | - | MouseReel | SA | - | - | Axial | 24 V | 24 V | Unidirectional | 1 Channel | - | - | - | - | - | 38.9 V | - | - | - | - | ||
![]() SA110CA/B Yageo | 7 |
| - | - | SOD-523 | - | 122 V | - | 2000 | 2.9 A | + 150 C | - | - 65 C | - | SA110CA | 3 W | 500 W | - | - | Details | - | - | Bulk | SA | - | - | Axial | 110 V | 110 V | Bidirectional | 1 Channel | - | - | - | - | - | 177 V | - | - | - | - | ||
![]() SAC18/TR13 Yageo | 7 |
| - | - | SOD-523 | - | 20 V | 50 pF | 4000 | 15 A | + 150 C | - | - 65 C | - | SAC18 | 3 W | 500 W | - | - | Details | - | - | MouseReel | SAC | - | - | Axial | 18 V | 18 V | Bidirectional | 1 Channel | - | - | - | - | - | 28.8 V | - | - | - | - | ||
![]() SMBJ350CA-AT/TR7 Yageo | 7 |
| - | - | DO-214AA-2 | - | 391 V | - | 500 | 1.1 A | + 150 C | - | - 65 C | - | SMBJ350CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | SMD/SMT | 350 V | 350 V | Bidirectional | 1 Channel | - | - | - | - | - | 567 V | - | - | - | - | ||
![]() SMDJ220A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 246 V | - | 500 | 8.4 A | + 150 C | - | - 65 C | - | SMDJ220A-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 220 V | 220 V | Unidirectional | 1 Channel | - | - | - | - | - | 356 V | - | - | - | - | ||
![]() SMCJ8.5A/TR7 Yageo | 7 |
| - | - | SOD-523 | - | 9.44 V | - | 500 | - | + 150 C | - | - 55 C | - | SMCJ8.5A | - | 1.5 kW | - | - | Details | - | - | MouseReel | SMCJ | - | - | SMD/SMT | - | 8.5 V | Unidirectional | 1 Channel | - | - | - | - | - | 14.4 V | - | TVS Diodes | - | - | ||
![]() SMBJ70CA-AT/TR7 Yageo | 15 |
| - | - | SOD-523 | - | 77.8 V | - | 500 | - | + 150 C | - | - 55 C | - | SMBJ70CA-AT | - | 600 W | - | AEC-Q101 | Details | - | - | MouseReel | SMBJ-AT | - | - | SMD/SMT | - | 70 V | Bidirectional | 1 Channel | - | - | - | - | - | 113 V | - | - | - | - | ||
![]() SA28A/TR13 Yageo | 7 |
| - | - | SOD-523 | - | 31.1 V | - | 4000 | 11.2 A | + 150 C | - | - 65 C | - | SA28A | 3 W | 500 W | - | - | Details | - | - | MouseReel | SA | - | - | Axial | 28 V | 28 V | Unidirectional | 1 Channel | - | - | - | - | - | 45.4 V | - | - | - | - | ||
![]() SMCJ75CA-AT/TR13 Yageo | 7 |
| - | - | SOD-523 | - | 8.33 V | - | 3000 | - | + 150 C | - | - 55 C | - | SMCJ75CA-AT | - | 1.5 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMCJ-AT | - | - | SMD/SMT | - | 7.5 V | Bidirectional | 1 Channel | - | - | - | - | - | 12.9 V | - | TVS Diodes | - | - | ||
![]() SMDJ20CA-AT/TR13 Yageo | 7 |
| - | - | SOD-523 | - | 22.2 V | - | 3000 | 92.6 A | + 150 C | - | - 65 C | - | SMDJ20CA-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 20 V | 20 V | Bidirectional | 1 Channel | - | - | - | - | - | 32.4 V | - | - | - | - | ||
![]() SMDJ100A-AT/TR13 Yageo | 7 |
| - | - | SOD-523 | - | 111 V | - | 3000 | 18.5 A | + 150 C | - | - 65 C | - | SMDJ100A-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 100 V | 100 V | Unidirectional | 1 Channel | - | - | - | - | - | 162 V | - | - | - | - | ||
![]() SMAJ10A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | 11.1 V | - | 5000 | 23.5 A | + 150 C | - | - 65 C | - | SMAJ10A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | SMD/SMT | 10 V | 10 V | Unidirectional | 1 Channel | - | - | - | - | - | 17 V | - | - | - | - | ||
![]() SMBJ350A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AA-2 | - | 391 V | - | 3000 | 1.1 A | + 150 C | - | - 65 C | - | SMBJ350A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | SMD/SMT | 350 V | 350 V | Bidirectional | 1 Channel | - | - | - | - | - | 567 V | - | - | - | - | ||
![]() SMBJ300A-AT/TR13 Yageo | 15 |
| - | - | DO-214AA-2 | - | 335 V | - | 3000 | 1.3 A | + 150 C | - | - 65 C | - | SMBJ300A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | SMD/SMT | 300 V | 300 V | Bidirectional | 1 Channel | - | - | - | - | - | 486 V | - | - | - | - | ||
![]() SMBJ9.0A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 100 V | - | 500 | - | + 150 C | - | - 55 C | - | SMBJ9.0A | - | 600 W | - | - | Details | - | - | MouseReel | SMBJ | - | - | SMD/SMT | - | 90 V | Unidirectional | 1 Channel | - | - | - | - | - | 146 V | - | - | - | - | ||
![]() SMAJ7.0CA-AT/TR7 Yageo | 7 |
| - | - | SOD-523 | - | 7.78 V | - | 1000 | - | + 150 C | - | - 55 C | - | SMAJ7.0CA-AT | - | 400 W | - | AEC-Q101 | Details | - | - | MouseReel | SMAJ-AT | - | - | SMD/SMT | - | 7 V | Bidirectional | 1 Channel | - | - | - | - | - | 12 V | - | TVS Diodes | - | - | ||
![]() SMCJ60CA-AT/TR7 Yageo | 7 |
| - | - | SOD-523 | - | 66.7 V | - | 500 | - | + 150 C | - | - 55 C | - | SMCJ60CA-AT | - | 1.5 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMCJ-AT | - | - | SMD/SMT | - | 60 V | Bidirectional | 1 Channel | - | - | - | - | - | 96.8 V | - | TVS Diodes | - | - | ||
![]() SMDJ120A-AT/TR13 Yageo | In Stock | - | - | - | - | - | 133 V | - | 3000 | 15.5 A | + 150 C | - | - 65 C | - | SMDJ120A-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 120 V | 120 V | Unidirectional | 1 Channel | - | - | - | - | - | 193 V | - | - | - | - | ||
![]() SMDJ190CA-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 211 V | - | 3000 | - | + 150 C | - | - 55 C | - | SMDJ190CA-AT | - | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | - | 190 V | Bidirectional | 1 Channel | - | - | - | - | - | 308 V | - | TVS Diodes | - | - | ||
![]() SMBJ6.0CA-AT/TR13 Yageo | 2317 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | 66.7 V | - | 3000 | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ6.0CA-AT | - | 600 W | Active | AEC-Q101 | Details | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | Zener | Automotive | SMD/SMT | - | 60 V | Bidirectional | 1 Channel | No | 66.7V | 600W | 6.2A | 96.8V | 96.8 V | 60V | - | 1 | - |