- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Packaging | Series | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP28CA-AT/TR13 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | ||
![]() 5KP36A-AT/TR13 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | ||
![]() 3KP14CA-AT/TR13 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP17CA-AT/B Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | ||
![]() HFB-170L Yageo | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE180CA-AT/B Yageo | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P4KE-AT | - | - | - | - | - | - | - | TVS Diodes | - | ||
![]() 3KP170A-AT/TR13 Yageo | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE130A-AT/TR13 Yageo | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P4KE-AT | - | - | - | - | - | - | - | TVS Diodes | - | ||
![]() P6KE510A-AT/TR13 Yageo | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P6KE-AT | - | - | - | - | - | - | - | TVS Diodes | - | ||
![]() 5KP14CA-AT/B Yageo | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | ||
![]() P6KE150CA-AT/B Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P6KE-AT | - | - | - | - | - | - | - | TVS Diodes | - | ||
![]() 20KPA44CA/TR13 Yageo | 27 |
| - | P600-2 | YAGEO | 49.1 V | 800 | 277.9 A | YAGEO | + 175 C | - 55 C | 20KPA44CA | 8 W | 20 kW | - | Details | - | Reel | 15KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 44 V | 44 V | Bidirectional | 1 Channel | 72.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP10CA/B Yageo | 27 |
| - | P600-2 | YAGEO | 11.1 V | 300 | 176.5 A | YAGEO | + 175 C | - 55 C | 3KP10CA | 7 W | 3 kW | - | Details | - | Bulk | 3KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 10 V | 10 V | Bidirectional | 1 Channel | 17 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 30KPA170CA/B Yageo | 36 |
| - | P600-2 | YAGEO | 189.9 V | 300 | 110.2 A | YAGEO | + 175 C | - 55 C | 30KPA170CA | 8 W | 30 kW | - | Details | - | Bulk | 30KPA | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | 170 V | Bidirectional | 1 Channel | 275 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 15KPA43A/B Yageo | 27 |
| - | P600-2 | YAGEO | 53.67 V | 300 | 216.3 A | YAGEO | + 175 C | - 55 C | 15KPA43A | - | 15 kW | - | Details | - | Bulk | 15KP | TVS Diodes / ESD Suppression Diodes | Axial | - | 43 V | Unidirectional | 1 Channel | 69.8 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 20KPA80A/B Yageo | In Stock | - | - | P600-2 | YAGEO | 89.4 V | 300 | 155.4 A | YAGEO | + 175 C | - 55 C | 20KPA80A | 8 W | 20 kW | - | Details | - | Bulk | 20KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 80 V | 80 V | Unidirectional | 1 Channel | 130 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 30KPA72A/B Yageo | 36 |
| - | P600 | YAGEO | 88.86 V | 300 | 265.8 A | YAGEO | + 175 C | - 55 C | 30KPA72A | - | 30 kW | - | Details | 0.097921 oz | Bulk | 30KPA | TVS Diodes / ESD Suppression Diodes | Axial | - | 72 V | Unidirectional | 1 Channel | 114 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 20KPA72A/B Yageo | 27 |
| - | P600-2 | YAGEO | 80.4 V | 300 | 174.1 A | YAGEO | + 175 C | - 55 C | 20KPA72A | 8 W | 20 kW | - | Details | - | Bulk | 20KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 72 V | 72 V | Unidirectional | 1 Channel | 116 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMDJ210CA/TR7 Yageo | 27 |
| - | SOD-523 | YAGEO | 237 V | 500 | 8.8 A | YAGEO | + 150 C | - 65 C | SMDJ210CA | 6.5 W | 3 kW | - | Details | - | MouseReel | SMDJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 210 V | 210 V | Bidirectional | 1 Channel | 340 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMCJ28CA-AT/TR7 Yageo | 45 |
| - | DO-214AB-2 | YAGEO | 31.1 V | 500 | 33.1 A | YAGEO | + 150 C | - 65 C | SMCJ28CA-AT | 6.5 W | 1.5 kW | AEC-Q101 | Details | 0.009065 oz | MouseReel | SMCJ-AT | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28 V | 28 V | Bidirectional | 1 Channel | 45.4 V | TVS Diodes | ESD Suppressors / TVS Diodes |