- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | Risk Rank | RoHS | Unit Weight | Packaging | Series | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Clamping Voltage | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ150A-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 167 V | - | 500 | - | 12.3 A | - | + 150 C | - 65 C | SMDJ150A-AT | - | 6.5 W | 3 kW | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | SMD/SMT | 150 V | 150 V | Unidirectional | 1 Channel | - | 243 V | - | ||
![]() SMDJ70A-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 77.8 V | - | 500 | - | - | - | + 150 C | - 55 C | SMDJ70A-AT | - | - | 3 kW | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | SMD/SMT | - | 70 V | Unidirectional | 1 Channel | - | 113 V | TVS Diodes | ||
![]() SMDJ30A-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 31.1 V | - | 500 | - | 66.1 A | - | + 150 C | - 65 C | SMDJ30A-AT | - | 6.5 W | 3 kW | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | SMD/SMT | 30 V | 30 V | Unidirectional | 1 Channel | - | 45.4 V | - | ||
![]() SMDJ180A-AT/TR13 Yageo | In Stock | - | - | SOD-523 | 201 V | - | 3000 | - | 10.3 A | - | + 150 C | - 65 C | SMDJ180A-AT | - | 6.5 W | 3 kW | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | SMD/SMT | 180 V | 180 V | Unidirectional | 1 Channel | - | 292 V | - | ||
![]() SMDJ7.0A/TR7 Yageo | 16 |
| - | SOD-523 | 77.8 V | - | 500 | - | - | - | + 150 C | - 55 C | SMDJ7.0A | - | - | 3 kW | - | - | Details | - | MouseReel | SMDJ | - | SMD/SMT | - | 70 V | Unidirectional | 1 Channel | - | 113 V | TVS Diodes | ||
![]() SMDJ58CA-AT/TR7 Yageo | 41 |
| - | - | 64.4 V | - | 500 | - | 32.1 A | - | + 150 C | - 65 C | SMDJ58CA-AT | - | 6.5 W | 3 kW | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | SMD/SMT | 58 V | 58 V | Bidirectional | 1 Channel | - | 93.6 V | - | ||
![]() UAD52C05L01 Yageo | In Stock | - | - | SOD-523 | 6 V | - | 3000 | YAGEO CORP | - | UAD52C05L01 | + 150 C | - 55 C | - | Active | - | 600 W | - | 5.8 | Details | - | MouseReel | UAD | compliant | SMD/SMT | - | 5 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | 13 V | - | ||
![]() SMDJ43A-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 47.8 V | - | 500 | - | 43.2 A | - | + 150 C | - 65 C | SMDJ43A-AT | - | 6.5 W | 3 kW | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | SMD/SMT | 43 V | 43 V | Unidirectional | 1 Channel | - | 69.4 V | - | ||
![]() SMDJ90CA-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 100 V | - | 500 | - | - | - | + 150 C | - 55 C | SMDJ90CA-AT | - | - | 3 kW | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | SMD/SMT | - | 90 V | Bidirectional | 1 Channel | - | 146 V | TVS Diodes | ||
![]() SMDJ15A-AT/TR7 Yageo | 49 |
| - | SOD-523 | 16.7 V | - | 500 | - | 123 A | - | + 150 C | - 65 C | SMDJ15A-AT | - | 6.5 W | 3 kW | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | SMD/SMT | 15 V | 15 V | Unidirectional | 1 Channel | - | 24.4 V | - | ||
![]() SMDJ54CA-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 60 V | - | 500 | - | 34.4 A | - | + 150 C | - 65 C | SMDJ54CA-AT | - | 6.5 W | 3 kW | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | SMD/SMT | 54 V | 54 V | Bidirectional | 1 Channel | - | 87.1 V | - | ||
![]() SA48CA/B Yageo | In Stock | - | - | SOD-523 | 53.3 V | - | 2000 | - | 6.6 A | - | + 150 C | - 65 C | SA48CA | - | 3 W | 500 W | - | - | Details | - | Bulk | SA | - | Axial | 48 V | 48 V | Bidirectional | 1 Channel | - | 77.4 V | - | ||
![]() SA33A/B Yageo | 49 |
| - | DO-204AC-2 | 40.6 V | - | 2000 | - | 9.6 A | - | + 150 C | - 65 C | SA33A | - | - | 500 W | - | - | Details | 0.015238 oz | Bulk | SA | - | Axial | - | 33 V | Unidirectional | 1 Channel | - | 53.3 V | - | ||
![]() SA26CA/B Yageo | 49 |
| - | DO-204AC-2 | 31.9 V | - | 2000 | - | 12.1 A | - | + 150 C | - 65 C | SA26CA | - | - | 500 W | - | - | Details | 0.015238 oz | Bulk | SA | - | Axial | - | 26 V | Bidirectional | 1 Channel | - | 42.1 V | - | ||
![]() SA75A/B Yageo | 49 |
| - | DO-204AC-2 | 92.1 V | - | 2000 | - | 4.2 A | - | + 150 C | - 65 C | SA75A | - | - | 500 W | - | - | Details | 0.015238 oz | Bulk | SA | - | Axial | - | 75 V | Unidirectional | 1 Channel | - | 121 V | - | ||
![]() SA43A/B Yageo | In Stock | - | - | SOD-523 | 47.8 V | - | 2000 | - | 7.3 A | - | + 150 C | - 65 C | SA43A | - | 3 W | 500 W | - | - | Details | - | Bulk | SA | - | Axial | 43 V | 43 V | Unidirectional | 1 Channel | - | 69.4 V | - | ||
![]() SAC6.0/TR13 Yageo | In Stock | - | - | SOD-523 | 7.9 V | 50 pF | 4000 | - | 41 A | - | + 150 C | - 65 C | SAC6.0 | - | 3 W | 500 W | - | - | Details | - | MouseReel | SAC | - | Axial | 6 V | 6 V | Bidirectional | 1 Channel | - | 11.2 V | - | ||
![]() SA160CA/B Yageo | 16 |
| - | SOD-523 | 178 V | - | 2000 | - | 2 A | - | + 150 C | - 65 C | SA160CA | - | 3 W | 500 W | - | - | Details | - | Bulk | SA | - | Axial | 160 V | 160 V | Bidirectional | 1 Channel | - | 259 V | - | ||
![]() SA51CA/B Yageo | 49 |
| - | SOD-523 | 56.7 V | - | 2000 | - | 6.2 A | - | + 150 C | - 65 C | SA51CA | - | 3 W | 500 W | - | - | Details | - | Bulk | SA | - | Axial | 51 V | 51 V | Bidirectional | 1 Channel | - | 82.4 V | - | ||
![]() SMAJ75A-AT/TR7 Yageo | 16 |
| - | SOD-523 | 83.3 V | - | 1000 | - | - | - | + 150 C | - 55 C | SMAJ75A-AT | - | - | 400 W | AEC-Q101 | - | Details | - | MouseReel | SMAJ-AT | - | SMD/SMT | - | 75 V | Unidirectional | 1 Channel | - | 121 V | TVS Diodes |