- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Operating Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDD32C36L01 YAGEO | 2574 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | YAGEO | 40 V | 3000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | - | - | - | - | 320 W | Active | - | - | - | Details | - | -55°C ~ 150°C (TJ) | MouseReel | SDD32C36L01 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 36 V | Bidirectional | 1 Channel | - | No | 40V | 320W | 3A (8/20μs) | 75V | 56 V | 36V (Max) | - | ESD Suppressors | 1 | 70pF @ 1MHz | 36V | ESD Suppressors / TVS Diodes | ||
![]() LAD52C03L01 YAGEO | 42 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | YAGEO | 4 V | 3000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | - | - | - | - | 60 W | Active | - | - | - | Details | - | -55°C ~ 150°C (TJ) | MouseReel | LAD52CXXL01 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 3 V | Bidirectional | 1 Channel | - | No | 4V | - | 6A (8/20μs) | 7V | 7 V | 3.3V (Max) | - | ESD Suppressors | 1 | 10pF @ 1MHz | 3.3V | ESD Suppressors / TVS Diodes | ||
![]() SA24CA/B YAGEO | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 29.5 V | 2000 | - | 13.1 A | YAGEO | - | + 150 C | YAGEO | - 65 C | Box | SA24CA | - | - | - | 500 W | Active | - | - | - | Details | 0.015238 oz | -55°C ~ 150°C (TJ) | Bulk | SA | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 24 V | Bidirectional | 1 Channel | - | No | 26.7V | 500W | 13.1A | 38.9V | 38.9 V | 24V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ6.0A/TR13 YAGEO | 1557 | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | SMCJ60 | YAGEO | 6.67 V | 3000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | SMCJ6.0A | - | - | 1.5kW | 1.5 kW | Active | - | 60V | - | Details | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 6 V | Unidirectional | 1 Channel | - | No | 6.67V | 1500W (1.5kW) | 145.7A | 10.3V | 10.3 V | 6V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SA5.0CA/B YAGEO | 1763 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 6.4 V | 2000 | - | 55.4 A | YAGEO | - | + 150 C | YAGEO | - 65 C | Box | SA5.0CA | - | 3 W | - | 500 W | Active | - | - | - | Details | - | -55°C ~ 150°C (TJ) | Bulk | SA | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | 5 V | 5 V | Bidirectional | 1 Channel | - | No | 6.4V | 500W | 55.4A | 9.2V | 9.2 V | 5V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() SFD52A05L01 YAGEO | 3156 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | YAGEO | 6 V | 3000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | - | - | - | - | 450 W | Active | - | - | - | Details | - | -55°C ~ 150°C (TJ) | MouseReel | SFD52AXXL01 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 5 V | Unidirectional | 1 Channel | - | No | 6V | - | 18A (8/20μs) | 25V | 9.8 V | 5V (Max) | 1 | ESD Suppressors | - | 200pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE8.2A-AT/TR13 Yageo | In Stock | - | - | - | DO-201-2 | - | - | - | 7.79 V | 1200 | YAGEO CORP | 125.6 A | - | 1.5KE8.2A-AT/TR13 | + 175 C | - | - 55 C | - | 1.5KE8.2A-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.59 | Details | 0.042329 oz | - | MouseReel | 1.5KE-AT | - | - | - | compliant | Axial | - | 7.02 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 12.1 V | - | - | - | - | - | - | - | ||
![]() 1.5KE75CA-AT/B Yageo | In Stock | - | - | - | DO-201-2 | - | - | - | 71.3 V | 1000 | YAGEO CORP | 14.8 A | - | 1.5KE75CA-AT/B | + 175 C | - | - 55 C | - | 1.5KE75CA-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.57 | Details | 0.042329 oz | - | Bulk | 1.5KE-AT | - | - | - | compliant | Axial | - | 64.1 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 103 V | - | - | - | - | - | - | - | ||
![]() 1.5KE8.2A-AT/B Yageo | 7 |
| - | - | DO-201-2 | - | - | - | 7.79 V | 1000 | YAGEO CORP | 125.6 A | - | 1.5KE8.2A-AT/B | + 175 C | - | - 55 C | - | 1.5KE8.2A-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.59 | Details | 0.042329 oz | - | Bulk | 1.5KE-AT | - | - | - | compliant | Axial | - | 7.02 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 12.1 V | - | - | - | - | - | - | - | ||
![]() 1.5KE6.8A/TR13 Yageo | 582 | - | - | - | DO-201-2 | - | - | - | 6.45 V | 1200 | YAGEO CORP | 144.8 A | - | 1.5KE6.8A/TR13 | + 175 C | - | - 55 C | - | 1.5KE6.8A | Active | 6.5 W | 1.5kW | 1.5 kW | - | - | 5.8V | 5.59 | Details | 0.042329 oz | - | MouseReel | 1.5KE | - | - | - | compliant | Axial | - | 5.8 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 10.5 V | - | - | - | - | - | - | - | ||
![]() 1.5SMC6.8CA/TR7 Yageo | 407 |
| - | - | DO-214AB-2 | - | - | - | 6.45 V | 500 | YAGEO CORP | 144.8 A | - | 1.5SMC68CA/TR7 | + 150 C | - | - 65 C | - | 1.5SMC6.8CA | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.63 | Details | 0.009065 oz | - | MouseReel | 1.5SMC | - | - | - | compliant | SMD/SMT | - | 5.8 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 10.5 V | - | - | - | - | - | - | - | ||
![]() 1.5SMC8.2A/TR7 Yageo | 7 |
| - | - | DO-214AB-2 | - | - | - | 7.79 V | 500 | YAGEO CORP | 125.6 A | - | 1.5SMC8.2A/TR7 | + 150 C | - | - 65 C | - | 1.5SMC8.2A | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.65 | Details | 0.009065 oz | - | MouseReel | 1.5SMC | - | - | - | compliant | SMD/SMT | - | 7.02 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 12.1 V | - | - | - | - | - | - | - | ||
![]() 1.5KE9.1CA/TR13 Yageo | In Stock | - | - | - | DO-201-2 | - | - | - | 8.65 V | 1200 | - | 113.4 A | - | - | + 175 C | - | - 55 C | - | 1.5KE9.1CA | - | 6.5 W | - | 1.5 kW | - | - | - | - | Details | 0.042329 oz | - | MouseReel | 1.5KE | - | - | - | - | Axial | - | 7.78 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 13.4 V | - | - | - | - | - | - | - | ||
![]() 1.5KE7.5A-AT/TR13 Yageo | 15 |
| - | - | DO-201-2 | - | - | - | 7.13 V | 1200 | YAGEO CORP | 134.5 A | - | 1.5KE75A-AT/TR13 | + 175 C | - | - 55 C | - | 1.5KE7.5A-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.57 | Details | 0.042329 oz | - | MouseReel | 1.5KE-AT | - | - | - | compliant | Axial | - | 6.4 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 11.3 V | - | - | - | - | - | - | - | ||
![]() 1.5SMC8.2CA/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | - | - | 7.79 V | 500 | YAGEO CORP | 125.6 A | - | 1.5SMC8.2CA/TR7 | + 150 C | - | - 65 C | - | 1.5SMC8.2CA | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.65 | Details | 0.009065 oz | - | MouseReel | 1.5SMC | - | - | - | compliant | SMD/SMT | - | 7.02 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 12.1 V | - | - | - | - | - | - | - | ||
![]() 1.5KE9.1A-AT/TR13 Yageo | 7 |
| - | - | DO-201-2 | - | - | - | 8.65 V | 1200 | YAGEO CORP | 113.4 A | - | 1.5KE9.1A-AT/TR13 | + 175 C | - | - 55 C | - | 1.5KE9.1A-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.55 | Details | 0.042329 oz | - | MouseReel | 1.5KE-AT | - | - | - | compliant | Axial | - | 7.78 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 13.4 V | - | - | - | - | - | - | - | ||
![]() 1.5KE82CA/TR13 Yageo | 7 |
| - | - | DO-201-2 | - | - | - | 77.9 V | 1200 | YAGEO CORP | 13.5 A | - | 1.5KE8.2CA/TR13 | + 175 C | - | - 55 C | - | 1.5KE82CA | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.57 | Details | 0.042329 oz | - | MouseReel | 1.5KE | - | - | - | compliant | Axial | - | 70.1 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 113 V | - | - | - | - | - | - | - | ||
![]() 1.5KE91A-AT/B Yageo | In Stock | - | - | - | DO-201-2 | - | - | - | 86.5 V | 1000 | YAGEO CORP | 12.2 A | - | 1.5KE9.1A-AT/B | + 175 C | - | - 55 C | - | 1.5KE91A-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.6 | Details | 0.042329 oz | - | Bulk | 1.5KE-AT | - | - | - | compliant | Axial | - | 77.8 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | ||
![]() 1.5KE6.8CA-AT/TR13 Yageo | 7 |
| - | - | DO-201-2 | - | - | - | 6.45 V | 1200 | YAGEO CORP | 144.8 A | - | 1.5KE6.8CA-AT/TR13 | + 175 C | - | - 55 C | - | 1.5KE6.8CA-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.59 | Details | 0.042329 oz | - | MouseReel | 1.5KE-AT | - | - | - | compliant | Axial | - | 5.8 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 10.5 V | - | - | - | - | - | - | - | ||
![]() 1.5SMC7.5CA/TR7 Yageo | 407 |
| - | - | DO-214AB-2 | - | - | - | 7.13 V | 500 | YAGEO CORP | 134.5 A | - | 1.5SMC7.5CA/TR7 | + 150 C | - | - 65 C | - | 1.5SMC7.5CA | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.63 | Details | 0.009065 oz | - | MouseReel | 1.5SMC | - | - | - | compliant | SMD/SMT | - | 6.4 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 11.3 V | - | - | - | - | - | - | - |