- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Packaging | Series | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA64CA/B Yageo | In Stock | - | - | DO-204AC-2 | 78.6 V | - | 2000 | 5 A | + 150 C | - 65 C | SA64CA | - | 500 W | - | Details | 0.015238 oz | Bulk | SA | Axial | - | 64 V | Bidirectional | 1 Channel | 103 V | - | ||
![]() SA180A/TR13 Yageo | 35 |
| - | - | 201 V | - | 4000 | 1.7 A | + 150 C | - 65 C | SA180A | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 180 V | 180 V | Unidirectional | 1 Channel | 292 V | - | ||
![]() SA130A/TR13 Yageo | 19 |
| - | SOD-523 | 144 V | - | 4000 | 2.4 A | + 150 C | - 65 C | SA130A | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 130 V | 130 V | Unidirectional | 1 Channel | 209 V | - | ||
![]() P6SMB75CA-AT/TR7 Yageo | In Stock | - | - | DO-214AA-2 | 71.3 V | - | 500 | 5.9 A | + 150 C | - 65 C | P6SMB75CA-AT | 5 W | 600 W | AEC-Q101 | Details | 0.003280 oz | MouseReel | P6SMB-AT | SMD/SMT | 64.1 V | 64.1 V | Bidirectional | 1 Channel | 103 V | - | ||
![]() SAC8.5/B Yageo | 35 |
| - | SOD-523 | 9.44 V | 50 pF | 2000 | 34 A | + 150 C | - 65 C | SAC8.5 | 3 W | 500 W | - | Details | - | Bulk | SAC | Axial | 8.5 V | 8.5 V | Bidirectional | 1 Channel | 14 V | - | ||
![]() SA45A/TR13 Yageo | 35 |
| - | SOD-523 | 50 V | - | 4000 | 7 A | + 150 C | - 65 C | SA45A | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 45 V | 45 V | Unidirectional | 1 Channel | 72.7 V | - | ||
![]() P4SMA8.2A/TR7 Yageo | 35 |
| - | SOD-523 | 77.9 V | - | 1000 | - | + 150 C | - 55 C | P4SMA8.2A | - | 400 W | - | Details | - | MouseReel | P4SMA | SMD/SMT | - | 70.1 V | Unidirectional | 1 Channel | 113 V | TVS Diodes | ||
![]() P6KE22CA/TR13 Yageo | 19 |
| - | DO-15-2 | 20.9 V | - | 4000 | 19.9 A | + 175 C | - 55 C | P6KE22CA | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 18.8 V | Bidirectional | 1 Channel | 30.6 V | - | ||
![]() SA75CA/TR13 Yageo | 35 |
| - | SOD-523 | 83.3 V | - | 4000 | - | + 150 C | - 55 C | SA75CA | - | 500 W | - | Details | - | MouseReel | SA | Axial | - | 75 V | Bidirectional | 1 Channel | 121 V | TVS Diodes | ||
![]() SA43CA/TR13 Yageo | In Stock | - | - | SOD-523 | 47.8 V | - | 4000 | 7.3 A | + 150 C | - 65 C | SA43CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 43 V | 43 V | Bidirectional | 1 Channel | 69.4 V | - | ||
![]() P6KE24A/TR13 Yageo | 19 |
| - | DO-15-2 | 22.8 V | - | 4000 | 18.4 A | + 175 C | - 55 C | P6KE24A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 20.5 V | Unidirectional | 1 Channel | 33.2 V | - | ||
![]() P6KE530A/TR13 Yageo | In Stock | - | - | DO-15-2 | 503.5 V | - | 4000 | 800 mA | + 175 C | - 55 C | P6KE530A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 450 V | Unidirectional | 1 Channel | 725 V | - | ||
![]() P6KE160A/TR13 Yageo | 35 |
| - | DO-15-2 | 152 V | - | 4000 | 2.8 A | + 175 C | - 55 C | P6KE160A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 136 V | Unidirectional | 1 Channel | 219 V | - | ||
![]() SAC26/B Yageo | In Stock | - | - | - | 28.9 V | 50 pF | 2000 | 11.1 A | + 150 C | - 65 C | SAC26 | 3 W | 500 W | - | Details | - | Bulk | SAC | Axial | 26 V | 26 V | Bidirectional | 1 Channel | 42.3 V | - | ||
![]() SA90A/B Yageo | 6 |
| - | DO-204AC-2 | 111 V | - | 2000 | 3.5 A | + 150 C | - 65 C | SA90A | - | 500 W | - | Details | 0.015238 oz | Bulk | SA | Axial | - | 90 V | Unidirectional | 1 Channel | 146 V | - | ||
![]() SA9.0CA/B Yageo | 35 |
| - | DO-204AC-2 | 11.1 V | - | 2000 | 33.1 A | + 150 C | - 65 C | SA9.0CA | - | 500 W | - | Details | 0.015238 oz | Bulk | SA | Axial | - | 9 V | Bidirectional | 1 Channel | 15.4 V | - | ||
![]() SAC10/TR13 Yageo | 35 |
| - | SOD-523 | 11.1 V | - | 4000 | 29 A | + 150 C | - 65 C | SAC10 | 3 W | 500 W | - | Details | - | MouseReel | SAC | Axial | 10 V | 10 V | Bidirectional | 1 Channel | 16.3 V | - | ||
![]() SMAJ43CA-AT/TR7 Yageo | In Stock | - | - | DO-214AC-2 | 47.8 V | - | 1000 | 5.8 A | + 150 C | - 65 C | SMAJ43CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | 0.002258 oz | MouseReel | SMAJ-AT | SMD/SMT | 43 V | 43 V | Bidirectional | 1 Channel | 69.4 V | - | ||
![]() SA17A/TR13 Yageo | 35 |
| - | SOD-523 | 18.9 V | - | 4000 | 18.5 A | + 150 C | - 65 C | SA17A | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 17 V | 17 V | Unidirectional | 1 Channel | 27.6 V | - | ||
![]() SA22CA/TR13 Yageo | In Stock | - | - | SOD-523 | 24.4 V | - | 4000 | 14.4 A | + 150 C | - 65 C | SA22CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 22 V | 22 V | Bidirectional | 1 Channel | 35.5 V | - |