- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Direction Type | ESD Protection Voltage | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Number of Elements per Chip | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Capacitance | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Screening Level | ESD Protection | Operating Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE440CA/B YAGEO | 529 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 418 V | - | - | - | 2000 | - | 1.04 A | YAGEO | - | + 175 C | YAGEO | - 55 C | - | - | - | P6KE440CA | - | 5 W | 600W | 600 W | Active | - | - | 376V | - | Details | - | - | 0.014110 oz | - | - | - | -55°C ~ 150°C (TJ) | Bulk | P6KE | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | 376 V | Bidirectional | - | 1 Channel | - | No | 418V | 600W | 1.04A | 602V | 602 V | 376V | - | - | TVS Diodes | 1 | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE170A/B YAGEO | 9 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 162 V | - | - | - | 2000 | - | 2.6 A | YAGEO | - | + 175 C | YAGEO | - 55 C | - | - | - | P6KE170A | - | 5 W | - | 600 W | Active | - | - | - | - | Details | - | - | 0.014110 oz | - | - | - | -55°C ~ 150°C (TJ) | Bulk | P6KE | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | 145 V | Unidirectional | - | 1 Channel | - | No | 162V | 600W | 2.6A | 234V | 234 V | 145V | - | 1 | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ48CA-AT/TR13 YAGEO | 5853 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | YAGEO | 53.3 V | - | - | - | 3000 | - | 38.8 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | - | - | SMDJ48CA-AT | - | 6.5 W | - | 3 kW | Active | AEC-Q101 | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, SMDJ-AT | Zener | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 48 V | 48 V | Bidirectional | - | 1 Channel | - | No | 53.3V | 3000W (3kW) | 38.8A | 77.4V | 77.4 V | 48V | - | - | TVS Diodes | 1 | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SJD16A10L01 YAGEO | 24 |
| - | Surface Mount | 2-WDFN | DFN1610 | - | - | - | - | - | - | - | - | - | - | - | - | YAGEO | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | SJD16AXXL01 | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | No | 11V | 2000W (2kW) | 60A (8/20μs) | 35V (Typ) | - | 10V (Max) | - | 1 | - | - | 400pF @ 1MHz | - | - | - | - | ||
![]() SJD12A05L01 YAGEO | 244 |
| - | Surface Mount | DO-219AA | SOD-123S | SJD12A | YAGEO | 6.4 V | - | Uni-Directional | - | 3000 | - | 21.8 A | YAGEO | - | + 150 C | YAGEO | - 55 C | Surface Mount | - | Tape & Reel (TR) | - | - | - | 1000 W | 1 kW | Active | - | - | - | - | Details | - | SOD-123S | - | Industrial grade | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | SJD12A05L01 | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | 2 | SMD/SMT | - | 5 V | Unidirectional | Single | 1 Channel | - | No | 6.4V | 1000W (1kW) | 21.8A | 9.2V | 9.2 V | 5V | 10 mA | 1 | ESD Suppressors | - | - | Industrial | Yes | - | ESD Suppressors / TVS Diodes | ||
![]() UDD32C15L01 YAGEO | 676 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | YAGEO | 16.7 V | 0.8 pF | Bi-Directional | ±15@Air Gap/±8@Contact Disc kV | 15000 | YAGEO CORP | 19 A | YAGEO | UDD32C15L01 | + 150 C | YAGEO | - 55 C | Surface Mount | 1 | - | - | Active | - | - | 220 W | Active | - | NOT SPECIFIED | - | 1.74 | Details | Yes | SOD-323 | 0.000145 oz | - | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | UDD32C15L01 | Zener | DVI, Ethernet, USB 2.0, USB 3.0 | 0.8 pF | TVS Diodes / ESD Suppression Diodes | NOT SPECIFIED | compliant | 2 | SMD/SMT | - | 15 V | Bidirectional | Dual | 1 Channel | - | No | 16.7V | - | 5A (8/20μs) | 35V | 35 V | 15V (Max) | - | - | ESD Suppressors | 1 | 0.8pF @ 1MHz | - | - | 15V | ESD Suppressors / TVS Diodes | ||
![]() UBQ10A05L04HI YAGEO | 2850 |
| - | Surface Mount | 10-UFDFN | 10-QFN (2.5x1) | - | YAGEO | 6 V | 0.6 pF | Uni-Directional | ±20@Air Gap/±20@Contact Disc kV | 15000 | YAGEO CORP | 5 A | YAGEO | UBQ10A05L04HI | + 150 C | YAGEO | - 55 C | Surface Mount | 4 | Tape & Reel (TR) | - | Active | - | - | - | Active | - | NOT SPECIFIED | - | 1.73 | Details | Yes | QFN | - | - | 20 kV | 20 kV | -55°C ~ 150°C (TJ) | MouseReel | UBQ10A05L04HI | Steering (Rail to Rail) | DVI, HDMI | 0.6 pF | TVS Diodes / ESD Suppression Diodes | NOT SPECIFIED | compliant | 10 | SMD/SMT | - | 5 V | Unidirectional | Single | 1 Channel | - | Yes | 6V | - | 5A (8/20μs) | 15V | 15 V | 5V (Max) | - | 4 | ESD Suppressors | - | 0.6pF @ 1MHz | - | - | 5V | ESD Suppressors / TVS Diodes | ||
![]() UDD32C05L01 YAGEO | 12035 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | YAGEO | 6 V | 0.8 pF | Bi-Directional | ±15@Air Gap/±8@Contact Disc kV | 15000 | YAGEO CORP | 17 A | YAGEO | UDD32C05L01 | + 150 C | YAGEO | - 55 C | Surface Mount | 1 | Tape & Reel (TR) | - | Active | - | - | 220 W | Active | - | NOT SPECIFIED | - | 5.77 | Details | Yes | SOD-323 | 0.000145 oz | - | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | UDD32C05L01 | Zener | DVI, Ethernet, USB 2.0, USB 3.0 | 0.8 pF | TVS Diodes / ESD Suppression Diodes | NOT SPECIFIED | compliant | 2 | SMD/SMT | - | 5 V | Bidirectional | Dual | 1 Channel | - | No | 6V | - | 17A (8/20μs) | 18.3V | 18.3 V | 5V (Max) | - | - | ESD Suppressors | 1 | 0.8pF @ 1MHz | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE180A-AT/B Yageo | 1882 | - | - | - | DO-204AC-2 | - | - | - | 171 V | - | - | - | 2000 | - | 2.5 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | 5 W | 600W | 600 W | - | AEC-Q101 | - | 154V | - | Details | - | - | 0.014254 oz | - | 30 kV | 30 kV | - | Bulk | P6KE-AT | - | - | - | - | - | - | - | Axial | - | 154 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 246 V | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE200A-AT/B Yageo | 1012 | - | - | - | DO-204AC-2 | - | - | - | 190 V | - | - | - | 2000 | - | 2.2 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | 5 W | 600W | 600 W | - | AEC-Q101 | - | 171V | - | Details | - | - | 0.014254 oz | - | 30 kV | 30 kV | - | Bulk | P6KE-AT | - | - | - | - | - | - | - | Axial | - | 171 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 274 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5SMC200A/TR13 Yageo | In Stock | - | - | - | DO-214AB-2 | - | - | - | 200 V | - | - | - | 3000 | - | 5.5 A | - | - | + 150 C | - | - 65 C | - | - | - | 1.5SMC200A | - | - | - | 1.5 kW | - | - | - | - | - | Details | - | - | 0.009065 oz | - | - | - | - | MouseReel | 1.5SMC | - | - | - | - | - | - | - | SMD/SMT | - | 171 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 274 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE200A-AT/TR13 Yageo | In Stock | - | - | - | DO-201-2 | - | - | - | 190 V | - | - | - | 1200 | YAGEO CORP | 5.5 A | - | 1.5KE200A-AT/TR13 | + 175 C | - | - 55 C | - | - | - | 1.5KE200A-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | - | 5.55 | Details | - | - | 0.042329 oz | - | - | - | - | MouseReel | 1.5KE-AT | - | - | - | - | - | compliant | - | Axial | - | 171 V | Unidirectional | - | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 274 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE91CA-AT/TR13 Yageo | In Stock | - | - | - | DO-201-2 | - | - | - | 86.5 V | - | - | - | 1200 | YAGEO CORP | 12.2 A | - | 1.5KE9.1CA-AT/TR13 | + 175 C | - | - 55 C | - | - | - | 1.5KE91CA-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | - | 5.6 | Details | - | - | 0.042329 oz | - | - | - | - | MouseReel | 1.5KE-AT | - | - | - | - | - | compliant | - | Axial | - | 77.8 V | Bidirectional | - | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 30KPA75CA/B Yageo | 41 |
| - | - | P600 | - | - | - | 92.62 V | - | - | - | 300 | YAGEO CORP | 253.8 A | - | 30KPA75CA/B | + 175 C | - | - 55 C | - | - | - | 30KPA75CA | Active | - | - | 30 kW | - | - | - | - | 5.69 | Details | - | - | 0.097921 oz | - | - | - | - | Bulk | 30KPA | - | - | - | - | - | compliant | - | Axial | - | 75 V | Bidirectional | - | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 119.4 V | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA150CA-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | - | 143 V | - | - | - | 5000 | - | 2 A | - | - | + 150 C | - | - 65 C | - | - | - | P4SMA150CA-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | - | - | - | SMD/SMT | 128 V | 128 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 207 V | - | - | - | TVS Diodes | - | - | - | - | - | - | ||
![]() P4KE75A/TR13 Yageo | 41 |
| - | - | DO-41 | - | - | - | 71.3 V | - | - | - | 5000 | - | 4 A | - | - | + 150 C | - | - 65 C | - | - | - | P4KE75A | - | 1.5 W | - | 400 W | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | - | - | - | Axial | - | 64.1 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 103 V | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA100CA-AT/TR7 Yageo | 28 |
| - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | P4SMA100CA-AT | - | - | - | - | - | AEC-Q101 | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS33A-2CF/TR13 Yageo | In Stock | - | - | - | P600-2 | - | - | - | 36.7 V | - | - | - | 800 | - | - | - | - | + 150 C | - | - 55 C | - | - | - | ATS33A-2CF | - | - | - | 10 kW | - | AEC-Q101 | - | - | - | Details | - | - | - | - | - | - | - | Reel | ATS-2CF | - | - | - | - | - | - | - | Axial | - | 33 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 53 V | - | - | - | TVS Diodes | - | - | - | - | - | - | ||
![]() ATS36C-2CF/TR13 Yageo | 21 |
| - | - | P600-2 | - | - | - | 40 V | - | - | - | 800 | - | - | - | - | + 150 C | - | - 55 C | - | - | - | ATS36C-2CF | - | - | - | 10 kW | - | AEC-Q101 | - | - | - | Details | - | - | - | - | - | - | - | Reel | ATS-2CF | - | - | - | - | - | - | - | Axial | - | 36 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 58.1 V | - | - | - | TVS Diodes | - | - | - | - | - | - | ||
![]() P4KE170A/B Yageo | In Stock | - | - | - | DO-41 | - | - | - | 162 V | - | - | - | 3000 | - | 1.8 A | - | - | + 150 C | - | - 65 C | - | - | - | P4KE170A | - | 1.5 W | - | 400 W | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | P4KE | - | - | - | - | - | - | - | Axial | - | 145 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 234 V | - | - | - | - | - | - | - | - | - | - |