- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA18CA/TR13 Yageo | 41 |
| - | - | SOD-523 | - | 20 V | 4000 | 17.5 A | + 150 C | - | - 65 C | - | SA18CA | 3 W | - | 500 W | - | - | - | Details | - | - | MouseReel | SA | - | - | Axial | 18 V | 18 V | Bidirectional | 1 Channel | - | - | - | - | - | 29.2 V | - | - | - | - | ||
![]() P6KE18CA/TR13 Yageo | In Stock | - | - | - | DO-15-2 | - | 17.1 V | 4000 | 24.2 A | + 175 C | - | - 55 C | - | P6KE18CA | 5 W | - | 600 W | - | - | - | Details | 0.014110 oz | - | MouseReel | P6KE | - | - | Axial | - | 15.3 V | Bidirectional | 1 Channel | - | - | - | - | - | 25.2 V | - | - | - | - | ||
![]() SA14CA/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 15.6 V | 4000 | 22 A | + 150 C | - | - 65 C | - | SA14CA | 3 W | - | 500 W | - | - | - | Details | - | - | MouseReel | SA | - | - | Axial | 14 V | 14 V | Bidirectional | 1 Channel | - | - | - | - | - | 23.2 V | - | - | - | - | ||
![]() SA17A/B Yageo | 41 |
| - | - | - | - | 18.9 V | 2000 | 18.5 A | + 150 C | - | - 65 C | - | SA17A | 3 W | - | 500 W | - | - | - | Details | - | - | Bulk | SA | - | - | Axial | 17 V | 17 V | Unidirectional | 1 Channel | - | - | - | - | - | 27.6 V | - | - | - | - | ||
![]() P4SMA24A-AT/TR13 Yageo | 28 |
| - | - | SOD-523 | - | 22.8 V | 5000 | 12.3 A | + 150 C | - | - 65 C | - | P4SMA24A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | SMD/SMT | 20.5 V | 20.5 V | Unidirectional | 1 Channel | - | - | - | - | - | 33.2 V | - | - | TVS Diodes | - | ||
![]() SA70A/B Yageo | 28 |
| - | - | DO-204AC-2 | - | 86 V | 2000 | 4.5 A | + 150 C | - | - 65 C | - | SA70A | - | - | 500 W | - | - | - | Details | 0.015238 oz | - | Bulk | SA | - | - | Axial | - | 70 V | Unidirectional | 1 Channel | - | - | - | - | - | 113 V | - | - | - | - | ||
![]() P6SMB250A/TR7 Yageo | 28 |
| - | - | DO-214AA-2 | - | 237 V | 500 | 1.8 A | + 150 C | - | - 65 C | - | P6SMB250A | 5 W | - | 600 W | - | - | - | Details | 0.003280 oz | - | MouseReel | P6SMB | - | - | SMD/SMT | 214 V | 214 V | Unidirectional | 1 Channel | - | - | - | - | - | 344 V | - | - | - | - | ||
![]() SAC8.5/TR13 Yageo | In Stock | - | - | - | - | - | - | 4000 | - | - | - | - | - | SAC8.5 | - | - | - | - | - | - | Details | - | - | MouseReel | SAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE250CA/TR13 Yageo | 21 |
| - | - | DO-15-2 | - | 237 V | 4000 | 1.8 A | + 175 C | - | - 55 C | - | P6KE250CA | 5 W | - | 600 W | - | - | - | Details | 0.014110 oz | - | MouseReel | P6KE | - | - | Axial | - | 214 V | Bidirectional | 1 Channel | - | - | - | - | - | 344 V | - | - | - | - | ||
![]() SMBJ400CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | 447 V | 500 | 900 mA | + 150 C | - | - 65 C | - | SMBJ400CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | SMD/SMT | 400 V | 400 V | Bidirectional | 1 Channel | - | - | - | - | - | 648 V | - | - | - | - | ||
![]() SMAJ6.0A-AT/TR13 Yageo | 28 |
| - | - | - | - | - | 5000 | - | - | - | - | - | SMAJ6.0A-AT | - | - | - | - | AEC-Q101 | - | Details | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA100CA/B Yageo | 41 |
| - | - | SOD-523 | - | 111 V | 2000 | 3.1 A | + 150 C | - | - 65 C | - | SA100CA | 3 W | - | 500 W | - | - | - | Details | - | - | Bulk | SA | - | - | Axial | 100 V | 100 V | Bidirectional | 1 Channel | - | - | - | - | - | 162 V | - | - | - | - | ||
![]() SMCJ8.5A/TR13 Yageo | 2542 | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | 94.4 V | 3000 | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | SMCJ8.5A | - | 1.5kW | 1.5 kW | Active | - | 85V | Details | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | SMD/SMT | - | 85 V | Unidirectional | 1 Channel | No | 94.4V | 1500W (1.5kW) | 11A | 137V | 137 V | 85V | 1 | TVS Diodes | - | ||
![]() SA200CA/B Yageo | In Stock | - | - | - | SOD-523 | - | 224 V | 2000 | 1.5 A | + 150 C | - | - 65 C | - | SA200CA | 3 W | - | 500 W | - | - | - | Details | - | - | Bulk | SA | - | - | Axial | 200 V | 200 V | Bidirectional | 1 Channel | - | - | - | - | - | 324 V | - | - | - | - | ||
![]() SMDJ130A-AT/TR7 Yageo | 28 |
| - | - | SOD-523 | - | 144 V | 500 | 14.4 A | + 150 C | - | - 65 C | - | SMDJ130A-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 130 V | 130 V | Unidirectional | 1 Channel | - | - | - | - | - | 209 V | - | - | - | - | ||
![]() SMDJ22A/TR7 Yageo | 613 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | 24.4 V | 500 | 84.5 A | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMDJ22A | - | 3kW | 3 kW | Active | - | 22V | Details | 0.009065 oz | -65°C ~ 150°C (TJ) | MouseReel | SMDJ | Zener | General Purpose | SMD/SMT | - | 22 V | Unidirectional | 1 Channel | No | 24.4V | 3000W (3kW) | 84.5A | 35.5V | 35.5 V | 22V | 1 | - | - | ||
![]() P4SMA200A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 190 V | 5000 | 1.5 A | + 150 C | - | - 65 C | - | P4SMA200A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | Reel | P4SMA-AT | - | - | SMD/SMT | 171 V | 171 V | Unidirectional | 1 Channel | - | - | - | - | - | 274 V | - | - | TVS Diodes | - | ||
![]() P4SMA27CA-AT/TR13 Yageo | 6 |
| - | - | SOD-523 | - | 25.7 V | 5000 | 10.9 A | + 150 C | - | - 65 C | - | P4SMA27CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | SMD/SMT | 23.1 V | 23.1 V | Bidirectional | 1 Channel | - | - | - | - | - | 37.5 V | - | - | TVS Diodes | - | ||
![]() P6KE36A/TR13 Yageo | 32 |
| - | - | DO-15-2 | - | 34.2 V | 4000 | 12.2 A | + 175 C | - | - 55 C | - | P6KE36A | 5 W | - | 600 W | - | - | - | Details | 0.014110 oz | - | MouseReel | P6KE | - | - | Axial | - | 30.8 V | Unidirectional | 1 Channel | - | - | - | - | - | 49.9 V | - | - | - | - | ||
![]() P4SMA75A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 71.3 V | 5000 | 4 A | + 150 C | - | - 65 C | - | P4SMA75A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | SMD/SMT | 64.1 V | 64.1 V | Unidirectional | 1 Channel | - | - | - | - | - | 103 V | - | - | TVS Diodes | - |