- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ190A-AT/TR13 Yageo | 7 |
| - | - | SOD-523 | - | 211 V | 3000 | - | 9.7 A | - | + 150 C | - | - 65 C | - | SMDJ190A-AT | - | 6.5 W | - | 3 kW | - | AEC-Q101 | - | - | Details | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | 190 V | 190 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 308 V | - | - | - | ||
![]() SMDJ64A-AT/TR7 Yageo | In Stock | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | SMDJ64A-AT | - | - | - | - | - | AEC-Q101 | - | - | Details | - | - | MouseReel | SMDJ-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ210A-AT/TR13 Yageo | 7 |
| - | - | SOD-523 | - | 237 V | 3000 | - | 8.8 A | - | + 150 C | - | - 65 C | - | SMDJ210A-AT | - | 6.5 W | - | 3 kW | - | AEC-Q101 | - | - | Details | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | 210 V | 210 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 340 V | - | - | - | ||
![]() SMDJ180CA-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 201 V | 3000 | - | 10.3 A | - | + 150 C | - | - 65 C | - | SMDJ180CA-AT | - | 6.5 W | - | 3 kW | - | AEC-Q101 | - | - | Details | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | 180 V | 180 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 292 V | - | - | - | ||
![]() 1.5KE8.2A-AT/TR13 Yageo | In Stock | - | - | - | DO-201-2 | - | 7.79 V | 1200 | YAGEO CORP | 125.6 A | 1.5KE8.2A-AT/TR13 | + 175 C | - | - 55 C | - | 1.5KE8.2A-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.59 | Details | 0.042329 oz | - | MouseReel | 1.5KE-AT | - | - | compliant | Axial | - | 7.02 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 12.1 V | - | - | - | ||
![]() 1.5KE75CA-AT/B Yageo | In Stock | - | - | - | DO-201-2 | - | 71.3 V | 1000 | YAGEO CORP | 14.8 A | 1.5KE75CA-AT/B | + 175 C | - | - 55 C | - | 1.5KE75CA-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.57 | Details | 0.042329 oz | - | Bulk | 1.5KE-AT | - | - | compliant | Axial | - | 64.1 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 103 V | - | - | - | ||
![]() 1.5KE8.2A-AT/B Yageo | 7 |
| - | - | DO-201-2 | - | 7.79 V | 1000 | YAGEO CORP | 125.6 A | 1.5KE8.2A-AT/B | + 175 C | - | - 55 C | - | 1.5KE8.2A-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.59 | Details | 0.042329 oz | - | Bulk | 1.5KE-AT | - | - | compliant | Axial | - | 7.02 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 12.1 V | - | - | - | ||
![]() 1.5KE6.8A/TR13 Yageo | 582 | - | - | - | DO-201-2 | - | 6.45 V | 1200 | YAGEO CORP | 144.8 A | 1.5KE6.8A/TR13 | + 175 C | - | - 55 C | - | 1.5KE6.8A | Active | 6.5 W | 1.5kW | 1.5 kW | - | - | 5.8V | 5.59 | Details | 0.042329 oz | - | MouseReel | 1.5KE | - | - | compliant | Axial | - | 5.8 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 10.5 V | - | - | - | ||
![]() 1.5SMC6.8CA/TR7 Yageo | 407 |
| - | - | DO-214AB-2 | - | 6.45 V | 500 | YAGEO CORP | 144.8 A | 1.5SMC68CA/TR7 | + 150 C | - | - 65 C | - | 1.5SMC6.8CA | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.63 | Details | 0.009065 oz | - | MouseReel | 1.5SMC | - | - | compliant | SMD/SMT | - | 5.8 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 10.5 V | - | - | - | ||
![]() 1.5SMC8.2A/TR7 Yageo | 7 |
| - | - | DO-214AB-2 | - | 7.79 V | 500 | YAGEO CORP | 125.6 A | 1.5SMC8.2A/TR7 | + 150 C | - | - 65 C | - | 1.5SMC8.2A | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.65 | Details | 0.009065 oz | - | MouseReel | 1.5SMC | - | - | compliant | SMD/SMT | - | 7.02 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 12.1 V | - | - | - | ||
![]() 1.5KE9.1CA/TR13 Yageo | In Stock | - | - | - | DO-201-2 | - | 8.65 V | 1200 | - | 113.4 A | - | + 175 C | - | - 55 C | - | 1.5KE9.1CA | - | 6.5 W | - | 1.5 kW | - | - | - | - | Details | 0.042329 oz | - | MouseReel | 1.5KE | - | - | - | Axial | - | 7.78 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 13.4 V | - | - | - | ||
![]() 1.5KE7.5A-AT/TR13 Yageo | 15 |
| - | - | DO-201-2 | - | 7.13 V | 1200 | YAGEO CORP | 134.5 A | 1.5KE75A-AT/TR13 | + 175 C | - | - 55 C | - | 1.5KE7.5A-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.57 | Details | 0.042329 oz | - | MouseReel | 1.5KE-AT | - | - | compliant | Axial | - | 6.4 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 11.3 V | - | - | - | ||
![]() 1.5SMC8.2CA/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | 7.79 V | 500 | YAGEO CORP | 125.6 A | 1.5SMC8.2CA/TR7 | + 150 C | - | - 65 C | - | 1.5SMC8.2CA | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.65 | Details | 0.009065 oz | - | MouseReel | 1.5SMC | - | - | compliant | SMD/SMT | - | 7.02 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 12.1 V | - | - | - | ||
![]() 1.5KE9.1A-AT/TR13 Yageo | 7 |
| - | - | DO-201-2 | - | 8.65 V | 1200 | YAGEO CORP | 113.4 A | 1.5KE9.1A-AT/TR13 | + 175 C | - | - 55 C | - | 1.5KE9.1A-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.55 | Details | 0.042329 oz | - | MouseReel | 1.5KE-AT | - | - | compliant | Axial | - | 7.78 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 13.4 V | - | - | - | ||
![]() 1.5KE82CA/TR13 Yageo | 7 |
| - | - | DO-201-2 | - | 77.9 V | 1200 | YAGEO CORP | 13.5 A | 1.5KE8.2CA/TR13 | + 175 C | - | - 55 C | - | 1.5KE82CA | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.57 | Details | 0.042329 oz | - | MouseReel | 1.5KE | - | - | compliant | Axial | - | 70.1 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 113 V | - | - | - | ||
![]() 1.5KE91A-AT/B Yageo | In Stock | - | - | - | DO-201-2 | - | 86.5 V | 1000 | YAGEO CORP | 12.2 A | 1.5KE9.1A-AT/B | + 175 C | - | - 55 C | - | 1.5KE91A-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.6 | Details | 0.042329 oz | - | Bulk | 1.5KE-AT | - | - | compliant | Axial | - | 77.8 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 125 V | - | - | - | ||
![]() 1.5KE6.8CA-AT/TR13 Yageo | 7 |
| - | - | DO-201-2 | - | 6.45 V | 1200 | YAGEO CORP | 144.8 A | 1.5KE6.8CA-AT/TR13 | + 175 C | - | - 55 C | - | 1.5KE6.8CA-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.59 | Details | 0.042329 oz | - | MouseReel | 1.5KE-AT | - | - | compliant | Axial | - | 5.8 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 10.5 V | - | - | - | ||
![]() 1.5SMC7.5CA/TR7 Yageo | 407 |
| - | - | DO-214AB-2 | - | 7.13 V | 500 | YAGEO CORP | 134.5 A | 1.5SMC7.5CA/TR7 | + 150 C | - | - 65 C | - | 1.5SMC7.5CA | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.63 | Details | 0.009065 oz | - | MouseReel | 1.5SMC | - | - | compliant | SMD/SMT | - | 6.4 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 11.3 V | - | - | - | ||
![]() 20KPA40CA/B Yageo | 7 |
| - | - | P600-2 | - | 44.7 V | 300 | - | 297.9 A | - | + 175 C | - | - 55 C | - | 20KPA40CA | - | 8 W | - | 20 kW | - | - | - | - | Details | - | - | Bulk | 15KP | - | - | - | SMD/SMT | 40 V | 40 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 67.8 V | - | - | - | ||
![]() SMAJ70A/TR7 Yageo | 95 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | 77.8 V | 1000 | - | 3.5 A | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ70A | - | - | 400W | 400 W | Active | - | 70V | - | Details | 0.002258 oz | -65°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | - | SMD/SMT | - | 70 V | Bidirectional | 1 Channel | - | No | 77.8V | 400W | 3.5A | 113V | 113 V | 70V | 1 | - |