- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Packaging | Series | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS26C-2CF/TR13 Yageo | In Stock | - | - | P600-2 | 28.9 V | 800 | - | + 150 C | - 55 C | ATS26C-2CF | - | 10 kW | AEC-Q101 | Details | - | Reel | ATS-2CF | Axial | - | 26 V | Bidirectional | 1 Channel | 42.1 V | TVS Diodes | ||
![]() P6KE56A/TR13 Yageo | In Stock | - | - | DO-15-2 | 53.2 V | 4000 | 7.9 A | + 175 C | - 55 C | P6KE56A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 47.8 V | Unidirectional | 1 Channel | 77 V | - | ||
![]() P4SMA120CA-AT/TR13 Yageo | In Stock | - | - | SOD-523 | 114 V | 5000 | 2.5 A | + 150 C | - 65 C | P4SMA120CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 102 V | 102 V | Bidirectional | 1 Channel | 165 V | TVS Diodes | ||
![]() P4SMA180A-AT/TR13 Yageo | 6 |
| - | SOD-523 | 171 V | 5000 | 1.7 A | + 150 C | - 65 C | P4SMA180A-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 154 V | 154 V | Unidirectional | 1 Channel | 246 V | TVS Diodes | ||
![]() P6KE82CA/TR13 Yageo | 35 |
| - | DO-15-2 | 77.9 V | 4000 | 5.4 A | + 175 C | - 55 C | P6KE82CA | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 70.1 V | Bidirectional | 1 Channel | 113 V | - | ||
![]() P4SMA9.1A/TR7 Yageo | 35 |
| - | SOD-523 | 8.65 V | 1000 | - | + 150 C | - 55 C | P4SMA9.1A | - | 400 W | - | Details | - | MouseReel | P4SMA | SMD/SMT | - | 7.78 V | Unidirectional | 1 Channel | 13.4 V | TVS Diodes | ||
![]() P6KE11A/TR13 Yageo | 6 |
| - | DO-15-2 | 10.5 V | 4000 | 39.1 A | + 175 C | - 55 C | P6KE11A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 9.4 V | Unidirectional | 1 Channel | 15.6 V | - | ||
![]() P4SMA220CA-AT/TR13 Yageo | 5006 | - | - | SOD-523 | 209 V | 5000 | 1.3 A | + 150 C | - 65 C | P4SMA220CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 185 V | 185 V | Bidirectional | 1 Channel | 328 V | TVS Diodes | ||
![]() P4SMA56A-AT/TR13 Yageo | 35 |
| - | SOD-523 | 53.2 V | 5000 | 5.3 A | + 150 C | - 65 C | P4SMA56A-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 47.8 V | 47.8 V | Unidirectional | 1 Channel | 77 V | TVS Diodes | ||
![]() P4SMA100CA-AT/TR13 Yageo | 35 |
| - | SOD-523 | 95 V | 5000 | - | + 150 C | - 55 C | P4SMA100CA-AT | - | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | - | 85.5 V | Bidirectional | 1 Channel | 137 V | TVS Diodes | ||
![]() P4KE120A/TR13 Yageo | In Stock | - | - | DO-41 | 114 V | 5000 | 2.5 A | + 150 C | - 65 C | P4KE120A | 1.5 W | 400 W | - | Details | - | MouseReel | P4KE | Axial | - | 102 V | Unidirectional | 1 Channel | 165 V | - | ||
![]() P6KE440A/TR13 Yageo | In Stock | - | - | DO-15-2 | 418 V | 4000 | 1.04 A | + 175 C | - 55 C | P6KE440A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 376 V | Unidirectional | 1 Channel | 602 V | - | ||
![]() P4SMA22A-AT/TR13 Yageo | In Stock | - | - | SOD-523 | 20.9 V | 5000 | 13.4 A | + 150 C | - 65 C | P4SMA22A-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 18.8 V | 18.8 V | Unidirectional | 1 Channel | 30.6 V | TVS Diodes | ||
![]() P6KE220A/TR13 Yageo | 35 |
| - | DO-15-2 | 209 V | 4000 | 1.9 A | + 175 C | - 55 C | P6KE220A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 185 V | Unidirectional | 1 Channel | 328 V | - | ||
![]() P6KE27CA/TR13 Yageo | 35 |
| - | DO-15-2 | 25.7 V | 4000 | 16.3 A | + 175 C | - 55 C | P6KE27CA | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 23.1 V | Bidirectional | 1 Channel | 37.5 V | - | ||
![]() P4KE9.1A/TR13 Yageo | 6 |
| - | DO-41 | 8.65 V | 5000 | 30.6 A | + 150 C | - 65 C | P4KE9.1A | 1.5 W | 400 W | - | Details | - | MouseReel | P4KE | Axial | - | 7.78 V | Unidirectional | 1 Channel | 13.4 V | - | ||
![]() P4KE150CA/TR13 Yageo | 19 |
| - | DO-41 | 143 V | 5000 | 2 A | + 150 C | - 65 C | P4KE150CA | 1.5 W | 400 W | - | Details | - | MouseReel | P4KE | Axial | - | 128 V | Bidirectional | 1 Channel | 207 V | - | ||
![]() P4SMA15CA-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 14.3 V | 1000 | 19.3 A | + 150 C | - 65 C | P4SMA15CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 12.8 V | 12.8 V | Bidirectional | 1 Channel | 21.2 V | TVS Diodes | ||
![]() P4SMA15CA-AT/TR13 Yageo | In Stock | - | - | SOD-523 | 14.3 V | 5000 | 19.3 A | + 150 C | - 65 C | P4SMA15CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 12.8 V | 12.8 V | Bidirectional | 1 Channel | 21.2 V | TVS Diodes | ||
![]() P4KE130A/TR13 Yageo | 19 |
| - | DO-41 | 124 V | 5000 | 2.3 A | + 150 C | - 65 C | P4KE130A | 1.5 W | 400 W | - | Details | - | MouseReel | P4KE | Axial | - | 111 V | Unidirectional | 1 Channel | 179 V | - |